- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material | Material | Weight | Mounting Option 1 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Inner Diameter - Recovered | Inner Diameter - Supplied | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of I/Os | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Frequency | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Supply Voltage | Min Supply Voltage | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Propagation Delay | Turn On Delay Time | Mating Contact Row Spacing | Insulator Color | Shelf Life | Storage/Refrigeration Temperature | Number of Logic Elements/Cells | Shelf Life Start | Number of Gates | Max Frequency | Number of Logic Blocks (LABs) | Shrinkage Ratio | Shrink Temperature | Number of Registers | Features | Terminal Length | Height | Length | Width | Plating Thickness | Recovered Wall Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | - | BOARD | - | - | - | - | LOCKING | - | 3.6 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | - | THERMOPLASTIC | Amphenol FCi | 54121-110360800LF | 54121 | - | STRAIGHT | ONE | - | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.31 | - | Yes | - | - | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | Female | ROHS AND ELV COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | 94V-0 | - | 0.315 inch | - | 3 A | Socket | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.095 inch | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | 256 | - | - | 10.567001 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 203 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 205 MHz | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | 5.25 V | 4.75 V | - | - | - | - | 1 ns | 1 ns | - | - | - | - | 2880 | - | 48000 | 205 MHz | 2880 | - | - | 1080 | - | - | 2.8 mm | 36 mm | 36 mm | - | - | No | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | - | BOARD | - | - | - | - | - | - | 0.3 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | - | THERMOPLASTIC | Danfoss Electronics | NXS00095A5H1SSVA1A20000C2-DNFS | 10112620-106LF | - | STRAIGHT | ONE | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.77 | - | Yes | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | - | 0.465 inch | - | - | SQ PIN-SKT | - | 0.1 inch | - | - | - | PRESS FIT | 2.54 mm | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.134 inch | - | - | - | FLASH inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (15) | PHOSPHOR BRONZE | FCI | - | - | - | Amphenol FCi | 75970-8AM-10LF | 75970 | - | - | - | - | - | - | - | - | - | Active | - | 5.55 | - | Yes | - | - | e3 | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | LOCKING | - | 3.1 inch | AU ON NI | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | - | THERMOPLASTIC | Amphenol FCi | 54112-810621400LF | 54112 | - | STRAIGHT | ONE | - | 2 | 125 °C | -65 °C | - | - | Active | - | 5.63 | - | Yes | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 62 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | - | 0.551 inch | - | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.095 inch | - | - | - | 15u inch | - | - | ||
![]() 65781-072 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | TIN (100) | BRASS | AMPHENOL ICC | - | - | - | Amphenol ICC | 65781-072 | 65781 | - | STRAIGHT | - | - | 2 | - | - | - | - | Active | - | 5.44 | - | No | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | TIN (100) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68402-317 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | GOLD (50) OVER NICKEL | - | AMPHENOL ICC | - | - | - | Amphenol ICC | 68402-317 | 68402 | - | STRAIGHT | - | - | 1 | - | - | - | - | Active | - | 5.44 | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | TIN (100) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-443 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | AMPHENOL ICC | - | - | - | Amphenol ICC | 68683-443 | 68683 | - | STRAIGHT | - | - | 2 | - | - | - | - | Active | - | 5.44 | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 86 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | LOCKING | - | 1 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | - | THERMOPLASTIC | Amphenol FCi | 54112-106200800LF | 54112 | - | STRAIGHT | ONE | - | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.63 | - | Yes | - | - | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | ROHS COMPLANT, PLASTIC PKG | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | - | 0.315 inch | - | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.095 inch | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | LOCKING | - | 5 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL(50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | - | THERMOPLASTIC | Amphenol FCi | 54122-107501150LF | 54122 | - | STRAIGHT | ONE | - | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.48 | - | Yes | - | - | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | - | 0.453 inch | - | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | 0.551 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | - | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 10066848-105LF | - | - | STRAIGHT | ONE | - | 2 | - | - | - | LEAD FREE | Active | - | 5.47 | - | Yes | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | - | 0.264 inch | - | - | SQ PIN-SKT | - | 0.079 inch | - | - | - | SOLDER | 2.0066 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.098 inch | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | POLYETHYLENE | Polyolefin (PO) | - | - | Q2-CB-1/2 | - | GOLD (30)/GOLD FLASH (30) OVER PALLADIUM NICKEL | - | FCI | 0.250 (6.35mm) | 0.500 (12.70mm) | - | Amphenol FCi | 10073037-012C-TRLF | 10073037 | Qualtek | STRAIGHT | - | - | - | - | - | Spool | LEAD FREE | Obsolete | Active | 5.66 | - | - | -55°C ~ 125°C | Q2-CB | e3 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Tubing, Flexible | - | - | Black | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | unknown | - | - | - | - | - | - | FEMALE | - | NO | - | - | - | - | - | - | RECEPTACLE | - | - | SURFACE MOUNT | - | TIN (100) OVER NICKEL | - | - | - | - | - | 144 Months | -50°F ~ 104°F (-10°C ~ 40°C) | - | - | - | - | - | 2 to 1 | 70°C | - | Flame Retardant | - | - | 200.0 (61.0m) | - | - | 0.011 (0.28mm) | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | - | - | 0.394 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | - | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 10066848-104LF | - | - | STRAIGHT | ONE | - | 2 | - | - | - | LEAD FREE | Active | - | 5.47 | - | Yes | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | - | 0.417 inch | - | - | SQ PIN-SKT | - | 0.079 inch | - | - | - | SOLDER | 2.0066 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.098 inch | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | 0.866 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | - | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 10066848-101LF | - | - | STRAIGHT | ONE | - | 2 | - | - | - | LEAD FREE | Active | - | 5.47 | - | Yes | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | - | 0.264 inch | - | - | SQ PIN-SKT | - | 0.079 inch | - | - | - | SOLDER | 2.0066 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.098 inch | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | LOCKING | - | 1.575 inch | AU | PHOSPHOR BRONZE | FCI | - | - | GLASS FILLED POLYCARBONATE | Amphenol FCi | 10065491-005TRLF | 10065491 | - | STRAIGHT | ONE | - | 2 | - | - | - | - | Obsolete | - | 5.76 | - | Yes | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 40 | 2.0066 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | - | - | 0.335 inch | - | - | SQ PIN-SKT | - | 0.079 inch | PLUG | - | - | SURFACE MOUNT | 3.7338 mm | TIN OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BEIGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | - | - | Amphenol FCi | 10004337-120HLF | 10004337 | - | - | - | - | - | - | - | - | LEAD FREE | Active | - | 5.75 | - | Yes | - | - | e4 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |