- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Mounting Option 1 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Function | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Lead Style | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Utilized IC / Part | Supplied Contents | Primary Attributes | Embedded | Secondary Attributes | Features | Terminal Length | Height Seated (Max) | Thickness (Max) | Plating Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 10118744-1133125LF | 10118744 | - | - | - | - | - | - | - | - | Obsolete | - | 5.77 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87407-150 FCI | In Stock | - | - | - | BOARD | - | - | - | - | 2.622 inch | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 87407-150 | 87407 | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | - | Active | - | 5.46 | - | No | - | - | - | - | - | e0 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | TUBE PACKAGING | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 1.27 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.225 inch | MALE | 94V-0 | 0.221 inch | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 800VAC V | 1.27 mm | - | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | - | - | - | - | - | 0.09 inch | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 76745-325-18LF | 76745 | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.2 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77709-128LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | - | 0.4 inch | - | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77709-128LF | 77709 | - | STRAIGHT | ONE | 1 | - | - | - | - | Active | - | 2.28 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 4 | 2.54 mm | compliant | UL | - | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | - | 0.472 inch | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | - | - | - | - | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | 0.142 inch | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | 0.8 inch | AU ON NI | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54121-118081200LF | 54121 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | - | Active | - | 5.61 | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 8 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | - | 0.472 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | 0.095 inch | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | LOCKING | - | 0.4 inch | AU ON NI | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54112-109081850LF | 54112 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | - | Active | - | 5.63 | - | Yes | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 8 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.728 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | 0.095 inch | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | 3.1 inch | AU ON NI | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54112-810621400LF | 54112 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | - | Active | - | 5.63 | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 62 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.551 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | 0.095 inch | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021832-05030T4LF | - | - | - | - | - | - | - | - | - | Active | - | 5.77 | Non-Compliant | - | - | - | - | - | - | - | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65781-090 FCI | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | GOLD FLASH (10) | COPPER NICKEL ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65781-090 | 65781 | Vishay Vitramon | STRAIGHT | - | 2 | - | - | Tape & Reel (TR) | - | Active | Obsolete | 5.44 | - | No | 200V | -55°C ~ 150°C | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±2% | e4 | - | - | - | C0G, NP0 | BOARD CONNECTOR | - | - | - | Automotive | - | - | - | 39 pF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | GOLD FLASH (10) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.038 (0.97mm) | - | AEC-Q200 | ||
![]() 68402-618 FCI | In Stock | - | - | - | BOARD | Axial | Axial | - | - | 1.817 inch | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68402-618 | 68402 | Vishay Dale | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Tape & Reel (TR) | - | Active | Active | 5.44 | - | - | - | -65°C ~ 175°C | ERL | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±2% | e3 | - | 2 | - | ±100ppm/°C | BOARD CONNECTOR | - | 75 Ohms | Metal Film | - | 0.5W, 1/2W | PCB STACKING CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | - | - | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SURFACE MOUNT | - | 1000VAC V | - | - | 200 Cycles | TIN (100) | RECTANGULAR | 1.3066 N | .278 N | - | BLACK | - | - | - | - | - | Moisture Resistant | - | - | - | 30u inch | - | ||
![]() 68685-345 FCI | In Stock | - | - | - | BOARD | - | - | - | MAX14743 | 4.517 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68685-345 | 68685 | Analog Devices Inc./Maxim Integrated | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Box | - | Active | Obsolete | 5.44 | - | No | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | Interface | - | - | - | - | SOLDERING PROCESS: WAVE | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 45 | 2.54 mm | compliant | UL, CSA | Analog Switch | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | - | - | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | - | - | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | - | BLACK | MAX14743 | Board(s) | Dual SPDT Analog Switch | - | - | - | 0.115 inch | - | - | 30u inch | - | ||
![]() 68685-248 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH (15) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-248 | 68685 | Panduit Corp | STRAIGHT | - | 1 | - | - | Bulk | - | Active | Obsolete | 5.44 | - | No | - | - | * | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-448 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | 68683-448 | 68683 | Panduit Corp | STRAIGHT | - | 2 | - | - | Bulk | - | Active | Obsolete | 5.44 | - | - | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69154-235 FCI | In Stock | - | - | - | BOARD | - | - | - | 074075 | - | GOLD (15) OVER NICKEL | - | FCI | - | Amphenol FCi | 69154-235 | 69154 | Molex | STRAIGHT | - | 2 | - | - | Bulk | - | Active | Active | 5.45 | - | - | - | - | * | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68685-323 FCI | In Stock | - | - | - | BOARD | - | - | - | - | 2.317 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68685-323 | 68685 | Littelfuse Inc. | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Bulk | - | Active | Obsolete | 5.44 | - | No | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | SOLDERING PROCESS: WAVE | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 23 | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | - | - | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1000VAC V | - | - | 200 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .278 N | - | BLACK | - | - | - | - | - | - | 0.115 inch | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | - | 0.3 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Danfoss Electronics | NXS00095A5H1SSVA1A20000C2-DNFS | 10112620-106LF | - | STRAIGHT | ONE | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.465 inch | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | - | PRESS FIT | - | - | 2.54 mm | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | 0.134 inch | - | - | FLASH inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |