- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Mounting Option 1 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Failure Rate | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Number of Channels | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Protocol | Data Rate (Max) | With False Start Bit Detection | Features | With Modem Control | Terminal Length | With Auto Flow Control | With IrDA Encoder/Decoder | Height Seated (Max) | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NO95TRAY-SFW FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92813-007LF FCI | In Stock | - | - | 8 Weeks | BOARD | - | - | LOCKING | - | 1.575 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 92813-007LF | - | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.67 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | 2 mm | compliant | UL | COMMERCIAL | - | - | - | 0.157 inch | MALE | 94V-0 | 0.53 inch | - | - | SQ PIN-SKT | - | - | - | 0.079 inch | - | SURFACE MOUNT | - | - | - | Gold Flash (15) Over Palladium Nickel | RECTANGULAR | - | - | 0.079 inch | BEIGE | - | - | - | - | - | - | - | - | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 36-TFBGA | 36-TFBGA (3.5x3.5) | - | SC16 | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | - | - | - | - | - | RS485 | 5Mbps | Yes | - | Yes | - | Yes | Yes | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 76745-1DF-26LF | 76745 | Eaton - Bussmann Electrical Division | - | - | - | - | - | Bulk | - | Active | Obsolete | 5.56 | - | Yes | - | - | - | - | e3 | - | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | MS27656E21A | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 75970-305-04LF | 75970 | Corsair | STRAIGHT | - | 1 | - | - | Bag | ROHS COMPLIANT | Active | Active | 5.55 | - | Yes | - | * | - | - | e3 | Yes | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68684-317 FCI | In Stock | - | - | - | BOARD | - | - | - | - | 1.717 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68684-317 | 68684 | APEM Inc. | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Bulk | - | Active | Obsolete | 5.44 | - | No | - | * | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | SOLDERING PROCESS: WAVE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | - | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | - | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | - | 0.1 inch | PLUG | SOLDER | 1000VAC V | 3.556 mm | 200 Cycles | TIN (100) | RECTANGULAR | 1.3066 N | .278 N | - | BLACK | - | - | - | - | - | 0.118 inch | - | - | - | 30u inch | ||
![]() 68685-437 FCI | In Stock | - | - | - | BOARD | - | - | - | 085651 | - | TIN (160) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68685-437 | 68685 | Molex | STRAIGHT | - | 1 | - | - | Bulk | - | Active | Active | 5.44 | - | No | - | * | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68684-318 FCI | In Stock | - | - | - | BOARD | Axial | Axial | - | RLR07 | 1.817 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 68684-318 | 68684 | Vishay Dale | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Tape & Reel (TR) | - | Active | Active | 5.44 | - | No | -65°C ~ 150°C | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | e3 | - | 2 | - | ±100ppm/°C | BOARD CONNECTOR | 26.7 Ohms | Metal Film | 0.25W, 1/4W | SOLDERING PROCESS: WAVE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | - | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | R (0.01%) | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | - | 0.1 inch | PLUG | SOLDER | 1000VAC V | 3.556 mm | 200 Cycles | TIN (100) | RECTANGULAR | 1.3066 N | .278 N | - | BLACK | - | - | - | Military, Moisture Resistant, Weldable | - | 0.118 inch | - | - | - | 30u inch | ||
![]() 68402-207 FCI | In Stock | - | - | - | BOARD | Radial | - | - | - | - | GOLD (15) OVER NICKEL | - | AMPHENOL ICC | - | Amphenol ICC | 68402-207 | 68402 | Vishay Dale | STRAIGHT | - | 1 | - | - | Bulk | - | Active | Obsolete | 5.36 | - | - | -65°C ~ 275°C | CPCC | 0.512 L x 0.354 W (13.00mm x 9.00mm) | ±5% | e3 | - | 2 | - | ±300ppm/°C | BOARD CONNECTOR | 240 Ohms | Wirewound | 5W | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | TIN (100) | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | 1.003 (25.48mm) | - | ||
![]() 91930-21115 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91930-21115 | 919 | - | STRAIGHT | ONE | 2 | - | - | - | - | Active | - | 5.39 | - | No | - | - | - | - | e3 | No | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91910-21569 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21569 | 919 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 8.3 | - | Yes | - | - | - | - | e3 | No | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91901-31111 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31111 | 91901 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.65 | - | No | - | - | - | - | e3 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91900-31311 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | LOCKING | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-31311 | 91900 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.76 | - | - | - | - | - | - | e3 | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | - | 1 mm | unknown | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91901-31511 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31511 | 91901 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 8.57 | - | No | - | - | - | - | e3 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91911-21121 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | BERYLLIUM COPPER | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-21121 | 919 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.6 | - | No | - | - | - | - | e3 | - | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91931-21151 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | GOLD FLASH OVER PALLADIUM NICKEL (15) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91931-21151 | 919 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.6 | - | No | - | - | - | - | e3 | - | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL (50) | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91911-32541 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-32541 | 91911 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.64 | - | No | - | - | - | - | e3 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | 30u inch | ||
![]() 91931-21141 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91931-21141 | 919 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.7 | - | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD STACKING CONNECTOR | - | - | - | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | 15u inch | ||
![]() 91901-31541 FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31541 | 91901 | - | STRAIGHT | ONE | 2 | - | - | - | - | Obsolete | - | 5.65 | - | No | - | - | - | - | e3 | No | - | - | - | BOARD STACKING CONNECTOR | - | - | - | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | - | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | TIN (100) OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | - | - | - | - | - | - | - | - | 15u inch |