- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Style | Mating Contact Pitch | Body/Shell Style | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Insulator Color | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91931-32109LF | 91931 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.44 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31415LF | 91901 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.64 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-31141LF | 91900 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.45 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31131LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.53 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21515LF | - | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.65 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31411LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.54 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21311LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.58 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31209LF | 91901 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.63 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21311LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.58 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91930-31141LF | - | STRAIGHT | ONE | 2 | LEAD FREE | Obsolete | 5.83 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21111LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.54 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-31211LF | - | STRAIGHT | ONE | 2 | LEAD FREE | Obsolete | 5.84 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31215LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.53 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21511LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 2.13 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL ICC | LIQUID CRYSTAL POLYMER (LCP) | Amphenol ICC | 91911-31521LF | 91911 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.61 | Yes | - | - | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31109LF | - | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.55 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91931-31109LF | 91931 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.53 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LOCKING | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31425LF | - | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.59 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.681 inch | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21125LF | - | STRAIGHT | ONE | 2 | LEAD FREE | Active | 1.54 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.22 inch | MALE | 94V-0 | 0.129 inch | CENTRONIC | 0.039 inch | - | SURFACE MOUNT | 4.22 mm | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21215LF | 919 | STRAIGHT | ONE | 2 | LEAD FREE | Active | 5.59 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | NATURAL | 15u inch |