- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91931-21121LF | 919 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.39 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-21551LF | 919 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.59 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31115LF | 91901 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 1.57 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31315LF | 91901 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.63 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31325LF | 91911 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 1.53 | Yes | - | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91900-21415LF | 919 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.58 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-21121LF | 919 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.59 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-32215LF | 91911 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.75 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31341LF | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.66 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL (50) | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91920-31125LF | 91920 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.74 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91931-21109LF | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | 5.83 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-32121LF | 91911 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.75 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91901-31231LF | 91901 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | 5.74 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91911-31441LF | 91911 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 2.11 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91932-31109LF | 91932 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.74 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91932-31121LF | 91932 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.73 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91910-21509LF | 919 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 1.49 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | CONAN | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | GOLD FLASH (15) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91930-21109LF | 919 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 1.19 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | CONAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LOCKING | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 91930-31151LF | 91930 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.73 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 51 | 1 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 1.2232 N | - | NATURAL | 15u inch | ||
![]() 91036-110PLF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.622 inch | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91036-110PLF | 91036 | STRAIGHT | ONE | 2 | 130 °C | -55 °C | LEAD FREE | Active | 5.44 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.225 inch | MALE | 94V-0 | 0.364 inch | 1 A | SQ PIN-SKT | 25 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 800VAC V | 3.175 mm | 200 Cycles | TIN (100) OVER NICKEL (50) | RECTANGULAR | - | 0.05 inch | NATURAL | 30u inch |