- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61082-043020 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-043020 | 61082 | - | - | - | - | - | - | Transferred | 5.4 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | ||
![]() 61082-123109 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-123109 | 61082 | - | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | ||
![]() 68046-318PLF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68046-318PLF | 68046 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.42 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | TIN (160) | - | - | - | - | ||
![]() 61082-161002 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-161002 | 61082 | - | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | ||
![]() 61083-103000 FCI | In Stock | - | - | - | BOARD | LOCKING | PEG | 1.803 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-103000 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.9 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.264 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | 4.3942 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | 8u inch | ||
![]() 61082-081102 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-081102 | 61082 | - | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | ||
![]() 61082-101002 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-101002 | 61082 | - | - | - | - | - | - | Transferred | 5.4 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | ||
![]() 61082-123122 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-123122 | 61082 | - | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | ||
![]() 61083-103109 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 1.803 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-103109 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.92 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.264 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | 4.3942 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | 4u inch | ||
![]() 61083-184000 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 3.063 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-184000 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.9 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 180 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.303 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | 4.3942 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | 8u inch | ||
![]() 61083-162002 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 2.748 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-162002 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.92 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.224 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | 4.3942 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | 8u inch | ||
![]() 61083-104102 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 1.803 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-104102 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.5 | No | e0 | No | - | BOARD STACKING CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.303 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | 4.3942 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | 4u inch | ||
![]() 61083-082002 FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | 1.488 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-082002 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Active | 5.38 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.224 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | 4.3942 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | 8u inch | ||
![]() 61082-063129 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-063129 | 61082 | - | - | - | - | - | - | Transferred | 5.41 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | ||
![]() 61083-161000 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 2.748 inch | GOLD (8) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-161000 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.3 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.185 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | 4.3942 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | 8u inch | ||
![]() 61083-182000 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 3.063 inch | GOLD (8) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-182000 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 8 | No | e0 | No | - | BOARD STACKING CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 180 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.224 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | 4.3942 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | 8u inch | ||
![]() 61082-043000 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-043000 | 61082 | - | - | - | - | - | - | Transferred | 5.37 | - | - | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | ||
![]() 61083-141129 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 2.433 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-141129 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.92 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.185 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | 4.3942 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | 4u inch | ||
![]() 61083-103102 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 1.803 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-103102 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.91 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.264 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | 4.3942 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | 4u inch | ||
![]() 61083-063129 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 1.173 inch | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-063129 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.91 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.264 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | 4.3942 mm | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | 4u inch |