- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Samacsys Description | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10118744-1133541LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1.622 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 88566-130TRLF | 88566 | STRAIGHT | ONE | 2 | 130 °C | -55 °C | LEAD FREE | Active | 5.44 | Yes | - | e3 | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.225 inch | MALE | 94V-0 | 0.26 inch | 1 A | SQ PIN-SKT | 25 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 800VAC V | 3.175 mm | 200 Cycles | - | RECTANGULAR | - | - | 0.05 inch | NATURAL | - | 30u inch | ||
![]() 87606-325HLF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | GOLD (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 87606-325HLF | 87606 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.41 | Yes | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() 87471-615LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | FCI | - | Amphenol FCi | 87471-615LF | 87471 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.44 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1.27 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 87471-605LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | FCI | - | Amphenol FCi | 87471-605LF | 87471 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 1.85 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 1.27 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 87606-812LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | 1.197 inch | GOLD (15) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-812LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.79 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | 15u inch | ||
![]() 84517-091LF FCI | In Stock | - | - | 6 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 84517-091LF | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | - | e1 | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | - | - | - | - | - | ||
![]() 84520-002 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 84520-002 | - | STRAIGHT | - | 10 | - | - | - | Active | 2.1 | No | - | e0 | - | - | BOARD STACKING CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 400 | 1.27 mm | compliant | - | - | - | - | - | MALE | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | - | - | ||
![]() 87471-640 FCI | In Stock | - | - | - | BOARD | - | SOLDER HOLDING POSTS | 2.12 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 87471-640 | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | 5.47 | No | - | - | No | EAR99 | BOARD CONNECTOR | NONE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | 1 A | SQ PIN-SKT | 25 mΩ | 50000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | HOUSING SIDE | 800VAC V | 3.175 mm | 200 Cycles | - | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | 30u inch | ||
![]() 87606-810LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | 0.997 inch | GOLD (15) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-810LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.2 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | 15u inch | ||
![]() 89885-302LF FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89885-302LF | 89885 | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.64 | Yes | Board to Board & Mezzanine Connectors 2P VERT DUBOX RECEPT | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 89885-303LF FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89885-303LF | 89885 | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.64 | Yes | 3 Position Receptacle, Bottom or Top Entry Connector Through Hole | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 84501-A01LF FCI | In Stock | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 84501-A01LF | - | - | - | - | - | - | - | Active | 5.76 | - | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89891-305HLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89891-332HLF FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | - | 3.197 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89891-332HLF | 89891 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 5.28 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 5.08 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | GRAY | 0.114 inch | 30u inch | ||
![]() 87606-410HLF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 87606-410HLF | 87606 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.02 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 87606-405HLF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 87606-405HLF | 87606 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.21 | Yes | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 89882-306HLF FCI | In Stock | - | - | - | BOARD | LOCKING | - | 0.597 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-306HLF | 89882 | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.75 | Yes | - | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | GRAY | 0.114 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89847-313LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | - | 1.297 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89847-313LF | 89847 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 6.5024 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | 0.1 inch | BLUE | 0.102 inch | 30u inch |