- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Contact Gender | UL Flammability Code | Body/Shell Style | Termination Type | Contact Finish Termination |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GOLD (8) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 61083-161409LF | 61083 | STRAIGHT | 2 | LEAD FREE | Active | 5.68 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | compliant | MALE | 94V-0 | PLUG | SURFACE MOUNT | PURE MATTE TIN OVER NICKEL (50) | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | GOLD FALSH (4) OVER PALLADIUM NICKEL (30) | COPPER ALLOY | FCI | Amphenol FCi | 61082-181609LF | 61082 | STRAIGHT | 2 | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 180 | 0.8 mm | unknown | FEMALE | 94V-0 | RECEPTACLE | SURFACE MOUNT | PURE MATTE TIN OVER NICKEL (50) | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | GOLD (8) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 61083-162409LF | 61083 | STRAIGHT | 2 | LEAD FREE | Active | 2.22 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | compliant | MALE | 94V-0 | PLUG | SURFACE MOUNT | PURE MATTE TIN OVER NICKEL (50) | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | GOLD FALSH (4) OVER PALLADIUM NICKEL (30) | COPPER ALLOY | FCI | Amphenol FCi | 61082-101609LF | 61082 | STRAIGHT | 2 | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | unknown | FEMALE | 94V-0 | RECEPTACLE | SURFACE MOUNT | PURE MATTE TIN OVER NICKEL (50) | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | GOLD (15) OVER NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 61083-122502LF | 61083 | STRAIGHT | 2 | LEAD FREE | Active | 5.4 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 0.8 mm | compliant | MALE | 94V-0 | PLUG | SURFACE MOUNT | MATTE TIN OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GOLD (15) OVER NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 61083-044500LF | 61083 | STRAIGHT | 2 | LEAD FREE | Active | 5.19 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.8 mm | compliant | MALE | 94V-0 | PLUG | SURFACE MOUNT | MATTE TIN OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | GOLD FLASH (4) OVER PALLADIUM NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 61083-183629LF | 61083 | STRAIGHT | 2 | LEAD FREE | Active | 5.15 | Yes | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 180 | 0.8 mm | compliant | MALE | 94V-0 | PLUG | SURFACE MOUNT | MATTE TIN OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 61082-161602LF | - | STRAIGHT | 2 | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | compliant | FEMALE | 94V-0 | RECEPTACLE | SURFACE MOUNT | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | GOLD FLASH (4) OVER PALLADIUM NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 61083-062609LF | 61083 | STRAIGHT | 2 | LEAD FREE | Active | 5.35 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | MALE | 94V-0 | PLUG | SURFACE MOUNT | MATTE TIN OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | GOLD FLASH (4) OVER PALLADIUM NICKEL (30) | BRASS | FCI | Amphenol FCi | 61083-043607LF | 61083 | - | - | - | Active | 5.69 | Yes | e3 | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | PURE MATTE TIN OVER NICKEL (50) | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | GOLD (15) OVER NICKEL | BERYLLIUM COPPER | FCI | Amphenol FCi | 61082-101522LF | 61082 | STRAIGHT | 2 | LEAD FREE | Active | 5.71 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | FEMALE | 94V-0 | RECEPTACLE | SURFACE MOUNT | MATTE TIN OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | GOLD (8) OVER NICKEL (50) | COPPER ALLOY | FCI | Amphenol FCi | 61082-082409LF | 61082 | STRAIGHT | 2 | LEAD FREE | Active | 1.8 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.8 mm | compliant | FEMALE | 94V-0 | RECEPTACLE | SURFACE MOUNT | PURE MATTE TIN OVER NICKEL (50) | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | GOLD FALSH (4) OVER PALLADIUM NICKEL (30) | COPPER ALLOY | FCI | Amphenol FCi | 61082-163609LF | 61082 | STRAIGHT | 2 | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | unknown | FEMALE | 94V-0 | RECEPTACLE | SURFACE MOUNT | PURE MATTE TIN OVER NICKEL (50) | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | GOLD (8) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 61083-144409LF | - | STRAIGHT | 2 | LEAD FREE | Active | 5.37 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.8 mm | compliant | MALE | 94V-0 | PLUG | SURFACE MOUNT | Matte Tin (Sn) - with Nickel (Ni) barrier | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GOLD (15) OVER NICKEL | BERYLLIUM COPPER | FCI | Amphenol FCi | 61082-062502LF | 61082 | STRAIGHT | 2 | LEAD FREE | Active | 5.71 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | FEMALE | 94V-0 | RECEPTACLE | SURFACE MOUNT | MATTE TIN OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GOLD (8) OVER NICKEL | BERYLLIUM COPPER | FCI | Amphenol FCi | 61082-083429LF | 61082 | STRAIGHT | 2 | LEAD FREE | Active | 2.29 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.8 mm | compliant | FEMALE | 94V-0 | RECEPTACLE | SURFACE MOUNT | MATTE TIN OVER NICKEL | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | GOLD FALSH (4) OVER PALLADIUM NICKEL (30) OVER NICKEL (50) | BERYLLIUM COPPER | FCI | Amphenol FCi | 61082-183629LF | 61082 | STRAIGHT | 2 | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 180 | 0.8 mm | unknown | FEMALE | 94V-0 | RECEPTACLE | SURFACE MOUNT | PURE TIN (79) OVER NICKEL (50) | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | GOLD (8) OVER NICKEL (50) | COPPER ALLOY | FCI | Amphenol FCi | 61082-062409LF | 61082 | STRAIGHT | 2 | LEAD FREE | Active | 5.41 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | FEMALE | 94V-0 | RECEPTACLE | SURFACE MOUNT | PURE MATTE TIN OVER NICKEL (50) | ||
Tiny WHSL | In Stock | - | - | - | BOARD | GOLD (15) OVER NICKEL | BRASS | AMPHENOL ICC | Amphenol ICC | 61083-063502LF | - | STRAIGHT | 2 | LEAD FREE | Active | 5.15 | Yes | e3 | - | - | BOARD STACKING CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | MALE | 94V-0 | PLUG | SURFACE MOUNT | Matte Tin (Sn) - with Nickel (Ni) barrier | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 61082-141609LF | - | STRAIGHT | 2 | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.8 mm | compliant | FEMALE | 94V-0 | RECEPTACLE | SURFACE MOUNT | - |