- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Capacitance Tolerance | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Polarity | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Ripple Current | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | ESR | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | GOLD (8) OVER NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 61083-183409LF | 61083 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.69 | Yes | e3 | Yes | - | BOARD STACKING CONNECTOR | POLARIZED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 180 | 0.8 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PLUG | - | SURFACE MOUNT | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 61083-063009 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 1.173 inch | - | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-063009 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.28 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.264 inch | - | - | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | - | SURFACE MOUNT | - | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | - | 8u inch | ||
![]() 61083-081000 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 1.488 inch | - | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-081000 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 8.78 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.185 inch | - | - | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | - | SURFACE MOUNT | - | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | - | 8u inch | ||
![]() 61083-181000 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 3.063 inch | - | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-181000 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.92 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 180 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.185 inch | - | - | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | - | SURFACE MOUNT | - | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | - | 8u inch | ||
![]() 61083-184002 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 3.063 inch | - | TIN LEAD | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-184002 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.46 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 180 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.303 inch | - | - | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | - | SURFACE MOUNT | - | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | - | 8u inch | ||
![]() 68402-608LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68402-608LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 1.72 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68617-616LF FCI | In Stock | - | - | 10 Weeks | BOARD | LOCKING | - | 1.817 inch | - | NOT SPECIFIED | NOT SPECIFIED | FCI | POLYPHENYLENE SULPHIDE | Amphenol FCi | 68617-616LF | 68617 | STRAIGHT | ONE | 1 | - | - | LEAD FREE | Active | 5.39 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.31 inch | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | - | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | Tin (Sn) | RECTANGULAR | - | - | - | BLACK | - | - | - | ||
![]() 413152-001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021834-11020T4LF | - | - | - | - | - | - | - | Active | 5.77 | - | - | Yes | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | - | - | 20% | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021832-05030T1LF | - | - | - | - | - | - | - | Active | 5.77 | - | - | Yes | - | BOARD STACKING CONNECTOR | - | - | 120 uF | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Polar | 10 mm | - | - | - | - | - | - | 760 mA | - | - | - | - | - | - | - | - | - | - | - | 1.6 mOhm | - | - | ||
![]() 84553-A01 FCI | In Stock | - | - | 6 Weeks | - | LOCKING | - | 1.665 inch | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 84553-A01 | - | STRAIGHT | ONE | 10 | - | - | - | Active | 5.81 | No | e0 | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 300 | 1.27 mm | compliant | - | COMMERCIAL | 10 | RECTANGULAR | 0.647 inch | FEMALE | - | 0.289 inch | - | - | - | SQ PIN-SKT | - | - | 0.05 inch | PLUG | - | - | POLARIZED HOUSING | - | 1.27 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | 0.05 inch | - | - | - | 30u inch | ||
![]() 87471-645 FCI | In Stock | - | - | 6 Weeks | BOARD | - | SOLDER HOLDING POSTS | 2.37 inch | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 87471-645 | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | 5.47 | No | - | No | - | BOARD CONNECTOR | NONE | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 90 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | - | - | 1 A | SQ PIN-SKT | 25 mΩ | 50000000000 Ω | 0.05 inch | PLUG | - | SURFACE MOUNT | HOUSING SIDE | 800VAC V | 3.175 mm | 200 Cycles | - | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | - | 30u inch | ||
![]() 84506-001 FCI | In Stock | - | - | 3 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 84506-001 | 84506 | - | - | - | - | - | - | Active | 5.85 | No | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87471-630 FCI | In Stock | - | - | 6 Weeks | BOARD | - | SOLDER HOLDING POSTS | 1.62 inch | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 87471-630 | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | 1.29 | Yes | e0 | No | EAR99 | BOARD CONNECTOR | NONE | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | - | - | 1 A | SQ PIN-SKT | 25 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | HOUSING SIDE | 800VAC V | 3.175 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | - | 30u inch | ||
![]() 87814-615 FCI | In Stock | - | - | 11 Weeks | BOARD | LOCKING | PEG | 0.87 inch | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 87814-615 | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | 5.05 | Yes | - | - | EAR99 | BOARD CONNECTOR | NONE | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | - | - | 1 A | SQ PIN-SKT | 25 mΩ | 5000000000 Ω | 0.05 inch | PLUG | - | SURFACE MOUNT | POLARIZED HOUSING | - | 2.921 mm | 200 Cycles | - | RECTANGULAR | 1.112 N | - | 0.05 inch | BLACK | - | - | 30u inch | ||
![]() 87471-615 FCI | In Stock | - | - | - | BOARD | - | SOLDER HOLDING POSTS | 0.87 inch | - | NOT SPECIFIED | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 87471-615 | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Obsolete | 5.53 | No | e0 | No | EAR99 | BOARD CONNECTOR | NONE | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | - | - | 1 A | SQ PIN-SKT | 25 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | HOUSING SIDE | 800VAC V | 3.175 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | - | 30u inch | ||
![]() 87407-110 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 0.622 inch | - | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87407-110 | 87407 | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | 5.46 | No | e0 | No | EAR99 | BOARD CONNECTOR | TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.225 inch | MALE | 94V-0 | 0.221 inch | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | - | SOLDER | POLARIZED HOUSING | - | 1.27 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | NATURAL | - | 0.09 inch | 30u inch | ||
![]() 87407-145 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 2.372 inch | - | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 87407-145 | 87407 | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | 5.46 | No | e0 | - | - | BOARD CONNECTOR | TUBE PACKAGING | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 90 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.225 inch | MALE | 94V-0 | 0.221 inch | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | - | SOLDER | POLARIZED HOUSING | - | 1.27 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | NATURAL | - | 0.09 inch | 30u inch | ||
![]() 61083-081002 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | PEG | 1.488 inch | - | GOLD (8) OVER NICKEL (50) | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 61083-081002 | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | 5.49 | No | e0 | No | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.185 inch | - | - | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.031 inch | PLUG | - | SURFACE MOUNT | - | - | 4.3942 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | .8896 N | .10008 N | - | - | - | - | 8u inch |