- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Gender
Attribute column
Manufacturer
FCI Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68682-330LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 3.017 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYPHENYLENE SULPHIDE | Amphenol FCi | 68682-330LF | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 2.54 mm | - | TIN (SN) - WITH NICKEL (NI) BARRIER | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | - | ||
![]() 69154-305LF FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) OVER NICKEL | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 69154-305LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.47 | - | e3 | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68682-325LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 2.517 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYPHENYLENE SULPHIDE | Amphenol FCi | 68682-325LF | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 2.54 mm | - | Tin (Sn) | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | - | ||
![]() 68682-308LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.817 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYPHENYLENE SULPHIDE | Amphenol FCi | 68682-308LF | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.47 | Yes | e3 | - | - | BOARD CONNECTOR | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 2.54 mm | - | Tin (Sn) | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | - | ||
![]() 68684-324LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68684-324LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | ||
![]() 68617-610LF FCI | In Stock | - | - | - | BOARD | LOCKING | 1.217 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | POLYPHENYLENE SULPHIDE | Amphenol FCi | 68617-610LF | 68617 | STRAIGHT | ONE | 1 | - | - | LEAD FREE | Obsolete | 5.64 | Yes | e3 | - | - | BOARD CONNECTOR | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.31 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | Tin (Sn) | RECTANGULAR | - | - | - | BLACK | - | - | ||
![]() 68402-302LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 68402-302LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.39 | Yes | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68402-609LF FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68402-609LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.39 | Yes | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-426LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68683-426LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.73 | - | e3 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 52 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 69154-310LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 69154-310LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-314LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68683-314LF | 68683 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.44 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 68682-315LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.517 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYPHENYLENE SULPHIDE | Amphenol FCi | 68682-315LF | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 2.54 mm | - | Tin (Sn) | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | - | ||
![]() 68683-450LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68683-450LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68682-321LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 2.117 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYPHENYLENE SULPHIDE | Amphenol FCi | 68682-321LF | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 2.54 mm | - | Tin (Sn) | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | - | ||
![]() 68683-205LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68683-205LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68402-309LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68402-309LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.39 | Yes | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68046-317LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.717 inch | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-317LF | 68046 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 4.97 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 5.715 mm | 225 Cycles | Tin (Sn) | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 30u inch | ||
![]() 69154-313LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 69154-313LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 1.87 | Yes | - | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68685-315LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68685-315LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61082-063122 FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 61082-063122 | 61082 | - | - | - | - | - | - | Transferred | 5.41 | - | - | No | - | BOARD CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - |