- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Mounting Styles
- Number of Rows Loaded
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 1.659 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10075024-F01-21PLF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | 5.77 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | 100 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | BLACK | 0.079 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 14 Weeks, 3 Days | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10117422-T52-20ALF | - | - | - | - | - | - | - | Active | 5.76 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 14 Weeks, 3 Days | BOARD | LOCKING | - | 0.866 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10075025-G01-20ALF | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.232 inch | - | SQ PIN-SKT | - | - | 0.079 inch | PLUG | SOLDER | - | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | NATURAL | 0.079 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | - | 1.496 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10112690-G03-19ALF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 2 mm | compliant | CSA; UL | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.305 inch | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | - | SURFACE MOUNT | - | - | 3.4 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 1.106 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10075024-F01-14PLF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | 5.77 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | 100 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | BLACK | 0.079 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 0.315 inch | GOLD FLASH OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10075025-F01-06ULF | 10075025 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.74 | Yes | e3 | Yes | - | BOARD CONNECTOR | SHROUDED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.232 inch | - | SQ PIN-SKT | - | - | 0.079 inch | PLUG | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | NATURAL | 0.079 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 14 Weeks, 3 Days | BOARD | LOCKING | - | 0.394 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10112690-G01-05ALF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.76 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | CSA; UL | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.305 inch | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | - | SURFACE MOUNT | - | - | 3.4 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 0.63 inch | GOLD (15) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10075025-S01-14ULF | 10075025 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 2.33 | Yes | e3 | Yes | - | BOARD CONNECTOR | SHROUDED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.232 inch | - | SQ PIN-SKT | - | - | 0.079 inch | PLUG | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | NATURAL | 0.079 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks, 3 Days | BOARD | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 10078995-G01-24BLF | 10078995 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.75 | Yes | e3 | - | - | BOARD CONNECTOR | MINITEK, LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN OVER NICKEL (50) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 0.315 inch | - | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10121033-G01-08ALF | - | STRAIGHT | ONE | 2 | - | - | - | Active | 5.77 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 8 | 2.0066 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | - | 0.232 inch | - | SQ PIN-SKT | - | - | 0.079 inch | - | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.063 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks, 3 Days | BOARD | LATCH & EJECT | LOCKING | 1.102 inch | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 10078995-G02-14ALF | 10078995 | STRAIGHT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 2.34 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | MINITEK, LOW PROFILE, LATCHED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.244 inch | 2 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 900VAC V | 5.588 mm | - | TIN OVER NICKEL (50) | RECTANGULAR | - | - | 0.079 inch | CREAM | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | 0.236 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10112684-T03-03ALF | 10112684 | RIGHT ANGLE | ONE | 1 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.4 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.079 inch | MALE | 94V-0 | 0.171 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SURFACE MOUNT | - | 900VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 1.732 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10112690-G03-22ULF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.5 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 2 mm | compliant | CSA; UL | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.305 inch | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | - | SURFACE MOUNT | - | - | 3.4 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 14 Weeks, 3 Days | BOARD | LOCKING | - | 1.58 inch | GOLD FLASH OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10075024-F01-20ALF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | 100 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | BLACK | 0.079 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 1.2 inch | SN ON NI | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 10076801-406T12LF | 10076801 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.7 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 12 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.112 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.118 inch | 78u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 1.8 inch | SN ON NI | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 10076801-406T18LF | 10076801 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.7 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 18 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.112 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.118 inch | 78u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 7 inch | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10076801-101-70LF | 10076801 | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.7 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.112 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.098 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 0.6 inch | SN ON NI | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 10076801-407-06LF | 10076801 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.7 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 6 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.112 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.118 inch | 78u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | 0.543 inch | AU ON NI | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 10116800-008010LF | 10116800 | STRAIGHT | ONE | 1 | - | - | - | Active | 5.77 | Yes | e4 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 8 | 1.4986 mm | compliant | UL | COMMERCIAL | 2 | - | 0.236 inch | MALE | - | 0.226 inch | - | SQ PIN-SKT | - | - | 0.059 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 3.9116 mm | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | 1u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 0.945 inch | GOLD FLASH OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 10075025-F01-22ULF | 10075025 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.45 | Yes | e3 | Yes | - | BOARD CONNECTOR | SHROUDED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.232 inch | - | SQ PIN-SKT | - | - | 0.079 inch | PLUG | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | NATURAL | 0.079 inch | FLASH inch |