- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Number of Rows Loaded
- Mounting Styles
- Termination Type
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 54201-G0804ALF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 1.63 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | 2.4 inch | - | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54776-107-24LF | - | STRAIGHT | ONE | 2 | - | - | - | Active | 5.77 | Yes | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 24 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.591 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | WIRE WRAP | - | - | 2.54 mm | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.317 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | 0.3 inch | TIN (100) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 54202-T0803ALF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 1.8 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.15 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.461 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 100u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | TIN (100) OVER NICKEL | - | FCI | - | Amphenol FCi | 54201-T0806ALF | 54201 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.34 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | 0.6 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54776-604-06LF | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.906 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | 2.54 mm | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (15) | COPPER ALLOY | FCI | - | Amphenol FCi | 58102-S61-21LF | 58102 | RIGHT ANGLE | - | 2 | - | - | ROHS COMPLIANT | Active | 5.65 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | 0.157 inch | GOLD (15)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57102-S06-02LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.45 | Yes | e3 | - | - | BOARD CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | 0.098 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (30) | COPPER ALLOY | FCI | - | Amphenol FCi | 58102-G61-19LF | 58102 | RIGHT ANGLE | - | 2 | - | - | ROHS COMPLIANT | Active | 5.43 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52601-G40-8 FCI | In Stock | - | - | - | BOARD | - | - | 2.29 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 52601-G40-8 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Obsolete | 5.74 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.345 inch | MALE | 94V-0 | 0.365 inch | 3 A | SQ PIN-SKT | 10 mΩ | 10000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 5.969 mm | 100 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 2.224 N | .2502 N | 0.1 inch | BLACK | - | 30u inch | ||
![]() 52601-G50-4 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | 2.79 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 52601-G50-4 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.47 | No | e0 | No | - | BOARD CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.345 inch | MALE | 94V-0 | 0.365 inch | 3 A | SQ PIN-SKT | 10 mΩ | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 2.54 mm | 100 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 2.224 N | .2502 N | 0.1 inch | BLACK | 0.12 inch | 30u inch | ||
![]() 55513-132LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | 1.256 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 55513-132LF | 55513 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 2.34 | Yes | - | - | - | BOARD CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.0038 mm | - | - | RECTANGULAR | 1.807 N | .1946 N | 0.079 inch | - | - | 30u inch | ||
![]() 55508-146LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | 1.808 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 55508-146LF | 55508 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.33 | Yes | e3 | Yes | - | BOARD CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.091 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.5118 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | - | 0.079 inch | - | - | 30u inch | ||
![]() 55533-140LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | 1.572 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 55533-140LF | 55533 | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | 5.29 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.0038 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | .1946 N | 0.079 inch | - | - | 30u inch | ||
![]() 55508-104LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | 0.154 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 55508-104LF | 55508 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.28 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.091 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.5118 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | - | 0.079 inch | - | - | 30u inch | ||
![]() 55510-144LF FCI | In Stock | - | - | - | BOARD | LOCKING | - | 1.729 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 55510-144LF | 55510 | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Obsolete | 5.63 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.0038 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | .1946 N | 0.079 inch | - | - | 30u inch | ||
![]() 52601-S20-6 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | 1.29 inch | NOT SPECIFIED | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 52601-S20-6 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.47 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.345 inch | MALE | 94V-0 | 0.365 inch | 3 A | SQ PIN-SKT | 10 mΩ | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 2.54 mm | 100 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 2.224 N | .2502 N | 0.1 inch | BLACK | 0.15 inch | 15u inch | ||
![]() 52601-G10-4 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | 0.79 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 52601-G10-4 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.47 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.345 inch | MALE | 94V-0 | 0.365 inch | 3 A | SQ PIN-SKT | 10 mΩ | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 2.54 mm | 100 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 2.224 N | .2502 N | 0.1 inch | BLACK | 0.12 inch | 30u inch |