- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Number of Rows Loaded
- Mounting Styles
- Termination Type
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | FRICTION RAMP | LOCKING | 0.161 inch | - | - | FCI | NYLON | Amphenol FCi | 10116801-002010LF | 10116801 | - | - | 1 | - | - | - | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 2 | - | compliant | UL | COMMERCIAL | - | - | 0.132 inch | FEMALE | - | 0.224 inch | - | SQ PIN-SKT | - | - | 0.059 inch | RECEPTACLE | - | POLARIZED HOUSING | - | - | - | - | RECTANGULAR | - | BLACK | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | 0.6 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 10082201-404-06LF | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | 94V-0 | 0.16 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.118 inch | 79u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 10118615-202004LF | - | STRAIGHT | - | 1 | - | - | - | Active | 5.19 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | LOCKING | - | 0.413 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10114831-11107LF | 10114831 | RIGHT ANGLE | ONE | 1 | 105 °C | -40 °C | ROHS COMPLIANT | Active | 5.75 | Yes | - | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 1.25 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.138 inch | MALE | 94V-0 | 0.216 inch | 1 A | SQ PIN-SKT | 20 mΩ | 100000000 Ω | 0.049 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | - | - | - | RECTANGULAR | - | NATURAL | 0.079 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | LOCKING | - | 0.807 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 10114829-11115LF | 10114829 | STRAIGHT | ONE | 1 | 105 °C | -40 °C | ROHS COMPLIANT | Active | 5.74 | Yes | - | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1.25 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.126 inch | MALE | 94V-0 | 0.165 inch | 1 A | BLADE PIN-SKT | 20 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | - | - | - | RECTANGULAR | - | NATURAL | 0.09 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | LOCKING | - | 0.364 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10114831-10106LF | 10114831 | RIGHT ANGLE | ONE | 1 | 105 °C | -40 °C | ROHS COMPLIANT | Active | 1.7 | Yes | - | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1.25 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.138 inch | MALE | 94V-0 | 0.216 inch | 1 A | SQ PIN-SKT | 20 mΩ | 100000000 Ω | 0.049 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | - | - | - | RECTANGULAR | - | NATURAL | 0.079 inch | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | LOCKING | - | 0.925 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 10114828-11115LF | 10114828 | STRAIGHT | ONE | 1 | 105 °C | -40 °C | ROHS COMPLIANT | Active | 5.76 | Yes | - | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1.25 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.145 inch | MALE | 94V-0 | 0.185 inch | 1 A | BLADE PIN-SKT | 20 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | RECTANGULAR | - | NATURAL | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10122297-210002LF | - | - | - | - | - | - | - | Active | 5.75 | Yes | - | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | LOCKING | - | 0.61 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 10114829-10111LF | - | STRAIGHT | ONE | 1 | 105 °C | -40 °C | ROHS COMPLIANT | Active | 5.75 | Yes | - | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1.25 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.126 inch | MALE | 94V-0 | 0.165 inch | 1 A | BLADE PIN-SKT | 20 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | - | - | - | RECTANGULAR | - | NATURAL | 0.09 inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | LOCKING | - | 0.364 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 10114829-10106LF | - | STRAIGHT | ONE | 1 | 105 °C | -40 °C | ROHS COMPLIANT | Active | 1.7 | Yes | - | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1.25 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.126 inch | MALE | 94V-0 | 0.165 inch | 1 A | BLADE PIN-SKT | 20 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | - | - | - | RECTANGULAR | - | NATURAL | 0.09 inch | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | LOCKING | - | 0.58 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 10114828-11108LF | 10114828 | STRAIGHT | ONE | 1 | 105 °C | -40 °C | ROHS COMPLIANT | Active | 4.9 | Yes | - | - | - | BOARD CONNECTOR | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1.25 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.145 inch | MALE | 94V-0 | 0.185 inch | 1 A | BLADE PIN-SKT | 20 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | RECTANGULAR | - | NATURAL | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 0.8 inch | SN ON NI | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10076801-404T08LF | 10076801 | STRAIGHT | ONE | 2 | - | - | - | Active | 5.7 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 8 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.112 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.118 inch | 78u inch | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | LOCKING | - | 0.58 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 10114828-10108LF | 10114828 | STRAIGHT | ONE | 1 | 105 °C | -40 °C | ROHS COMPLIANT | Active | 1.72 | Yes | - | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1.25 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.145 inch | MALE | 94V-0 | 0.185 inch | 1 A | BLADE PIN-SKT | 20 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | RECTANGULAR | - | NATURAL | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 1.4 inch | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10076801-101-14LF | 10076801 | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.7 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.112 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.098 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | BOARD | LOCKING | - | 0.709 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10114831-11113LF | 10114831 | RIGHT ANGLE | ONE | 1 | 105 °C | -40 °C | ROHS COMPLIANT | Active | 5.75 | Yes | - | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 1.25 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.138 inch | MALE | 94V-0 | 0.216 inch | 1 A | SQ PIN-SKT | 20 mΩ | 100000000 Ω | 0.049 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | - | - | - | RECTANGULAR | - | NATURAL | 0.079 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 14 Weeks, 3 Days | BOARD | LOCKING | - | 0.5 inch | SN | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10118084-401A10LF | 10118084 | RIGHT ANGLE | ONE | 2 | - | - | - | Active | 5.76 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 10 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.25 inch | MALE | - | 0.409 inch | - | RND PIN-SKT | - | - | 0.1 inch | - | SURFACE MOUNT | - | - | 3.9878 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | - | 79u inch |