- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Number of Rows Loaded
- Mounting Styles
- Termination Type
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | HOLE .099-.111 | - | 2.96 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10087120-044LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.338 inch | MALE | 94V-0 | 0.685 inch | 3 A | SQ PIN-SKT | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | GRAY | 0.114 inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | HOLE .099-.111 | - | 2.26 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10087119-030LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Obsolete | 5.84 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.338 inch | MALE | 94V-0 | 0.685 inch | 3 A | SQ PIN-SKT | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | GRAY | 0.114 inch | - | ||
![]() 10066848608L FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | - | - | - | - | NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 10073456-020LF | 10073456 | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.75 | Yes | e3 | Yes | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | TIN (80) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 10080054-055LF | 10080054 | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.64 | Yes | e4 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD (30) OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 10080054-013LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.47 | Yes | - | Yes | - | BOARD CONNECTOR | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LATCH & EJECT | HOLE .099-.111 | LOCKING | 1.06 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10087119-206LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Obsolete | 5.84 | Yes | e3 | Yes | - | BOARD CONNECTOR | LOW PROFILE; LATCHED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.338 inch | MALE | 94V-0 | 0.685 inch | 3 A | SQ PIN-SKT | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | GRAY | 0.114 inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 10027011-402H | 10027011 | RIGHT ANGLE | - | 1 | - | - | - | Active | 5.46 | No | e3 | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | ||
![]() 10033362-001 FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 10033362-001 | 10033362 | STRAIGHT | - | 2 | - | - | - | Active | 5.47 | No | e4 | No | - | BOARD CONNECTOR | FIRST MAKE LAST BREAK | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | GOLD (30) OVER NICKEL | - | - | - | - | - | ||
![]() 10066848101L FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7731710320LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77317-103-20LF | - | RIGHT ANGLE | ONE | 2 | 130 °C | -65 °C | ROHS COMPLIANT | Active | 5.67 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.26 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.1 inch | 30u inch | ||
![]() 7731711228LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.4 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77317-112-28LF | 77317 | RIGHT ANGLE | ONE | 2 | 130 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.26 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 30u inch | ||
![]() 7731781232LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7731740326LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | 1.3 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77317-403-26LF | 77317 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.61 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.259 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.1 inch | 79u inch | ||
![]() 7731711234LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.7 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77317-112-34LF | 77317 | RIGHT ANGLE | ONE | 2 | 130 °C | -65 °C | ROHS COMPLIANT | Active | 5.61 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.26 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 30u inch | ||
![]() 7731711250LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 2.5 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77317-112-50LF | 77317 | RIGHT ANGLE | ONE | 2 | 130 °C | -65 °C | ROHS COMPLIANT | Active | 5.61 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.26 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 30u inch | ||
![]() 7731710450LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | 2.5 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77317-104-50LF | 77317 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.62 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.259 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 30u inch |