- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Number of Rows Loaded
- Mounting Styles
- Termination Type
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | 1.7 inch | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD OVER NICKEL | PHOSPHOR BRONZE | FCI | Amphenol FCi | 54201-G0817LF | 54201 | STRAIGHT | ONE | 1 | - | - | LEAD FREE | Active | 5.42 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | STAGGERED | 0.095 inch | MALE | 94V-0 | 0.15 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 2100VAC V | 3.429 mm | - | PURE TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | BLACK | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (2) | - | FCI | Amphenol FCi | 55508-038TRLF | 55508 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.33 | - | e3 | - | EAR99 | BOARD CONNECTOR | TOP ENTRY | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | MATTE TIN | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 55510-014TRLF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.38 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 55510-150TRLF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 0.85 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | 1.414 inch | AU ON NI | PHOSPHOR BRONZE | FCI | Amphenol FCi | 55533-136TRLF | 55533 | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Active | 5.74 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 36 | 2.0066 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.0038 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | .1946 N | 0.079 inch | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | 0.3 inch | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD OVER NICKEL | PHOSPHOR BRONZE | FCI | Amphenol FCi | 54201-G3003LF | 54201 | STRAIGHT | ONE | 1 | - | - | LEAD FREE | Active | 5.42 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | STAGGERED | 0.095 inch | MALE | 94V-0 | 0.15 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 2100VAC V | 3.429 mm | - | PURE TIN (100) OVER NICKEL | RECTANGULAR | - | - | - | BLACK | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | TIN (160) OVER NICKEL | PHOSPHOR BRONZE | FCI | Amphenol FCi | 54101-T0502LF | 54101 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.69 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 55510-026TRLF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.22 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 55510-030TRLF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.33 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 55508-108TRLF | 55508 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.35 | Yes | - | - | EAR99 | BOARD CONNECTOR | TOP ENTRY | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (2) | - | FCI | Amphenol FCi | 55508-044TRLF | 55508 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.33 | - | e3 | - | EAR99 | BOARD CONNECTOR | TOP ENTRY | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | MATTE TIN | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | TIN (160) OVER NICKEL | PHOSPHOR BRONZE | FCI | Amphenol FCi | 54101-T3005LF | 54101 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 1.71 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 55510-308TRLF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 0.82 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | Amphenol FCi | 52601-S30-6LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.47 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) | - | FCI | Amphenol FCi | 55510-124TRLF | 55510 | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.63 | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | MATTE TIN | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | 0.2 inch | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 54201-T0802LF | 54201 | STRAIGHT | ONE | 1 | - | - | LEAD FREE | Active | 3.82 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | STAGGERED | 0.095 inch | MALE | 94V-0 | 0.15 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 2100VAC V | 3.429 mm | - | Tin (Sn) | RECTANGULAR | - | - | - | BLACK | 100u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (15) OVER NICKEL/NICKEL PALLADIUM GOLD OVER NICKEL | PHOSPHOR BRONZE | FCI | Amphenol FCi | 54101-S3003LF | 54101 | STRAIGHT | - | 1 | - | - | LEAD FREE | Obsolete | 5.69 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |