- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Number of Rows Loaded
- Mounting Styles
- Termination Type
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Watchdog Timers | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Max Power Dissipation | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Case Code (Metric) | Number Of PCB Rows | Case Code (Imperial) | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | ESR (Equivalent Series Resistance) | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Leakage Current | Max Supply Voltage | Ripple Current | Min Supply Voltage | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Dissipation Factor | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Terminal Length | Height | Length | Width | Plating Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 2.625 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021212-000A0T8LF | 20021212 | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.74 | - | Yes | - | - | - | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | SHROUDED | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 98 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.209 inch | MALE | 94V-0 | - | - | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | - | - | - | - | - | SOLDER | POLARIZED HOUSING | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | - | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | 0.09 inch | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | - | BOARD | - | - | LOCKING | - | 0.787 inch | GOLD FLASH OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 10075025-F01-18ULF | 10075025 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.45 | Non-Compliant | Yes | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | SHROUDED | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | 2 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.232 inch | - | - | SQ PIN-SKT | - | - | 0.079 inch | PLUG | - | - | - | - | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.7514 N | - | 0.079 inch | NATURAL | - | - | 0.079 inch | - | - | - | FLASH inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021211-00010T1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | - | - | - | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | SHROUDED | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.209 inch | MALE | 94V-0 | 0.213 inch | - | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | - | - | - | - | - | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | - | RECTANGULAR | 2.1962 N | .199882 N | 0.05 inch | BLACK | - | - | 0.091 inch | - | - | - | FLASH inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93221120TRLF FCI | In Stock | - | - | - | - | - | - | 16.187578 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 6.3 V | - | 20 % | - | - | SMD/SMT | - | - | 85 °C | -55 °C | - | - | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | 3.4 Ω | - | - | - | - | - | - | 600 nA | - | 150 mA | - | - | - | - | - | - | - | 6 % | - | - | - | - | - | - | - | - | 1.8 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() 7731780426LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | 1.3 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77317-804-26LF | 77317 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.61 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.259 inch | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | - | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | 0.12 inch | - | - | - | 15u inch | - | - | ||
![]() 57202G5124LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57202F5113LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7731511806LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 0.6 inch | GOLD (30)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77315-118-06LF | 77315 | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | 2.06 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | 2.54 mm | compliant | UL | COMMERCIAL | - | 1 | - | RECTANGULAR | 0.094 inch | MALE | 94V-0 | 0.098 inch | - | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | - | - | - | - | SOLDER | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | 8.896 N | - | BLACK | - | - | - | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | - | LATCH & EJECT | LOCKING | 0.921 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021612-00014T4LF | 20021612 | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 2.38 | - | Yes | - | - | - | e4 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.22 inch | MALE | 94V-0 | 0.326 inch | - | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | - | - | - | - | SOLDER | POLARIZED HOUSING | 700VAC V | 1.27 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.05 inch | BLACK | - | - | 0.09 inch | - | - | - | 10u inch | - | - | ||
![]() 7731740320LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | 1 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77317-403-20LF | 77317 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.61 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.259 inch | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | - | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | 0.1 inch | - | - | - | 79u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | Surface Mount | BOARD | 6 | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021511-00064T4LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.77 | Compliant | Yes | - | No | - | - | - | - | - | BOARD CONNECTOR | 85 °C | -40 °C | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 695 mW | 64 | 1.27 mm | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | 5.5 V | - | 1 V | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 2.438 V | 2.563 V | - | - | - | - | - | No | Lead Free | ||
![]() 98424G5248LF FCI | In Stock | - | - | - | - | BOARD | - | - | LOCKING | - | 1.969 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98424-G52-48LF | 98424 | STRAIGHT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.41 | - | Yes | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | ROHS COMPLANT,PLASTIC PKG | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 48 | 2 mm | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.244 inch | - | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | - | - | - | - | SURFACE MOUNT | POLARIZED HOUSING | 900VAC V | 5.588 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | CREAM | - | - | - | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | - | - | - | 0.35 inch | GOLD (10) | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021122-00014T4LF | 20021122 | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | - | e4 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.134 inch | MALE | 94V-0 | 0.307 inch | - | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | - | - | - | - | - | SURFACE MOUNT | - | 700VAC V | 2.8448 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | - | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | 10u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 1.55 inch | GOLD (10) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 20021111-00062T4LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | 5.77 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 62 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.098 inch | - | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | - | - | - | - | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | - | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | 0.091 inch | - | - | - | 10u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | 1.2 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021121-00048T8LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | Non-Compliant | Yes | - | - | - | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 48 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | - | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | - | - | - | - | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | - | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | 0.711 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10075024-G01-09ULF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.77 | - | Yes | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | 2 mm | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | - | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | - | - | - | - | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | BLACK | - | - | 0.079 inch | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | 0.2 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021112-00008T8LF | - | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.77 | - | Yes | - | - | - | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | 1.27 mm | compliant | - | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.196 inch | - | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | - | - | - | - | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | - | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | 0.106 inch | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | LOCKING | - | 1.968 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98423-F61-25ULF | 98423 | RIGHT ANGLE | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.23 | - | Yes | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | TUBE PKG,ROHS COMPLIANT | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | 2 mm | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.167 inch | - | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | - | - | - | - | SOLDER | - | 910VAC V | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.7514 N | - | 0.079 inch | BLACK | - | - | 0.098 inch | - | - | - | FLASH inch | - | - |