- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Type
- Number of Rows Loaded
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55101-S11-19 FCI | In Stock | - | - | - | BOARD | - | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 55101-S11-19 | 55101 | RIGHT ANGLE | - | 1 | - | - | Active | 5.38 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | ||
![]() 54102-T10-03 FCI | In Stock | - | - | - | BOARD | 0.3 inch | TIN (160) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54102-T10-03 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.35 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.15 inch | 150u inch | ||
![]() 54102-T10-01 FCI | In Stock | - | - | 6 Weeks | BOARD | 0.1 inch | TIN (160) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54102-T10-01 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.35 | Yes | e3 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | - | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | - | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | PURE TIN OVER NICKEL (50) | RECTANGULAR | 0.1 inch | BLACK | 0.15 inch | 150u inch | ||
![]() 54102-G30-32 FCI | In Stock | - | - | - | BOARD | 3.2 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54102-G30-32 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.35 | No | e0 | - | - | BOARD CONNECTOR | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 30u inch | ||
![]() 54101-S30-35 FCI | In Stock | - | - | - | BOARD | 3.5 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54101-S30-35 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.39 | No | e0 | - | - | BOARD CONNECTOR | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 35 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.12 inch | 15u inch | ||
![]() 54102-G10-00 FCI | In Stock | - | - | - | BOARD | - | AU ON NI | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54102-G10-00 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.75 | No | e0 | - | - | BOARD CONNECTOR | NO.OF POSITIONS PER REEL=45000 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.15 inch | 30u inch | ||
![]() 54102-T32-13 FCI | In Stock | - | - | - | BOARD | 1.3 inch | TIN (160) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54102-T32-13 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.35 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.15 inch | 150u inch | ||
![]() 54102-S30-29 FCI | In Stock | - | - | - | BOARD | 2.9 inch | GOLD (15) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54102-S30-29 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.35 | No | e0 | - | - | BOARD CONNECTOR | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 58 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 15u inch | ||
![]() 54102-T08-22 FCI | In Stock | - | - | - | BOARD | 2.2 inch | TIN (160) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54102-T08-22 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.35 | No | e0 | - | - | BOARD CONNECTOR | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 150u inch | ||
![]() 54101-T30-24 FCI | In Stock | - | - | - | BOARD | 2.4 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T30-24 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.39 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.12 inch | 150u inch | ||
![]() 55102-T35-10 FCI | In Stock | - | - | - | BOARD | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 55102-T35-10 | 55102 | RIGHT ANGLE | - | 2 | - | - | Active | 5.78 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | ||
![]() 54101-S08-34 FCI | In Stock | - | - | - | BOARD | 3.4 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-S08-34 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.59 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.12 inch | 15u inch | ||
![]() 54101-T10-25 FCI | In Stock | - | - | - | BOARD | 2.5 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T10-25 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.39 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.15 inch | 150u inch | ||
![]() 55102-G17-06 FCI | In Stock | - | - | - | BOARD | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 55102-G17-06 | 55102 | RIGHT ANGLE | - | 2 | - | - | Active | 5.78 | No | e0 | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN LEAD (120) OVER NICKEL | - | - | - | - | - | ||
![]() 54102-G08-00 FCI | In Stock | - | - | - | BOARD | - | AU ON NI | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54102-G08-00 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 1.87 | No | e0 | - | EAR99 | BOARD CONNECTOR | NO.OF POSITIONS PER REEL=45000 | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 30u inch | ||
![]() 55101-G11-33 FCI | In Stock | - | - | - | BOARD | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 55101-G11-33 | 55101 | RIGHT ANGLE | - | 1 | - | - | Active | 5.38 | No | e3 | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 33 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | ||
![]() 55102-T35-31 FCI | In Stock | - | - | - | BOARD | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 55102-T35-31 | 55102 | RIGHT ANGLE | - | 2 | - | - | Active | 5.78 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 62 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | ||
![]() 55102-G17-33 FCI | In Stock | - | - | - | BOARD | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 55102-G17-33 | 55102 | RIGHT ANGLE | - | 2 | - | - | Active | 5.78 | No | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 66 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN LEAD (120) OVER NICKEL | - | - | - | - | - | ||
![]() 54201-S30-10 FCI | In Stock | - | - | - | BOARD | - | GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 54201-S30-10 | 54201 | STRAIGHT | - | 1 | - | - | Active | 5.47 | No | e3 | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | PURE TIN (100) OVER NICKEL (50) | - | - | - | - | - | ||
![]() 55101-T11-24 FCI | In Stock | - | - | - | BOARD | - | TIN (160) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 55101-T11-24 | 55101 | RIGHT ANGLE | - | 1 | - | - | Active | 5.38 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN (160) OVER NICKEL | - | - | - | - | - |