- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Type
- Number of Rows Loaded
- Total Number of Contacts
- Termination Type
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Max Power Dissipation | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Dielectric | Failure Rate | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Viewing Angle | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Test Current | Forward Voltage | Wavelength | Features | Terminal Length | Test Temperature | Diameter | Length | Width | Plating Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | - | BOARD | LATCH & EJECT | LOCKING | 2.171 inch | GOLD FLASH OVER NICKEL (40) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021611-00064T1LF | 20021611 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 2.3 | - | Yes | - | - | - | e4 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 64 | - | 1.27 mm | - | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.22 inch | MALE | 94V-0 | 0.425 inch | - | - | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | - | POLARIZED HOUSING | 700VAC V | 1.27 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.05 inch | BLACK | - | - | - | - | 0.09 inch | - | - | - | - | FLASH inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | BOARD | LOCKING | - | 0.37 inch | GOLD FLASH | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 98424-F52-08ALF | 98424 | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 0.72 | - | Yes | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | SHROUDED | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | 2 mm | - | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.244 inch | - | - | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | - | - | - | 650VAC V | 5.588 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | CREAM | - | - | - | - | - | - | - | - | - | FLASH inch | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | - | BOARD | LOCKING | - | 1.948 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021521-00068D1LF | 20021521 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.73 | - | Yes | - | - | - | e4 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | SHROUDED | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27 mm | - | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | MALE | 94V-0 | 0.213 inch | - | - | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | GUIDE SLOT(S) | 700VAC V | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | FLASH inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | BOARD | LOCKING | - | 0.315 inch | GOLD (30) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 57202-G52-04ALF | 57202 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 1.5 | - | Yes | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | 2 mm | - | compliant | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.098 inch | - | - | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | 650VAC V | 4.0894 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 6.672 N | - | 0.079 inch | BLACK | - | - | - | - | - | - | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | BOARD | LOCKING | - | 1.95 inch | GOLD (10) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 20021111-00078T4LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | 5.77 | - | Yes | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 78 | - | 1.27 mm | - | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.098 inch | - | - | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | - | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | - | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | 0.091 inch | - | - | - | - | 10u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | Lead, Tin | Through Hole | BOARD | LOCKING | - | 1 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021112-00040T1LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.76 | Non-Compliant | Yes | - | - | 1 % | e3 | - | - | - | EAR99 | 50 ppm/°C | BOARD CONNECTOR | 140 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | 1.27 mm | - | compliant | MIL-PRF-55182 | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.196 inch | - | - | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | - | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | - | RECTANGULAR | 2.1406 N | .199882 N | 0.05 inch | BLACK | - | - | - | - | 0.106 inch | - | 1.78 mm | 4.75 mm | - | FLASH inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | - | 10 % | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | BOARD | LOCKING | - | 1.732 inch | GOLD FLASH | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98424-F52-42ALF | 98424 | STRAIGHT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.71 | Non-Compliant | Yes | - | Bulk | 1 % | e3 | - | 2 | Axial | - | 50 ppm/°C | BOARD CONNECTOR | 130 Ω | 175 °C | -65 °C | Metal Film | - | - | SHROUDED | - | - | Headers and Edge Type Connectors | 125 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 mW | 42 | - | 2 mm | - | compliant | MIL-PRF-55182 | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.244 inch | - | 0.001 % | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | - | - | POLARIZED HOUSING | 900VAC V | 5.588 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | CREAM | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | 6.35 mm | 2.39 mm | FLASH inch | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mA | - | - | - | - | - | - | 105 ° | - | - | - | - | - | 175 mA | 3.25 V | 480 nm | - | - | 25 °C | - | - | - | - | - | - | ||
![]() 7731310122LF FCI | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | 1.1 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77313-101-22LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 1.89 | Non-Compliant | Yes | - | Tape & Reel (TR) | 1 % | e3 | - | 2 | - | EAR99 | 50 ppm/°C | BOARD CONNECTOR | 698 Ω | - | - | Metal Film | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | 125 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 125 mW | 22 | - | 2.54 mm | - | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | - | 0.001 % | 3 A | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | Military, Moisture Resistant | 0.095 inch | - | - | 6.35 mm | 2.39 mm | 30u inch | - | Contains Lead | ||
![]() 54202S0820LF FCI | In Stock | - | - | - | - | Gold | Cable | BOARD | LOCKING | - | 2 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54202-S0820LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 5.24 | Compliant | Yes | - | Bulk | - | e3 | - | - | Crimp | - | - | BOARD CONNECTOR | - | 200 °C | -65 °C | - | - | Male | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | Straight | 2.54 mm | - | compliant | - | UL, CSA | COMMERCIAL | 2 | 11 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.15 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | Electroless Nickel | - | - | 5.461 mm | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | 31.34 mm | - | 15u inch | No | - | ||
![]() 75869207LF FCI | In Stock | - | - | 6 Weeks | - | - | - | BOARD | GUIDE SLOT | LOCKING | 2.284 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75869-207LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.31 | - | Yes | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | 2.54 mm | - | compliant | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.362 inch | MALE | 94V-0 | 0.377 inch | - | - | 3 A | SQ PIN-SKT | - | 10000000000 Ω | 0.1 inch | - | SOLDER | - | - | POLARIZED HOUSING | - | 2.54 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.1 inch | BLUE | - | - | - | - | 0.12 inch | - | - | - | - | 79u inch | - | - | ||
![]() 76385409LF FCI | In Stock | - | - | 7 Weeks | - | - | - | BOARD | LOCKING | - | 0.861 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76385-409LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 2.15 | - | Yes | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | SHROUDED | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | - | 2.54 mm | - | compliant | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.28 inch | MALE | 94V-0 | 0.368 inch | - | - | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | POLARIZED HOUSING | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | 0.134 inch | - | - | - | - | 79u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | - | - | - | BOARD | LOCKING | - | 1.811 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10112690-G03-23ULF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.77 | - | Yes | - | - | - | e3 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 46 | - | 2 mm | - | compliant | - | CSA; UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.305 inch | - | - | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | - | SURFACE MOUNT | - | - | - | - | 3.4 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | - | - | - | - | - | - | 30u inch | - | - | ||
![]() 54101-T08-00 FCI | In Stock | - | - | - | - | - | - | BOARD | - | - | - | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T08-00 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | Active | 2.01 | - | No | - | - | - | e0 | No | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | NO.OF POSITIONS PER REEL=36000 | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | 2.54 mm | - | compliant | - | UL, CSA | COMMERCIAL | 1 | - | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | 1500VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | BLACK | - | - | - | - | 0.12 inch | - | - | - | - | 150u inch | - | - | ||
![]() 68015-128HLF FCI | In Stock | - | - | - | - | - | - | BOARD | - | - | 2.8 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 68015-128HLF | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | LEAD FREE | Active | 5.47 | - | Yes | - | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | ROHS COMPLIANT | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 28 | - | 2.54 mm | - | compliant | - | UL, CSA | COMMERCIAL | 1 | - | RECTANGULAR | 0.1 inch | MALE | 94V-0 | 0.168 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | 1500VAC V | - | - | Tin (Sn) | - | RECTANGULAR | - | - | - | BLACK | - | - | - | - | 0.09 inch | - | - | - | - | 30u inch | - | - | ||
![]() 68585-006LF FCI | In Stock | - | - | - | - | - | - | BOARD | - | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | - | FCI | - | Amphenol FCi | 68585-006LF | 68585 | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.66 | - | - | - | - | - | e4 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66207-026LF FCI | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | AMPHENOL ICC | - | Amphenol ICC | 66207-026LF | 66207 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.43 | - | - | - | - | - | e4 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | LATCHED | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD (30) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |