- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Number of Rows Loaded
- Mounting Styles
- Termination Type
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69155-020LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.28 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYESTER | Amphenol FCi | 69155-020LF | 69155 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 1.87 | Yes | e4 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.352 inch | MALE | 94V-0 | 0.505 inch | 1 A | RND PIN-SKT | 10 mΩ | 50000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 2.54 mm | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLUE | 0.105 inch | 30u inch | ||
![]() 69190-220 FCI | In Stock | - | - | 9 Weeks | BOARD | LOCKING | 2 inch | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 69190-220 | 69190 | STRAIGHT | ONE | 1 | - | - | - | Active | 5.35 | Yes | e4 | No | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | RECTANGULAR | - | BLACK | 0.12 inch | 15u inch | ||
![]() 65753010L FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68491-120H FCI | In Stock | - | - | 9 Weeks | BOARD | - | 1 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68491-120H | 68491 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Obsolete | 5.67 | No | e3 | - | EAR99 | BOARD CONNECTOR | BERGSTRIP | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | TIN | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 30u inch | ||
![]() 68423-220 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68423-220 | 68423 | RIGHT ANGLE | - | 1 | - | - | - | Active | 5.17 | No | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | - | - | - | - | - | ||
![]() 68000-200H FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69192-534 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 69192-534 | 69192 | STRAIGHT | - | 2 | - | - | - | Active | 5.78 | No | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | - | - | - | - | - | ||
![]() 69192-102H FCI | In Stock | - | - | - | BOARD | - | 0.1 inch | AU ON NI | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol ICC | 69192-102H | 69192 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | 5.72 | - | - | - | - | BOARD CONNECTOR | BREAKAWAY TYPE | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 2 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER KINKED LEADS | 1500VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 30u inch | ||
![]() 68457207HL FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68692-510H FCI | In Stock | - | - | - | BOARD | - | 0.5 inch | NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68692-510H | 68692 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | 5.82 | No | e0 | No | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | 0.1 inch | BLACK | 0.1 inch | FLASH inch | ||
![]() 68691-100H FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68016-136H FCI | In Stock | - | - | - | BOARD | - | 3.6 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol ICC | 68016-136H | 68016 | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | - | Active | 5.39 | Yes | e0 | - | - | BOARD CONNECTOR | BREAKAWAY TYPE | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 36 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | - | 0.16 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | BLACK | 0.12 inch | 30u inch | ||
![]() 68715-434H FCI | In Stock | - | - | - | BOARD | - | 1.7 inch | TIN LEAD (150) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68715-434H | 68715 | RIGHT ANGLE | ONE | 2 | 130 °C | -65 °C | - | Active | 5.17 | No | e0 | No | - | BOARD CONNECTOR | BREAKAWAY TYPE | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 34 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.273 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | 0.1 inch | BLACK | 0.138 inch | 150u inch | ||
![]() 67996-226H FCI | In Stock | - | - | - | BOARD | - | 1.3 inch | GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 67996-226H | - | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | 5.46 | No | e0 | No | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.095 inch | 15u inch | ||
![]() 68458-411H FCI | In Stock | - | - | - | BOARD | - | 1.1 inch | TIN LEAD (150) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68458-411H | 68458 | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | - | Active | 5.43 | No | e0 | No | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 11 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | - | 0.16 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | BLACK | 0.11 inch | 150u inch | ||
![]() 67998-400H FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68022-408H FCI | In Stock | - | - | - | BOARD | - | 0.4 inch | TIN LEAD (150) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68022-408H | 68022 | RIGHT ANGLE | ONE | 2 | 130 °C | -65 °C | - | Active | 5.35 | No | e0 | No | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 8 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | - | 0.273 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | 0.1 inch | BLACK | 0.11 inch | 150u inch | ||
![]() 68002-100H FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68779-112H FCI | In Stock | - | - | - | BOARD | - | 0.6 inch | GOLD (30) OVER NICKEL/GOLD FLASH (30) OVER PALLADIUM NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 68779-112H | - | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | 5.77 | - | - | - | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING, HIGH TEMP | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | GOLD (30) OVER NICKEL/GOLD FLASH (30) OVER PALLADIUM NICKEL | RECTANGULAR | 0.1 inch | BLACK | 0.318 inch | 30u inch | ||
![]() 69173-602H FCI | In Stock | - | - | - | BOARD | - | 0.2 inch | NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol ICC | 69173-602H | 69173 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | Active | 5.81 | No | e0 | - | - | BOARD CONNECTOR | BREAKAWAY TYPE | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 2 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | BLACK | 0.135 inch | FLASH inch |