- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Mounting Styles
- Number of Rows Loaded
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68764-422H FCI | In Stock | - | - | - | BOARD | - | 2.2 inch | TIN LEAD (150) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol ICC | 68764-422H | 68764 | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | Active | 5.43 | No | e0 | - | - | BOARD CONNECTOR | BREAKAWAY TYPE | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 22 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | - | 0.16 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | BLACK | 0.12 inch | 150u inch | ||
![]() 68798-407H FCI | In Stock | - | - | - | BOARD | - | 0.7 inch | TIN LEAD (150) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68798-407H | 68798 | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | Active | 5.17 | No | e0 | No | - | BOARD CONNECTOR | BREAKAWAY TYPE | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 7 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | - | 0.26 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | BLACK | 0.23 inch | 150u inch | ||
![]() 69190-506 FCI | In Stock | - | - | 9 Weeks | BOARD | LOCKING | 0.6 inch | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 69190-506 | 69190 | STRAIGHT | ONE | 1 | - | - | Active | 1.36 | No | e4 | No | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | - | SQ PIN-SKT | - | 0.1 inch | - | SOLDER | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | RECTANGULAR | - | BLACK | 0.12 inch | 15u inch | ||
![]() 68771-236 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68771-236 | 68771 | STRAIGHT | - | 1 | - | - | Active | 5.42 | No | e4 | No | EAR99 | BOARD CONNECTOR | BERGSTRIP | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | - | - | - | - | - | ||
![]() 69190-404 FCI | In Stock | - | - | 4 Weeks | BOARD | LOCKING | 0.4 inch | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 69190-404 | 69190 | STRAIGHT | ONE | 1 | - | - | Active | 1.97 | No | e3 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | - | SQ PIN-SKT | - | 0.1 inch | - | SOLDER | - | - | - | TIN (100) OVER NICKEL (50) | RECTANGULAR | - | BLACK | 0.12 inch | 100u inch | ||
![]() 68692-210H FCI | In Stock | - | - | 9 Weeks | BOARD | - | 0.5 inch | GOLD (15) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68692-210H | - | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.47 | No | e4 | - | EAR99 | BOARD CONNECTOR | BERGSTRIP | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | GOLD (15) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL | RECTANGULAR | 0.1 inch | BLACK | 0.1 inch | 15u inch | ||
![]() 68626-405H FCI | In Stock | - | - | - | BOARD | - | 0.5 inch | TIN LEAD (150) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68626-405H | 68626 | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | Obsolete | 5.85 | No | e0 | No | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 5 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | - | 0.16 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | BLACK | 0.295 inch | 150u inch | ||
![]() 68617-612P FCI | In Stock | - | - | - | BOARD | LOCKING | 1.417 inch | GOLD (30) OVER NICKEL/GOLD FLASH OVER PALLADIUM NICKEL | - | AMPHENOL ICC | POLYPHENYLENE SULPHIDE | Amphenol ICC | 68617-612P | 68617 | STRAIGHT | ONE | 1 | - | - | Active | 5.44 | - | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.31 inch | - | SQ PIN-SKT | - | 0.1 inch | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | TIN (160) | RECTANGULAR | - | BLACK | - | - | ||
![]() 69192-514H FCI | In Stock | - | - | - | BOARD | LOCKING | 1.4 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 69192-514H | 69192 | STRAIGHT | ONE | 2 | - | - | Obsolete | 5.72 | Yes | - | - | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 14 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.1 inch | - | SQ PIN-SKT | - | 0.1 inch | RECEPTACLE | SOLDER KINKED LEADS | - | - | 2.54 mm | - | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 15u inch | ||
![]() 68626-412H FCI | In Stock | - | - | - | BOARD | - | 1.2 inch | TIN LEAD (150) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68626-412H | 68626 | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | Obsolete | 5.85 | No | e0 | No | - | BOARD CONNECTOR | BREAKAWAY TYPE | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 12 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | - | 0.16 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | BLACK | 0.295 inch | 150u inch | ||
![]() 68705-401 FCI | In Stock | - | - | - | BOARD | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68705-401 | 68705 | STRAIGHT | - | 1 | - | - | Active | 5.42 | No | e3 | No | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | ||
![]() 68021-126H FCI | In Stock | - | - | - | BOARD | - | 1.3 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68021-126H | 68021 | RIGHT ANGLE | ONE | 2 | 130 °C | -65 °C | Active | 5.17 | No | e0 | No | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 26 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.273 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 30u inch | ||
![]() 68491-620H FCI | In Stock | - | - | - | BOARD | - | 1 inch | NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68491-620H | 68491 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.82 | No | e0 | No | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | FLASH inch | ||
![]() 66902-010 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68458-115 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68458-115 | 68458 | RIGHT ANGLE | - | 1 | - | - | Active | 2 | No | e4 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | ||
![]() 68002-636 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68002-636 | 68002 | STRAIGHT | - | 1 | - | - | Active | 5.72 | Yes | e4 | - | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | ||
![]() 68024-616 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68024-616 | 68024 | STRAIGHT | - | 1 | - | - | Active | 5.81 | No | e4 | - | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | ||
![]() 67998-604 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 67998-604 | 67998 | STRAIGHT | - | 2 | - | - | Active | 5.81 | No | e4 | No | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | ||
![]() 69155-110 FCI | In Stock | - | - | 6 Weeks | BOARD | - | 0.78 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYESTER | Amphenol FCi | 69155-110 | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | Active | 5.45 | No | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.335 inch | MALE | 94V-0 | 0.503 inch | 3 A | SQ PIN-SKT | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | CENTER | 500VAC V | 2.54 mm | - | RECTANGULAR | 0.1 inch | BLUE | 0.105 inch | FLASH inch | ||
![]() 69191-512 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 69191-512 | 69191 | RIGHT ANGLE | - | 1 | - | - | Active | 5.38 | No | e4 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | - | - | - | - | - |