- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Mounting Styles
- Number of Rows Loaded
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54101-T30-26 FCI | In Stock | - | - | - | BOARD | 2.6 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T30-26 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.39 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.12 inch | 150u inch | ||
![]() 54102-S30-18 FCI | In Stock | - | - | - | BOARD | 1.8 inch | GOLD (15) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54102-S30-18 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.58 | No | e0 | - | - | BOARD CONNECTOR | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 15u inch | ||
![]() 54101-T30-06 FCI | In Stock | - | - | 4 Weeks | BOARD | 0.6 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T30-06 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.39 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.12 inch | 150u inch | ||
![]() 54101-G30-02 FCI | In Stock | - | - | - | BOARD | 0.2 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54101-G30-02 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 1.39 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.12 inch | 30u inch | ||
![]() 55102-G17-04 FCI | In Stock | - | - | - | BOARD | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 55102-G17-04 | 55102 | RIGHT ANGLE | - | 2 | - | - | Active | 5.78 | No | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN LEAD (120) OVER NICKEL | - | - | - | - | - | ||
![]() 55102-G17-12 FCI | In Stock | - | - | - | BOARD | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 55102-G17-12 | 55102 | RIGHT ANGLE | - | 2 | - | - | Active | 5.38 | No | e0 | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN LEAD (120) OVER NICKEL | - | - | - | - | - | ||
![]() 54101-T08-08 FCI | In Stock | - | - | - | BOARD | 0.8 inch | TIN (160) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T08-08 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.36 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.12 inch | 150u inch | ||
![]() 54101-T32-22 FCI | In Stock | - | - | - | BOARD | 2.2 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T32-22 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.39 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.15 inch | 150u inch | ||
![]() 54101-G05-06 FCI | In Stock | - | - | - | BOARD | 0.6 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-G05-06 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.35 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.095 inch | 30u inch | ||
![]() 54101-T10-15 FCI | In Stock | - | - | - | BOARD | 1.5 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T10-15 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.39 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.15 inch | 150u inch | ||
![]() 54102-T10-12 FCI | In Stock | - | - | - | BOARD | 1.2 inch | TIN (160) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54102-T10-12 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.35 | No | e0 | - | - | BOARD CONNECTOR | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.15 inch | 150u inch | ||
![]() 54102-S08-35 FCI | In Stock | - | - | - | BOARD | 3.5 inch | GOLD (15) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54102-S08-35 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.35 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 15u inch | ||
![]() 54102-G05-18 FCI | In Stock | - | - | - | BOARD | 1.8 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54102-G05-18 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.58 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.095 inch | 30u inch | ||
![]() 54101-S08-21 FCI | In Stock | - | - | - | BOARD | 2.1 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54101-S08-21 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.39 | No | e0 | - | - | BOARD CONNECTOR | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.12 inch | 15u inch | ||
![]() 54101-S30-09 FCI | In Stock | - | - | - | BOARD | 0.9 inch | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-S30-09 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.59 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.12 inch | 15u inch | ||
![]() 54101-S08-04 FCI | In Stock | - | - | 10 Weeks | BOARD | 0.4 inch | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54101-S08-04 | - | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.66 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.12 inch | 15u inch | ||
![]() 54102-G30-22 FCI | In Stock | - | - | - | BOARD | 2.2 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54102-G30-22 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.35 | No | e0 | - | - | BOARD CONNECTOR | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 30u inch | ||
![]() 54101-T10-30 FCI | In Stock | - | - | - | BOARD | 3 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54101-T10-30 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.39 | No | e0 | - | - | BOARD CONNECTOR | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.15 inch | 150u inch | ||
![]() 55102-G17-09 FCI | In Stock | - | - | - | BOARD | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 55102-G17-09 | 55102 | RIGHT ANGLE | - | 2 | - | - | Active | 5.78 | No | e0 | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | TIN LEAD (120) OVER NICKEL | - | - | - | - | - | ||
![]() 54101-T32-23 FCI | In Stock | - | - | - | BOARD | 2.3 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T32-23 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.39 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 23 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.15 inch | 150u inch |