- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Mounting Styles
- Number of Rows Loaded
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54102-T30-20 FCI | In Stock | - | - | - | BOARD | - | - | - | 2 inch | TIN (160) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54102-T30-20 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | 5.35 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.12 inch | 150u inch | ||
![]() 54102-S08-21 FCI | In Stock | - | - | - | BOARD | - | - | - | 2.1 inch | GOLD (15) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54102-S08-21 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | 5.35 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.12 inch | 15u inch | ||
![]() 54202-T30-11 FCI | In Stock | - | - | - | BOARD | - | - | - | - | PURE TIN (100) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 54202-T30-11 | - | STRAIGHT | - | 2 | - | - | - | Active | 5.39 | No | - | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Pure Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() 55102-G17-07 FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 55102-G17-07 | 55102 | RIGHT ANGLE | - | 2 | - | - | - | Active | 5.78 | No | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN LEAD (120) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 55102-T35-30 FCI | In Stock | - | - | - | BOARD | - | - | - | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 55102-T35-30 | 55102 | RIGHT ANGLE | - | 2 | - | - | - | Active | 5.78 | No | e3 | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 55510-520LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 0.784 inch | MATTE TIN (100) | NOT SPECIFIED | FCI | - | Amphenol FCi | 55510-520LF | 55510 | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | 5.21 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.0038 mm | 50 Cycles | MATTE TIN (100) | RECTANGULAR | 1.946 N | .1946 N | 0.079 inch | - | - | 100u inch | ||
![]() 55508-106LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 0.233 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 55508-106LF | 55508 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 1.08 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.091 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.5118 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | - | 0.079 inch | - | - | 30u inch | ||
![]() 53611-S34-4 FCI | In Stock | - | - | - | BOARD | LATCH & EJECT | - | LOCKING | 2.46 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 53611-S34-4 | 53611 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.45 | No | e0 | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.36 inch | MALE | 94V-0 | 0.64 inch | 3 A | SQ PIN-SKT | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 2.224 N | - | 0.1 inch | BLACK | 0.12 inch | 15u inch | ||
![]() 52601-S14-8 FCI | In Stock | - | - | 11 Weeks | BOARD | - | - | - | 0.99 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 52601-S14-8 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.46 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.345 inch | MALE | 94V-0 | 0.365 inch | 3 A | SQ PIN-SKT | 10 mΩ | 10000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 5.969 mm | 100 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 2.224 N | .2502 N | 0.1 inch | BLACK | - | 15u inch | ||
![]() 53611-G14-8 FCI | In Stock | - | - | 6 Weeks | BOARD | LATCH & EJECT | - | LOCKING | 1.46 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 53611-G14-8 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.45 | No | e0 | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.36 inch | MALE | 94V-0 | 0.64 inch | 3 A | SQ PIN-SKT | 10 mΩ | 10000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1500VAC V | 5.969 mm | 100 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 2.224 N | .2502 N | 0.1 inch | BLACK | - | 30u inch | ||
![]() 55510-330LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | - | 1.178 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 55510-330LF | 55510 | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | 5.3 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.0038 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | .1946 N | 0.079 inch | - | - | 15u inch | ||
![]() 55510-148LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | - | 1.887 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 55510-148LF | 55510 | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | 5.44 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.0038 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | .1946 N | 0.079 inch | - | - | 30u inch | ||
![]() 55508-008LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | - | 0.312 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 55508-008LF | 55508 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.35 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.091 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.5118 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | - | 0.079 inch | - | - | - | ||
![]() 55508-134LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | - | 1.335 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 55508-134LF | 55508 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.33 | Yes | e3 | Yes | - | BOARD CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.091 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.5118 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | - | 0.079 inch | - | - | 30u inch | ||
![]() 53611-G26-4 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LATCH & EJECT | - | LOCKING | 2.06 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 53611-G26-4 | 53611 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Obsolete | 5.64 | No | e0 | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.36 inch | MALE | 94V-0 | 0.64 inch | 3 A | SQ PIN-SKT | 10 mΩ | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | 100 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 2.224 N | .2502 N | 0.1 inch | BLACK | 0.12 inch | 30u inch | ||
![]() 55533-130LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | PEG | - | 1.178 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 55533-130LF | 55533 | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | 5.34 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.0038 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | .1946 N | 0.079 inch | - | - | 30u inch | ||
![]() 53610-S16-6 FCI | In Stock | - | - | 5 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 53610-S16-6 | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | e3 | - | - | BOARD CONNECTOR | LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() 55510-128LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | - | 1.099 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 55510-128LF | 55510 | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | 5.44 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.0038 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | .1946 N | 0.079 inch | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-102-06LF | - | STRAIGHT | - | 2 | - | - | - | Active | 2.16 | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-827-13LF | 77311 | - | - | - | - | - | - | Active | 5.6 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |