- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Number of Rows Loaded
- Mounting Styles
- Termination Type
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | - | 3.6 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 75160-148-36LF | 75160 | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | 5.57 | Yes | e4 | - | - | BOARD CONNECTOR | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.11 inch | MALE | 94V-0 | 0.1 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1400VAC V | - | 250 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.082 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | 3.5 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77317-412-70LF | 77317 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.61 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.259 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 2.54 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 79u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | 2.9 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77317-803-58LF | 77317 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.61 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 58 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.259 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 2.54 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.1 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-424-06LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.75 | - | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 75844-302-16LF | 75844 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.57 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | BOARD | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-427-64LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 78938-403HLF FCI | In Stock | - | - | 4 Weeks | BOARD | - | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 78938-403HLF | - | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Active | 1.32 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-422-04LF | 77311 | - | - | - | - | - | - | Active | 5.6 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.5 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77317-804-30LF | 77317 | RIGHT ANGLE | ONE | 2 | 130 °C | -65 °C | ROHS COMPLIANT | Active | 4.67 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.26 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-101-15LF | 77311 | - | - | - | - | - | - | Active | 5.6 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 79257-216HLF FCI | In Stock | - | - | 9 Weeks | BOARD | - | - | GOLD (15) OVER NICKEL/NICKEL PALLADIUM GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 79257-216HLF | 79257 | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.35 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (15) OVER NICKEL/NICKEL PALLADIUM GOLD (15) OVER NICKEL | - | - | - | - | - | ||
![]() 79821-116HLF FCI | In Stock | - | - | 9 Weeks | BOARD | - | 1.6 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 79821-116HLF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.47 | Yes | e4/e3 | Yes | - | BOARD CONNECTOR | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.19 inch | MALE | 94V-0 | 0.43 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | - | SOLDER | - | 2.54 mm | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30)/TIN OVER NICKEL (50) | RECTANGULAR | 0.1 inch | BLACK | 0.2 inch | 30u inch | ||
![]() 77314-101SLF FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 77314-101SLF | 77314 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.62 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | ||
![]() 78548-106HLF FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 78548-106HLF | 78548 | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.73 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL/NICKEL PALLADIUM GOLD (30) OVER NICKEL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-827-58LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 58 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 79257-372HLF FCI | In Stock | - | - | - | BOARD | - | - | GOLD (50) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 79257-372HLF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Obsolete | 5.5 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | BOARD | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-427-50LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | 3.6 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 75160-111-36LF | 75160 | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | 5.57 | Yes | e4 | - | - | BOARD CONNECTOR | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.11 inch | MALE | 94V-0 | 0.1 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1400VAC V | - | 250 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.082 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |