- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Mounting Styles
- Number of Rows Loaded
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | PCB Mounting Orientation | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Military Standard | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Preloaded | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | - | - | - | 0.25 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021122-00010T4LF | 20021122 | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 2.29 | - | Yes | e4 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | MALE | 94V-0 | 0.307 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | - | SURFACE MOUNT | - | - | 700VAC V | 2.8448 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | - | 1.375 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021212-00050T8LF | 20021212 | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.74 | - | Yes | e3 | - | - | - | BOARD CONNECTOR | - | - | SHROUDED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.209 inch | MALE | 94V-0 | - | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | - | SOLDER | - | POLARIZED HOUSING | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 0.09 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | BOARD | Aluminium | LOCKING | - | - | 1.65 inch | NICKEL PALLADIUM GOLD (30) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 20021111-00066T8LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | 5.77 | Compliant | Yes | e3 | Yes | Solder | EAR99 | BOARD CONNECTOR | 4 | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 66 | - | 1.27 mm | compliant | MIL-DTL-26482 | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | Male | 94V-0 | 0.098 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | Anodized | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | 0.091 inch | 30u inch | ||
![]() 84817102028 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 98414F0642LF FCI | In Stock | - | - | - | Gold | BOARD | - | LOCKING | - | Vertical | 1.654 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98414-F06-42LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.61 | Non-Compliant | Yes | e3 | - | - | - | Receptacle, Socket | 100 | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | Vertical | 2 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.232 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | - | SOLDER | Nickel | POLARIZED HOUSING | 650VAC V | 2 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | CREAM | Yes | 0.098 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | - | BOARD | - | - | - | - | 0.236 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10112684-G03-03LF | 10112684 | RIGHT ANGLE | ONE | 1 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.39 | - | Yes | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | - | 2 mm | compliant | - | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.079 inch | MALE | 94V-0 | 0.171 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SURFACE MOUNT | - | - | 900VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | 1.5 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021121-00060T8LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | - | Yes | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | - | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | - | 0.35 inch | GOLD (10) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 20021111-00014T4LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | 1.69 | - | Yes | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | - | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.098 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | 0.091 inch | 10u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | - | - | - | 0.4 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021122-00016T8LF | 20021122 | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | e4 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | MALE | 94V-0 | 0.307 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | - | SURFACE MOUNT | - | - | 700VAC V | 2.8448 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | 0.8 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021121-00032D8LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | Non-Compliant | Yes | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | - | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | LATCH & EJECT | LOCKING | - | 1.571 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021612-00040T1LF | 20021612 | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.76 | - | Yes | e4 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.22 inch | MALE | 94V-0 | 0.326 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 700VAC V | 1.27 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | 0.09 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | - | 0.425 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021221-00012C4LF | 20021221 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 1.67 | - | Yes | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | - | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.209 inch | MALE | 94V-0 | 0.22 inch | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | 3.8862 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1962 N | .1946 N | 0.05 inch | BLACK | - | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89006168LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54202T0802LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | TIN (100) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 54202-T08-02LF | 54202 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.25 | Non-Compliant | Yes | e3 | Yes | - | - | BOARD CONNECTOR | - | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | - | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | - | BOARD | - | LOCKING | - | - | 0.709 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10112690-T03-09ULF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.77 | - | Yes | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | - | 2 mm | compliant | - | CSA; UL | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.305 inch | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | - | SURFACE MOUNT | - | - | - | 3.4 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | 236u inch | ||
![]() 57102F0615LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | 1.181 inch | GOLD FLASH | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57102-F06-15LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.22 | - | Yes | e3 | - | - | - | BOARD CONNECTOR | - | - | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | - | 2 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | - | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | 0.098 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | 0.787 inch | GOLD FLASH | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 57102-F08-10ULF | 57102 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 0.83 | - | Yes | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | 2 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | - | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | BLACK | - | 0.118 inch | FLASH inch |