- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Type
- Number of Rows Loaded
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | PEG | 1.178 inch | AU ON NI | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 55533-130TRLF | 55533 | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Active | 5.74 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 30 | 2.0066 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.0038 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | .1946 N | 0.079 inch | - | - | 30u inch | ||
![]() 54102-T06-33 FCI | In Stock | - | - | - | BOARD | - | - | 3.3 inch | TIN (160) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54102-T06-33 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | 5.35 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 66 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.11 inch | 150u inch | ||
![]() 54101-T08-15 FCI | In Stock | - | - | - | BOARD | - | - | 1.5 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54101-T08-15 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | Active | 5.39 | No | e0 | - | - | BOARD CONNECTOR | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.12 inch | 150u inch | ||
![]() 54101-T08-21 FCI | In Stock | - | - | - | BOARD | - | - | 2.1 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54101-T08-21 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | Active | 5.39 | No | e0 | - | - | BOARD CONNECTOR | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.12 inch | 150u inch | ||
![]() 54201-G08-09 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 54201-G08-09 | 54201 | STRAIGHT | - | 1 | - | - | - | Active | 5.47 | No | e3 | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | PURE TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() 54101-T10-20 FCI | In Stock | - | - | - | BOARD | - | - | 2 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T10-20 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | Active | 5.39 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.15 inch | 150u inch | ||
![]() 54101-T08-34 FCI | In Stock | - | - | - | BOARD | - | - | 3.4 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T08-34 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | Active | 5.39 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.12 inch | 150u inch | ||
![]() 54101-T10-28 FCI | In Stock | - | - | - | BOARD | - | - | 2.8 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54101-T10-28 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | Active | 5.39 | No | e0 | - | - | BOARD CONNECTOR | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.15 inch | 150u inch | ||
![]() 54102-T32-08 FCI | In Stock | - | - | - | BOARD | - | - | 0.8 inch | TIN (160) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54102-T32-08 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | 5.35 | No | e0 | - | - | BOARD CONNECTOR | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.15 inch | 150u inch | ||
![]() 54101-T08-22 FCI | In Stock | - | - | - | BOARD | - | - | 2.2 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T08-22 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | Active | 5.39 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.12 inch | 150u inch | ||
![]() 54101-G08-08 FCI | In Stock | - | - | - | BOARD | - | - | 0.8 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-G08-08 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | Active | 5.59 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.12 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | 0.709 inch | GOLD FLASH | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57102-F02-09LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.45 | Yes | e3 | - | - | BOARD CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | 0.098 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (8) | COPPER ALLOY | FCI | - | Amphenol FCi | 58102-F61-07LF | 58102 | RIGHT ANGLE | - | 2 | - | - | ROHS COMPLIANT | Active | 5.45 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | 0.236 inch | GOLD FLASH | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57102-F02-03LF | 57102 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.61 | Yes | e3 | - | - | BOARD CONNECTOR | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | BLACK | 0.098 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | 0.315 inch | GOLD (15)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57102-S08-04LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.45 | Yes | e3 | - | - | BOARD CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | 0.118 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | 0.236 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57202-S51-03LF | 57202 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.6 | Yes | e3 | - | - | BOARD CONNECTOR | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.098 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 650VAC V | 4.0894 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | - | 0.079 inch | BLACK | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (8) | COPPER ALLOY | FCI | - | Amphenol FCi | 58102-F61-02LF | 58102 | RIGHT ANGLE | - | 2 | - | - | ROHS COMPLIANT | Active | 5.65 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | GOLD (15) | COPPER ALLOY | FCI | - | Amphenol FCi | 58102-S61-08LF | 58102 | RIGHT ANGLE | - | 2 | - | - | ROHS COMPLIANT | Active | 1.6 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | 1.575 inch | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57102-G08-20LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.42 | Yes | e3 | - | - | BOARD CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | 0.118 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | 0.157 inch | GOLD (15)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57102-S08-02LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.45 | Yes | e3 | - | - | BOARD CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | 0.118 inch | 15u inch |