- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Mounting Styles
- Number of Rows Loaded
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Samacsys Description | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90516-022LF FCI | In Stock | - | - | 8 Weeks | BOARD | - | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | - | FCI | - | Amphenol FCi | 90516-022LF | 90516 | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.64 | - | - | e4 | - | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | 0.787 inch | - | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98414-S10-20ULF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Active | - | Yes | - | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | NO | NO | GENERAL PURPOSE | 20 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.232 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | - | SOLDER | POLARIZED HOUSING | 650VAC V | 2 mm | - | - | RECTANGULAR | - | 0.079 inch | CREAM | 0.146 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 1 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 93690-106-20LF | 93690 | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.6 | Yes | - | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | PRESS FIT | POLARIZED HOUSING | - | 2.54 mm | - | Tin (Sn) | RECTANGULAR | - | 0.1 inch | BLACK | 0.142 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | 0.787 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98423-G61-10LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.47 | Yes | Headers & Wire Housings Unshrd Header, T/H Dbl Rw,20P,R/A,.76um | e3 | - | - | BOARD CONNECTOR | PLASTIC BOX PKG,ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.167 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | - | 910VAC V | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | 0.079 inch | BLACK | 0.098 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 15 Weeks | BOARD | LOCKING | - | 1 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 98401-401A20LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.21 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.149 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.715 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | 79u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 1.8 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 93689-101-18LF | 93689 | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | 5.43 | Yes | - | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | MALE | 94V-0 | 0.1 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | PRESS FIT | - | - | - | - | Tin (Sn) | RECTANGULAR | - | - | BLACK | 0.177 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 0.5 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 93690-102-10LF | 93690 | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.6 | Yes | - | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | PRESS FIT | POLARIZED HOUSING | - | 2.54 mm | - | Tin (Sn) | RECTANGULAR | - | 0.1 inch | BLACK | 0.177 inch | 30u inch | ||
![]() 94654-140H FCI | In Stock | - | - | - | BOARD | - | - | 2 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol ICC | 94654-140H | 94654 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | 5.44 | No | - | e4 | - | - | BOARD CONNECTOR | BREAKAWAY TYPE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | RECTANGULAR | - | 0.1 inch | BLACK | 0.085 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | 0.394 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98423-F61-05LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.47 | Yes | - | e3 | - | - | BOARD CONNECTOR | PLASTIC BOX PKG,ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.167 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | - | 910VAC V | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | 0.079 inch | BLACK | 0.098 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 0.291 inch | MATTE TIN (79) OVER NICKEL | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 98464-F61-06LF | 98464 | RIGHT ANGLE | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 1.38 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | PLASTIC BOX PKG,ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | - | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | POLARIZED HOUSING | 650VAC V | 2.0066 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | 0.079 inch | CREAM | 0.098 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | 0.8 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 95293-105-08LF | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.34 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | STAGGERED | 0.094 inch | MALE | 94V-0 | 0.15 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | PLUG | SURFACE MOUNT | - | - | 2.7178 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 0.4 inch | TIN (120) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 93689-406-04LF | 93689 | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | 5.62 | Yes | - | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | MALE | 94V-0 | 0.1 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | PRESS FIT | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | 0.141 inch | 120u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | 0.63 inch | GOLD (15)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98414-S06-16LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.61 | Yes | - | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.232 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | - | SOLDER | POLARIZED HOUSING | 650VAC V | 2 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.079 inch | CREAM | 0.098 inch | 15u inch | ||
![]() 95157-134T FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95234-306LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90309-608LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 0.315 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 90309-608LF | 90309 | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.63 | Yes | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.22 inch | - | SQ PIN-SKT | - | - | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | - | - | RECTANGULAR | - | 0.079 inch | CREAM | 0.122 inch | 30u inch | ||
![]() 92086-108LF FCI | In Stock | - | - | 8 Weeks | BOARD | LOCKING | PEG | 0.312 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | POLYCYCLOHEXYLENE TEREPHTHALATE | Amphenol FCi | 92086-108LF | 92086 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.63 | Yes | - | e4 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | compliant | - | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.157 inch | - | SQ PIN-SKT | - | - | 0.079 inch | - | SURFACE MOUNT | POLARIZED HOUSING | - | 5.0038 mm | - | Gold (Au) | RECTANGULAR | - | 0.079 inch | BLACK | - | 30u inch | ||
![]() 92911-130LF FCI | In Stock | - | - | 8 Weeks | BOARD | - | - | - | GOLD (30) | - | FCI | - | Amphenol FCi | 92911-130LF | 92911 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.64 | - | - | e3 | - | - | BOARD CONNECTOR | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | MATTE TIN | - | - | - | - | - | - | ||
![]() 95234-305LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95615-130LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 2.362 inch | GOLD (30)/NICKEL PALLADIUM GOLD (30) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 95615-130LF | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.66 | Yes | - | e3 | Yes | - | BOARD CONNECTOR | MINITEK | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.244 inch | - | SQ PIN-SKT | - | - | 0.079 inch | - | SURFACE MOUNT | POLARIZED HOUSING | - | 5.588 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | CREAM | - | 30u inch |