- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Mounting Styles
- Number of Rows Loaded
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78511-117HLF FCI | In Stock | - | - | 9 Weeks | BOARD | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 78511-117HLF | 78511 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.43 | Yes | e4 | Yes | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | ||
![]() 71918-264RLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | BOARD | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-422-04LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-418-30LF | 77311 | - | - | - | - | - | - | Active | 5.6 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78208-214HLF FCI | In Stock | - | - | 4 Weeks | BOARD | LOCKING | 1.4 inch | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 78208-214HLF | 78208 | RIGHT ANGLE | ONE | 1 | - | - | LEAD FREE | Obsolete | 5.74 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | LEAD FREE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | - | MALE | 94V-0 | 0.386 inch | - | SQ PIN-SKT | - | 0.1 inch | RECEPTACLE | SOLDER | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | RECTANGULAR | - | - | BLACK | 0.12 inch | - | ||
![]() 79257-112HLF FCI | In Stock | - | - | 9 Weeks | BOARD | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 79257-112HLF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 1.74 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-122-20LF | 77311 | - | - | - | - | - | - | Active | 1.99 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 79257-472HLF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 79257-472HLF | 79257 | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.33 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78938-103HLF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 78938-103HLF | - | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Active | 1.18 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | Tin (Sn) | - | - | - | - | - | - | ||
![]() 76384-311CLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | BOARD | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-418-56LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 56 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | ||
![]() 78207-420HLF FCI | In Stock | - | - | 4 Weeks | BOARD | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 78207-420HLF | 78207 | RIGHT ANGLE | - | 2 | - | - | ROHS COMPLIANT | Active | 5.42 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.5 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77315-102-05LF | 77315 | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | 5.55 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | 94V-0 | 0.098 inch | - | SQ PIN-SKT | - | 0.1 inch | RECEPTACLE | SOLDER | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 8.896 N | - | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | 1.1 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77317-804-22LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.67 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.259 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | 0.12 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | BOARD | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-402-48LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | BOARD | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-427-18LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | ||
![]() 78208-114HLF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.4 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 78208-114HLF | - | RIGHT ANGLE | ONE | 1 | - | - | LEAD FREE | Active | 5.76 | Yes | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | - | MALE | 94V-0 | 0.386 inch | - | SQ PIN-SKT | - | 0.1 inch | - | SOLDER | - | - | RECTANGULAR | - | - | BLACK | 0.12 inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-824-17LF | 77311 | - | - | - | - | - | - | Active | 5.6 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |