- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Mounting Styles
- Number of Rows Loaded
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77314-802LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 77314-802LF | 77314 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.62 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 78511-236HLF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 78511-236HLF | 78511 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 1.25 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | BERGSTRIP | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() 76314-150LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | 5 inch | GOLD (30) OVER NICKEL | NOT SPECIFIED | FCI | - | Amphenol FCi | 76314-150LF | 76314 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.65 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLUE | 0.135 inch | 30u inch | ||
![]() 75867-130TLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77314-153LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 77314-153LF | 77314 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.62 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 49 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 78295-102LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.78 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED POLYESTER | Amphenol FCi | 78295-102LF | 78295 | RIGHT ANGLE | ONE | 2 | - | - | LEAD FREE | Active | 5.65 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.32 inch | MALE | 94VE-0 | 0.505 inch | - | RND PIN-SKT | - | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | 2.54 mm | - | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.105 inch | 30u inch | ||
![]() 78938-416HLF FCI | In Stock | - | - | - | BOARD | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 78938-416HLF | 78938 | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Active | 5.4 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() 78511-105HLF FCI | In Stock | - | - | 12 Weeks | BOARD | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 78511-105HLF | 78511 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 1.27 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | BERGSTRIP | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | - | - | - | - | - | - | - | ||
![]() 71920-402HLF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | 0.197 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71920-402HLF | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | LEAD FREE | Active | 5.05 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT, TUBE PKG | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | GRAY | 0.122 inch | 197u inch | ||
![]() 76314-126LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | 2.6 inch | GOLD (40) OVER NICKEL | BRASS | FCI | - | Amphenol FCi | 76314-126LF | 76314 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.65 | Yes | e4 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 52 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | 2.54 mm | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLUE | 0.135 inch | 30u inch | ||
![]() 78548-436HLF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 78548-436HLF | 78548 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 2.25 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 78511-205HLF FCI | In Stock | - | - | - | BOARD | - | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (15) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 78511-205HLF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 1.31 | Yes | e4 | Yes | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (15) | - | - | - | - | - | - | - | ||
![]() 72454-041BLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71922-018LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.66 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71922-018LF | 71922 | RIGHT ANGLE | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.65 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | - | RECTANGULAR | 0.339 inch | MALE | 94V-0 | 0.685 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | GRAY | 0.114 inch | 30u inch | ||
![]() 78511-436HLF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 78511-436HLF | 78511 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 1.25 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | BERGSTRIP | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() 78208-410HLF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 78208-410HLF | - | RIGHT ANGLE | ONE | 1 | - | - | LEAD FREE | Active | 5.33 | Yes | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | - | MALE | 94V-0 | 0.386 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | - | RECTANGULAR | - | - | - | BLACK | 0.12 inch | - | ||
![]() 78548-414HLF FCI | In Stock | - | - | 4 Weeks | BOARD | - | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 78548-414HLF | 78548 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.71 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 7731113211L FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 79425-110HLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78511-401HLF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 78511-401HLF | 78511 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.43 | Yes | e3 | Yes | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - |