- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Mounting Styles
- Number of Rows Loaded
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Terminal and Terminal Block Type | Insulator Color | Contact Design | Terminal Gender | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70232-141LF FCI | In Stock | - | - | 14 Weeks | BOARD | LOCKING | - | 0.47 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 70232-141LF | 70232 | STRAIGHT | ONE | 4 | 125 °C | -55 °C | LEAD FREE | Active | 5.62 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2 mm | compliant | UL, CSA | COMMERCIAL | 4 | RECTANGULAR | 0.622 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 0.079 inch | PLUG | PRESS FIT | POLARIZED HOUSING | 1400VAC V | 2.0066 mm | Tin (Sn) | RECTANGULAR | .3614 N | .14734 N | 0.079 inch | - | - | - | - | - | - | ||
![]() 76314-218LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | - | 1.8 inch | GOLD (39) OVER NICKEL (51) | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76314-218LF | 76314 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.46 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | SQ PIN-SKT | - | - | - | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | - | 2.54 mm | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | - | BLUE | - | - | 0.135 inch | 39u inch | ||
![]() 77138-201LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71276-114HV FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7731111512L FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71961-064LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77773-304LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 2.093 inch | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL | NOT SPECIFIED | FCI | GLASS FILLED POLYESTER | Amphenol FCi | 77773-304LF | 77773 | STRAIGHT | ONE | 1 | - | - | LEAD FREE | Active | 5.64 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.209 inch | MALE | 94V-0 | 0.368 inch | - | SQ PIN-SKT | - | - | - | 0.1 inch | - | SOLDER | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLUE | - | - | 0.134 inch | 30u inch | ||
![]() 77314-163LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 77314-163LF | 77314 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.25 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
![]() 76314-215LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | - | 1.5 inch | GOLD (39) OVER NICKEL (51) | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76314-215LF | 76314 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.65 | Yes | e4 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | SQ PIN-SKT | - | - | - | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | - | 2.54 mm | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | - | BLUE | - | - | 0.135 inch | 39u inch | ||
![]() 72454-014LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 0.99 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 72454-014LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 1.25 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.345 inch | MALE | 94V-0 | 0.503 inch | 3 A | SQ PIN-SKT | - | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 5.461 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | - | BLACK | - | - | - | 30u inch | ||
![]() 71922-060LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 3.76 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71922-060LF | 71922 | RIGHT ANGLE | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.31 | Yes | e3 | Yes | - | BOARD CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2.54 mm | compliant | UL | COMMERCIAL | - | RECTANGULAR | 0.339 inch | MALE | 94V-0 | 0.685 inch | - | SQ PIN-SKT | - | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | - | GRAY | - | - | 0.114 inch | 30u inch | ||
![]() 77314-876LF FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 77314-876LF | 77314 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.62 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 39 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
![]() 75374-020LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 75374-020LF | 75374 | - | - | - | - | - | LEAD FREE | Active | 5.3 | Yes | - | Yes | EAR99 | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | PUSH-ON TERMINAL | - | - | FEMALE | - | - | ||
![]() 7597032203L FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76314-140LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | - | 4 inch | GOLD (30) OVER NICKEL | NOT SPECIFIED | FCI | - | Amphenol FCi | 76314-140LF | 76314 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.65 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | SQ PIN-SKT | - | - | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | - | BLUE | - | - | 0.135 inch | 30u inch | ||
![]() 7674510214L FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71602-720LF FCI | In Stock | - | - | 3 Weeks, 6 Days | CABLE | LATCH | W/STRAIN RELIEF | 1.176 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYESTER | Amphenol FCi | 71602-720LF | 71602 | - | - | 2 | - | - | LEAD FREE | Obsolete | 5.76 | Yes | e4 | Yes | - | BOARD CONNECTOR | QUICK, LATCHED, PLOARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | compliant | UL | COMMERCIAL | - | - | 0.24 inch | FEMALE | 94V-0 | 0.512 inch | - | SQ PIN-SKT | - | - | - | 0.1 inch | - | IDC | POLARIZED HOUSING | - | - | - | RECTANGULAR | - | - | 0.1 inch | - | GRAY | PREASSEM CONN | - | - | 30u inch | ||
![]() 76347-342LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73324-310LF FCI | In Stock | - | - | - | BOARD | LOCKING | - | 0.993 inch | - | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 73324-310LF | 73324 | STRAIGHT | ONE | 1 | - | - | - | Active | 5.76 | Yes | - | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 10 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.207 inch | MALE | - | 0.366 inch | - | SQ PIN-SKT | - | - | - | 0.1 inch | - | PRESS FIT | POLARIZED HOUSING | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | - | BLUE | - | - | 0.146 inch | 30u inch | ||
![]() 77314-495LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 77314-495LF | 77314 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.62 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - |