- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Type
- Number of Rows Loaded
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Dielectric | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | Terminal Length | Product Category | Height | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7731380140LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | 2 inch | - | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77313-801-40LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.45 | Non-Compliant | Yes | - | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | - | 3 A | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.095 inch | - | - | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) OVER NICKEL | - | - | FCI | - | Amphenol FCi | 51740-10202404AA | 51740 | STRAIGHT | - | 4 | - | - | - | Obsolete | 5.57 | Compliant | - | - | - | - | - | e0 | - | - | - | BOARD CONNECTOR | - | - | - | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | TIN LEAD (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91269106 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57102F0614LF FCI | In Stock | - | - | - | BOARD | - | - | 1.102 inch | - | GOLD FLASH | COPPER ALLOY | - | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57102-F06-14LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.38 | - | Yes | - | - | Bulk | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | POLARIZED | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | - | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | 0.098 inch | - | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 1.496 inch | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10112690-G03-19ULF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.77 | Non-Compliant | Yes | - | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 2 mm | compliant | CSA; UL | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.305 inch | - | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | - | SURFACE MOUNT | - | - | 3.4 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | - | - | 30u inch | ||
![]() 76384315LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | - | 1.461 inch | - | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76384-315LF | 76384 | STRAIGHT | ONE | 1 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 2.12 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT & TUBE PKG. | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | MALE | 94V-0 | 0.368 inch | - | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | 0.134 inch | - | - | - | 30u inch | ||
![]() 65863581LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | - | - | - | 15 ppm/°C | - | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92869001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65863079LF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | FCI | - | Amphenol FCi | 65863-079LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 1.92 | - | Yes | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | LATCHED, POLARIZED | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94VE-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84817101034 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76385307LF FCI | In Stock | - | - | 3 Weeks, 1 Day | BOARD | LOCKING | - | 0.661 inch | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76385-307LF | 76385 | STRAIGHT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 1.53 | - | Yes | - | 150 V | - | 1 % | e3 | Yes | EAR99 | 50 ppm/°C | BOARD CONNECTOR | 74.1 kΩ | 155 °C | -55 °C | Thin Film | SHROUDED | 8536.69.40.40 | - | Headers and Edge Type Connectors | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.28 inch | MALE | 94V-0 | 0.368 inch | - | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.134 inch | - | 650 µm | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks, 3 Days | BOARD | LATCH & EJECT | LOCKING | 2.52 inch | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | - | FCI | THERMOPLASTIC | Amphenol FCi | 10078991-G22-50ULF | 10078991 | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.74 | Non-Compliant | Yes | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | MINITEK, LOW PROFILE, LATCHED | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.232 inch | - | 2 A | SQ PIN-SKT | - | - | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | - | TIN OVER NICKEL (50) | RECTANGULAR | - | - | 0.079 inch | CREAM | - | 0.098 inch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks, 3 Days | BOARD | LATCH & EJECT | LOCKING | 1.496 inch | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | - | FCI | THERMOPLASTIC | Amphenol FCi | 10078995-G01-24ULF | 10078995 | STRAIGHT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.75 | Non-Compliant | Yes | - | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | MINITEK, LATCHED | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.244 inch | - | 2 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 900VAC V | 5.588 mm | - | TIN OVER NICKEL (50) | RECTANGULAR | - | - | 0.079 inch | CREAM | - | - | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks, 3 Days | BOARD | LATCH & EJECT | LOCKING | 2.52 inch | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | - | FCI | THERMOPLASTIC | Amphenol FCi | 10078995-G02-50ULF | 10078995 | STRAIGHT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.46 | - | Yes | - | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | MINITEK, LOW PROFILE, LATCHED | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.244 inch | - | 2 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 900VAC V | 5.588 mm | - | TIN OVER NICKEL (50) | RECTANGULAR | - | - | 0.079 inch | CREAM | - | - | - | - | - | 30u inch | ||
![]() 7731312204LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-122-04LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.31 | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7731582418LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1.8 inch | - | GOLD (15)/GOLD FLASH (15) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | - | FCI | THERMOPLASTIC | Amphenol FCi | 77315-824-18LF | 77315 | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | 5.36 | Compliant | Yes | - | - | Tape and Reel | 20 % | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | 125 °C | -55 °C | - | - | 8536.69.40.40 | 33 nF | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | 94V-0 | 0.098 inch | X7R | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 8.896 N | - | BLACK | - | - | - | - | 7.37 mm | 15u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks, 3 Days | BOARD | LATCH & EJECT | LOCKING | 1.496 inch | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | - | FCI | THERMOPLASTIC | Amphenol FCi | 10078993-G02-24ULF | 10078993 | STRAIGHT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.75 | - | Yes | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | MINITEK, LOW PROFILE, LATCHED | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.236 inch | MALE | 94V-0 | 0.232 inch | - | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 900VAC V | 2.0066 mm | - | TIN OVER NICKEL (50) | RECTANGULAR | - | - | 0.079 inch | CREAM | - | 0.079 inch | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 0.5 inch | Phoenix Contact | NICKEL PALLADIUM GOLD (30) | COPPER ALLOY | 1 | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Phoenix Contact | 20021111-00020T8LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | 5.76 | Details | Yes | 2.202 lbs | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Printers | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.098 inch | - | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | Printers | 0.091 inch | Printers | - | - | 30u inch |