- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Number of Rows Loaded
- Total Number of Contacts
- Termination Type
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Number of Pins | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Reliability | Case Code (Metric) | Number Of PCB Rows | Case Code (Imperial) | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Operating Supply Voltage | Dielectric | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Impedance | PCB Contact Row Spacing | Durability | Contact Finish Termination | Viewing Angle | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Forward Current | Mating Contact Row Spacing | Insulator Color | Test Current | Forward Voltage | Illumination Color | Luminous Flux | Color Rendering Index (CRI) | Terminal Length | Height | Length | Width | Plating Thickness | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 724782111LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76383320LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | - | 3.993 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYESTER | Amphenol FCi | - | 76383-320LF | - | RIGHT ANGLE | ONE | 2 | - | - | ROHS COMPLIANT | Active | 2.13 | - | Yes | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | 2.54 mm | - | compliant | - | - | UL | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.307 inch | MALE | 94V-0 | - | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | 0.1 inch | BLUE | - | - | - | - | - | 0.132 inch | - | - | - | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | - | 0.25 inch | GOLD FLASH | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | - | 20021111-00010T1LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | 1.71 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | 1.27 mm | - | compliant | - | - | UL | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.098 inch | - | - | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | - | 700VAC V | - | 1.27 mm | 100 Cycles | Matte Tin (Sn) | - | RECTANGULAR | 2.1406 N | .1946 N | - | 0.05 inch | BLACK | - | - | - | - | - | 0.091 inch | - | - | - | FLASH inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | ACTIVE (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | 6 | 125 °C | -40 °C | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | 3 A | 6 | - | - | - | - | - | 6 | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | 116 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1 mm | - | - | - | - | - | ||
![]() 71918218LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LATCH & EJECT | LOCKING | 1.66 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 71918-218LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.66 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | POLARIZED, LATCHED, LOW PROFILE | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | 2.54 mm | - | compliant | - | - | UL, CSA | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.339 inch | MALE | 94V-0 | 0.685 inch | - | - | 3 A | SQ PIN-SKT | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | 0.1 inch | GRAY | - | - | - | - | - | 0.114 inch | - | - | - | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | - | 20021511-00064T8LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 64 | 1.27 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91687330LF FCI | In Stock | - | - | - | - | - | BOARD | - | LOCKING | - | 5.993 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYESTER | Amphenol FCi | - | 91687-330LF | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.47 | - | Yes | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | 2.54 mm | - | compliant | - | - | UL | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.307 inch | MALE | 94V-0 | 0.36 inch | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | 0.1 inch | BLUE | - | - | - | - | - | 0.134 inch | - | - | - | - | - | - | - | ||
![]() 7731740332LF FCI | In Stock | - | - | 6 Weeks | - | Surface Mount | BOARD | 2 | - | - | 1.6 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | - | 77317-403-32LF | 77317 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.61 | Compliant | Yes | - | 630 V | 630 V | Tape & Reel | 5 % | e3 | Yes | SMD/SMT | EAR99 | - | BOARD CONNECTOR | - | - | 125 °C | -55 °C | - | - | - | - | 8536.69.40.40 | 27 nF | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | 2.54 mm | 6.4 mm | compliant | - | - | UL, CSA | COMMERCIAL | 4564 | 2 | 1825 | - | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.259 inch | - | X7R | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | 2.54 mm | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | 0.1 inch | 2.54 mm | 4.4958 mm | 6.4008 mm | 79u inch | 2.54 mm | No | Lead Free | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | - | 0.275 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | - | 20021221-00006D1LF | 20021221 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.72 | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | SHROUDED | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | 1.27 mm | - | compliant | - | - | UL | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.209 inch | MALE | 94V-0 | 0.22 inch | - | - | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | 3.8862 mm | 100 Cycles | Matte Tin (Sn) | - | RECTANGULAR | 2.1962 N | .1946 N | - | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | FLASH inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | BOARD | - | - | - | 0.9 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | - | 20021122-00036T8LF | 20021122 | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | - | - | - | e4 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | 1.27 mm | - | compliant | - | - | UL | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.134 inch | MALE | 94V-0 | 0.307 inch | - | - | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | - | SURFACE MOUNT | - | - | 700VAC V | - | 2.8448 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | - | RECTANGULAR | 2.1406 N | .1946 N | - | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | - | 0.45 inch | NICKEL PALLADIUM GOLD (30) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | - | 20021111-00018T8LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | 5.77 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | 1.27 mm | - | compliant | - | - | UL | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.098 inch | - | - | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | - | 700VAC V | - | 1.27 mm | 100 Cycles | Matte Tin (Sn) | - | RECTANGULAR | 2.1406 N | .1946 N | - | 0.05 inch | BLACK | - | - | - | - | - | 0.091 inch | - | - | - | 30u inch | - | - | - | ||
![]() 7731711238LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | - | 1.9 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | - | 77317-112-38LF | 77317 | RIGHT ANGLE | ONE | 2 | 130 °C | -65 °C | ROHS COMPLIANT | Active | 5.61 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 38 | 2.54 mm | - | compliant | - | - | UL | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.26 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | 0.12 inch | - | - | - | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | - | - | BOARD | - | LOCKING | - | 0.2 inch | GOLD (10) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | - | 20021111-00008T4LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | 1.7 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | 1.27 mm | - | compliant | - | - | UL | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.098 inch | - | - | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | - | 700VAC V | - | 1.27 mm | 100 Cycles | Matte Tin (Sn) | - | RECTANGULAR | 2.1406 N | .1946 N | - | 0.05 inch | BLACK | - | - | - | - | - | 0.091 inch | - | - | - | 10u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | - | 20021211-00014T1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Compliant | Yes | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | SHROUDED | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | 1.27 mm | - | compliant | - | - | UL | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.209 inch | MALE | 94V-0 | 0.213 inch | - | - | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | - | SOLDER | - | - | 700VAC V | - | 1.27 mm | 100 Cycles | Matte Tin (Sn) | - | RECTANGULAR | 2.1962 N | .199882 N | - | 0.05 inch | BLACK | - | - | - | - | - | 0.091 inch | - | - | - | FLASH inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | 1.35 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | - | 20021121-00054T4LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | Non-Compliant | Yes | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 54 | 1.27 mm | - | compliant | - | - | UL | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | - | - | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | 700VAC V | - | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | - | RECTANGULAR | 2.1406 N | .1946 N | - | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | 10u inch | - | - | - | ||
![]() 7731710328LF FCI | In Stock | - | - | 6 Weeks | - | Surface Mount | BOARD | - | LOCKING | - | 1.4 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | - | 77317-103-28LF | 77317 | RIGHT ANGLE | ONE | 2 | 130 °C | -65 °C | ROHS COMPLIANT | Active | 5.61 | Compliant | Yes | - | - | - | Tape & Reel (TR) | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | 85 °C | - | - | White | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 28 | 2.54 mm | - | compliant | - | - | UL | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.26 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1.5 A | - | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 ° | RECTANGULAR | - | - | 350 mA | 0.1 inch | BLACK | 350 mA | 2.9 V | White | 93.9 lm | 80 | 0.1 inch | 2 mm | 3.45 mm | 3.45 mm | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | 1.75 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | - | 20021121-00070D4LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 70 | 1.27 mm | - | compliant | - | - | UL | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | - | - | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | 700VAC V | - | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | - | RECTANGULAR | 2.1406 N | .1946 N | - | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | 10u inch | - | - | - | ||
![]() 65863434LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | - | 65863-434LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.67 | - | Yes | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | LATCHED, POLARIZED | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 34 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | MALE | 94VE-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57102F0810LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | 0.787 inch | GOLD FLASH | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | - | 57102-F08-10LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.24 | - | Yes | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | Black | - | POLARIZED | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | 2 mm | - | compliant | - | - | UL, CSA | COMMERCIAL | - | 2 | - | - | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | - | - | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | - | - | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | 0.079 inch | BLACK | - | - | - | - | - | 0.118 inch | - | - | - | FLASH inch | - | - | - | ||
![]() 7731512415LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | - | 1.5 inch | GOLD (30)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | - | 77315-124-15LF | 77315 | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | 5.36 | - | Yes | - | - | 150 V | - | 0.25 % | - | Yes | - | EAR99 | 25 ppm/°C | BOARD CONNECTOR | 953 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | 2.54 mm | - | compliant | - | - | UL | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.094 inch | MALE | 94V-0 | 0.098 inch | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | RECTANGULAR | - | 8.896 N | - | - | BLACK | - | - | - | - | - | - | 650 µm | - | - | 30u inch | - | - | - |