- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Type
- Number of Rows Loaded
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 79821-106H FCI | In Stock | - | - | - | BOARD | - | - | 0.3 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol ICC | 79821-106H | 79821 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.83 | No | e0 | - | - | BOARD CONNECTOR | BREAKAWAY TYPE | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 6 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.2 inch | 30u inch | ||
![]() 78229-625H FCI | In Stock | - | - | - | BOARD | LOCKING | - | 2.5 inch | AU ON PD-NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 78229-625H | 78229 | STRAIGHT | ONE | 1 | - | - | Active | 5.7 | - | - | - | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 25 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | - | 0.1 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER KINKED LEADS | - | - | - | - | GOLD | RECTANGULAR | - | - | - | BLACK | 0.12 inch | 30u inch | ||
![]() 78299-550H FCI | In Stock | - | - | - | BOARD | LOCKING | - | 5 inch | AU ON PD-NI | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol ICC | 78299-550H | 78299 | RIGHT ANGLE | ONE | 2 | - | - | Active | 5.72 | - | - | - | - | BOARD CONNECTOR | BREAKAWAY TYPE | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 50 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | - | 0.268 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER KINKED LEADS | - | - | 2.54 mm | - | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.12 inch | 15u inch | ||
![]() 72454-010V FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | 0.79 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYCARBONATE | Amphenol FCi | 72454-010V | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Active | 5.42 | No | e0 | No | EAR99 | BOARD CONNECTOR | BERGSTIK | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.345 inch | MALE | 94V-0 | 0.505 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | CTR W/GUIDE SLOTS | 1000VAC V | 5.969 mm | 100 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 2.224 N | .2502 N | 0.1 inch | BLACK | - | 30u inch | ||
![]() 78548-150H FCI | In Stock | - | - | - | BOARD | - | - | 2.5 inch | AU ON NI | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol ICC | 78548-150H | 78548 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.73 | - | - | - | - | BOARD CONNECTOR | BREAKAWAY TYPE | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 50 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER KINKED LEADS | - | 1500VAC V | 2.54 mm | - | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.12 inch | 30u inch | ||
![]() 78938-419H FCI | In Stock | - | - | 4 Weeks | BOARD | - | - | 1.9 inch | TIN LEAD (150) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 78938-419H | 78938 | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | Active | 5.43 | Yes | e0 | No | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 19 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | - | 0.16 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | - | - | BLACK | 0.12 inch | 150u inch | ||
![]() 78276-420H FCI | In Stock | - | - | - | BOARD | - | - | 1 inch | SN-PB ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 78276-420H | 78276 | RIGHT ANGLE | ONE | 2 | 130 °C | -65 °C | Active | 5.73 | - | - | - | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | - | 0.273 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER KINKED LEADS | - | 1500VAC V | 2.54 mm | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.12 inch | 150u inch | ||
![]() 78548-102H FCI | In Stock | - | - | - | BOARD | - | - | 0.1 inch | AU ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 78548-102H | 78548 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.73 | - | - | - | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 2 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER KINKED LEADS | - | 1500VAC V | 2.54 mm | - | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.12 inch | 30u inch | ||
![]() 78276-202H FCI | In Stock | - | - | - | BOARD | - | - | 0.1 inch | AU ON NI | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol ICC | 78276-202H | 78276 | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | Active | 5.73 | - | - | - | - | BOARD CONNECTOR | BREAKAWAY TYPE | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 2 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.24 inch | MALE | - | 0.273 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER KINKED LEADS | - | 1500VAC V | - | - | GOLD | RECTANGULAR | - | - | - | BLACK | 0.12 inch | 15u inch | ||
![]() 78511-200H FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 79257-102H FCI | In Stock | - | - | 9 Weeks | BOARD | - | - | 0.1 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 79257-102H | - | RIGHT ANGLE | ONE | 2 | 130 °C | -65 °C | Active | 5.39 | No | - | - | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.273 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.12 inch | 30u inch | ||
![]() 86654-317 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 86654-317 | 86654 | STRAIGHT | - | 2 | - | - | Active | 5.45 | No | e0 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN LEAD (100) | - | - | - | - | - | - | - | ||
![]() 86380-410 FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 86380-410 | 86380 | STRAIGHT | - | 2 | - | - | Active | 5.43 | No | e3 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() 86380-408 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 86380-408 | 86380 | STRAIGHT | - | 2 | - | - | Active | 5.43 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() 86381-424 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 86381-424 | 86381 | RIGHT ANGLE | - | 2 | - | - | Obsolete | 5.81 | No | e3 | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() 86453-606 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | FCI | - | Amphenol FCi | 86453-606 | 86453 | RIGHT ANGLE | - | 2 | - | - | Active | 5.65 | - | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | NICKEL PALLADIUM GOLD (30) | - | - | - | - | - | - | - | ||
![]() 88874-610 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 88874-610 | - | RIGHT ANGLE | - | 2 | - | - | Active | 5.47 | Yes | e4 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() 87061-208 FCI | In Stock | - | - | - | BOARD | LATCH & EJECT | HOLE .099-.111 | 1.56 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED POLYESTER | Amphenol FCi | 87061-208 | 87061 | RIGHT ANGLE | ONE | 4 | 125 °C | -65 °C | Active | 5.45 | - | - | - | EAR99 | BOARD CONNECTOR | LATCH, EJECTOR | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | RECTANGULAR | 0.71 inch | MALE | 94V-0 | 0.88 inch | 1 A | RND PIN-SKT | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | MIL TYP & CENTER | 1000VAC V | 2.54 mm | - | - | RECTANGULAR | - | - | 0.1 inch | BLUE | 0.105 inch | 30u inch | ||
![]() 86837-672 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 86837-672 | 86837 | STRAIGHT | - | 2 | - | - | Active | 5.79 | No | e4 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | ||
![]() 88873-709 FCI | In Stock | - | - | - | BOARD | - | - | - | NICKEL PALLADIUM GOLD (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 88873-709 | 88873 | STRAIGHT | - | 2 | - | - | Obsolete | 5.81 | No | e4 | No | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | NICKEL PALLADIUM GOLD (30) | - | - | - | - | - | - | - |