- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Number of Rows Loaded
- Total Number of Contacts
- Termination Type
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68764-436 FCI | In Stock | - | - | - | BOARD | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68764-436 | - | RIGHT ANGLE | - | 1 | - | - | Obsolete | 5.72 | No | e3 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() 69192-618 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 69192-618 | 69192 | STRAIGHT | - | 2 | - | - | Active | 5.78 | No | e4 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | ||
![]() 66925-030 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 66925-030 | 66925 | RIGHT ANGLE | - | 2 | - | - | Transferred | 5.44 | - | - | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2.54 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 68002-200H FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68000-104H FCI | In Stock | - | - | - | BOARD | - | 0.4 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68000-104H | - | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Active | 5.19 | Yes | e0 | No | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 4 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.095 inch | 30u inch | ||
![]() 68458814HL FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68458-536H FCI | In Stock | - | - | - | BOARD | - | 3.6 inch | NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol ICC | 68458-536H | 68458 | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | Active | 5.79 | No | e0 | - | - | BOARD CONNECTOR | BREAKAWAY TYPE | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 36 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | - | 0.16 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | BLACK | 0.11 inch | FLASH inch | ||
![]() 68020-314H FCI | In Stock | - | - | - | BOARD | - | 0.7 inch | GOLD (50) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68020-314H | 68020 | RIGHT ANGLE | ONE | 2 | 130 °C | -65 °C | Active | 5.16 | No | e0 | No | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 14 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.273 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | 0.1 inch | BLACK | 0.095 inch | 50u inch | ||
![]() 67997-402H FCI | In Stock | - | - | 6 Weeks | BOARD | - | 0.1 inch | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 67997-402H | 67997 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Obsolete | 5.63 | No | e3 | - | EAR99 | BOARD CONNECTOR | BERGSTRIP | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | TIN (100) OVER NICKEL (50) | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 150u inch | ||
![]() 68617-608P FCI | In Stock | - | - | - | BOARD | LOCKING | 1.017 inch | GOLD (30) OVER NICKEL/GOLD FLASH OVER PALLADIUM NICKEL | - | FCI | POLYPHENYLENE SULPHIDE | Amphenol FCi | 68617-608P | 68617 | STRAIGHT | ONE | 1 | - | - | Active | 5.44 | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.31 inch | - | SQ PIN-SKT | - | 0.1 inch | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | TIN (160) | RECTANGULAR | - | BLACK | - | - | ||
![]() 68046303PL FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69830-020 FCI | In Stock | - | - | 11 Weeks, 1 Day | CABLE | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 69830-020 | 69830 | - | - | 2 | - | - | Transferred | 5.46 | - | - | No | EAR99 | BOARD CONNECTOR | SOLDERED DIRECTLY TO THE BOARD | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | IDC CRIMP | - | - | - | - | - | - | - | - | - | ||
![]() 68755-136 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68755-136 | 68755 | STRAIGHT | - | 1 | - | - | Obsolete | 5.85 | No | e4 | No | EAR99 | BOARD CONNECTOR | BERGSTRIP | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | ||
![]() 68415-620H FCI | In Stock | - | - | - | BOARD | - | 2 inch | NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68415-620H | - | STRAIGHT | ONE | 1 | 130 °C | -65 °C | Obsolete | 5.92 | No | e0 | No | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | 0.115 inch | FLASH inch | ||
![]() 69190-607 FCI | In Stock | - | - | - | BOARD | LOCKING | 0.7 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 69190-607 | 69190 | STRAIGHT | ONE | 1 | - | - | Active | 5.35 | No | e4 | No | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | - | SQ PIN-SKT | - | 0.1 inch | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | RECTANGULAR | - | BLACK | 0.12 inch | 30u inch | ||
![]() 68449270HL FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68016-436H FCI | In Stock | - | - | 6 Weeks | BOARD | - | 3.6 inch | TIN LEAD (150) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68016-436H | 68016 | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | Active | 4.88 | Yes | e0 | No | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 36 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | - | 0.16 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | BLACK | 0.12 inch | 150u inch | ||
![]() 68462-172 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68462-172 | 68462 | RIGHT ANGLE | - | 2 | - | - | Obsolete | 5.91 | No | e4 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | ||
![]() 68001-425 FCI | In Stock | - | - | - | BOARD | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68001-425 | 68001 | STRAIGHT | - | 1 | - | - | Active | 5.42 | No | e3 | - | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | ||
![]() 67997-144H FCI | In Stock | - | - | - | BOARD | - | 2.2 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 67997-144H | - | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Active | 5.47 | No | e4 | No | EAR99 | BOARD CONNECTOR | BERGSTRIP | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | RECTANGULAR | 0.1 inch | BLACK | 0.12 inch | 30u inch |