- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Number of Rows Loaded
- Total Number of Contacts
- Termination Type
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Mounting Option 2 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67998-160H FCI | In Stock | - | - | - | BOARD | - | - | FRXTP77Y | 3 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 67998-160H | 67998 | Panduit Corp | STRAIGHT | ONE | 2 | 130 °C | -65 °C | Bulk | - | Active | Active | 5.81 | No | * | e0 | No | EAR99 | BOARD CONNECTOR | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 60 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.107 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 0.709 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 57202-F51-09ALF | 57202 | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 5.16 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.098 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 650VAC V | 4.0894 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | - | 0.079 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | - | 0.787 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10112690-T03-10ULF | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 5.77 | Yes | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2 mm | compliant | CSA; UL | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.305 inch | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | - | SURFACE MOUNT | - | - | 3.4 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | 236u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | - | 1.26 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57202-G52-16ALF | 57202 | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 5.16 | Yes | - | e3 | - | - | BOARD CONNECTOR | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.098 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 650VAC V | 4.0894 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | - | 0.079 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | 0.945 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10112684-T03-12ULF | 10112684 | - | RIGHT ANGLE | ONE | 1 | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 5.4 | Yes | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.079 inch | MALE | 94V-0 | 0.171 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SURFACE MOUNT | - | 900VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | 1.26 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10112684-G03-16ULF | 10112684 | - | RIGHT ANGLE | ONE | 1 | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 1.8 | Yes | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.079 inch | MALE | 94V-0 | 0.171 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SURFACE MOUNT | - | 900VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | 0.394 inch | GOLD (30) | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57102-G06-05ULF | 57102 | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 5.16 | Yes | - | e3 | - | - | BOARD CONNECTOR | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | BLACK | 0.098 inch | 30u inch | ||
![]() 57102F0605LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | 0.394 inch | GOLD FLASH | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 57102-F06-05LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 4.6 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | 0.098 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | - | 1.181 inch | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98423-G61-15ULF | 98423 | - | RIGHT ANGLE | ONE | 2 | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 5.65 | Yes | - | e3 | - | - | BOARD CONNECTOR | TUBE PKG,ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.167 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | - | 910VAC V | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | BLACK | 0.098 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | 1.496 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57102-F08-19ULF | 57102 | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 5.72 | Yes | - | e3 | - | - | BOARD CONNECTOR | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | BLACK | 0.118 inch | FLASH inch | ||
![]() 57102G0822LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | - | 1.732 inch | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 57102-G08-22LF | 57102 | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 5.2 | Yes | - | e3 | Yes | - | BOARD CONNECTOR | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | - | - | 2.0066 mm | - | MATTE TIN (79) OVER NICKEL | RECTANGULAR | 1.7514 N | - | 0.079 inch | BLACK | 0.118 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | 1.969 inch | GOLD (30) | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57102-G08-25ULF | 57102 | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 5.2 | Yes | - | e3 | - | - | BOARD CONNECTOR | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | BLACK | 0.118 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | - | 0.551 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57202-G51-07ALF | 57202 | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 5.4 | Yes | - | e3 | - | - | BOARD CONNECTOR | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.098 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 650VAC V | 4.0894 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | - | 0.079 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | - | 1.394 inch | GOLD (30) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 98464-G61-34ULF | 98464 | - | RIGHT ANGLE | ONE | 2 | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 2.18 | Yes | - | e3 | Yes | - | BOARD CONNECTOR | TUBE PKG,ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | - | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | POLARIZED HOUSING | 650VAC V | 2.0066 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | CREAM | 0.098 inch | 30u inch | ||
![]() 98414F0612LF FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 0.472 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98414-F06-12LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 5.28 | Yes | - | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.232 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | - | SOLDER | POLARIZED HOUSING | 650VAC V | 2 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | CREAM | 0.098 inch | FLASH inch | ||
![]() 98414F0608LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | - | 0.315 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 98414-F06-08LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 1.68 | Yes | - | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.232 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | - | SOLDER | POLARIZED HOUSING | 650VAC V | 2 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | CREAM | 0.098 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | - | 0.709 inch | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10072354-F01-16ULF | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 5.73 | Yes | - | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.307 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | POLARIZED HOUSING | 900VAC V | 2.0066 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | CREAM | 0.079 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | - | 1.102 inch | GOLD (30) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10072354-G01-26ULF | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 5.77 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.307 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | POLARIZED HOUSING | 900VAC V | 2.0066 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | CREAM | 0.079 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | - | 1.26 inch | GOLD (30) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10072354-G01-30ULF | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 5.77 | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.307 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | POLARIZED HOUSING | 900VAC V | 2.0066 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | CREAM | 0.079 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks, 3 Days | BOARD | LATCH & EJECT | LOCKING | - | 1.732 inch | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 10078991-G22-30ULF | 10078991 | - | STRAIGHT | ONE | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.74 | Yes | - | e3 | - | - | BOARD CONNECTOR | MINITEK, LOW PROFILE, LATCHED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.232 inch | 2 A | SQ PIN-SKT | - | - | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | - | TIN OVER NICKEL (50) | RECTANGULAR | - | - | 0.079 inch | CREAM | 0.098 inch | - |