- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Type
- Number of Rows Loaded
- Total Number of Contacts
- Termination Type
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Material | Mounting Option 1 | Mounting Option 2 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Lead Style | Durability | Contact Finish Termination | Contact Pattern | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Type Attributes | Heat Protection | Features | Terminal Length | Height | Height Seated (Max) | Length | Thickness (Max) | Plating Thickness | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | 1.8 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77317-103-36LF | 77317 | Vishay Sfernice | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | Bag | ROHS COMPLIANT | Active | Obsolete | 5.61 | - | Yes | - | - | - | * | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.259 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | - | - | 0.1 inch | - | - | - | - | 30u inch | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | LOCKING | - | - | 0.4 inch | GOLD (30)/NICKEL PALLADIUM GOLD (30) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77313-102T08LF | 77313 | Sanyo Denki America Inc. | STRAIGHT | ONE | 2 | - | - | Bulk | ROHS COMPLIANT | Active | Obsolete | 5.54 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | 2.54 mm | - | - | MATTE TIN (79) OVER NICKEL (50) | RECTANGULAR | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | LOCKING | - | - | 1.8 inch | GOLD (30)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77315-101-18LF | 77315 | Vishay Vitramon | RIGHT ANGLE | ONE | 1 | - | - | Bulk | ROHS COMPLIANT | Active | Obsolete | 5.55 | - | Yes | - | - | - | * | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | 94V-0 | 0.098 inch | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 8.896 N | - | BLACK | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | BOARD | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-424-48LF | - | Panduit Corp | STRAIGHT | - | 2 | - | - | Bulk | - | Active | Obsolete | 5.77 | - | - | - | - | - | * | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-402-17LF | 77311 | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR) | - | Active | Active | 5.6 | - | - | 100V | - | -55°C ~ 125°C | - | 0.079 L x 0.049 W (2.01mm x 1.25mm) | ±2% | - | - | - | - | C0G, NP0 | BOARD CONNECTOR | - | - | - | - | - | - | General Purpose | - | - | - | - | 240 pF | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 (0.94mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | - | - | - | - | - | - | 088935 | - | - | - | FCI | - | Amphenol FCi | 77311-119-07LF | 77311 | Molex | - | - | - | - | - | Bulk | - | Active | Active | 5.6 | - | - | - | - | - | * | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75869-308LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | Polyamide (PA6), Nylon 6 | GUIDE SLOT | LOCKING | 1NYBLA | 2.784 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75869-308LF | - | Remington Industries | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Bulk | ROHS COMPLIANT | Active | Active | 5.64 | - | Yes | - | - | -40°C ~ 125°C | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | Wire Loom, Protective Hose | - | - | - | - | Black | - | - | - | POLARIZED | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.362 inch | MALE | 94V-0 | 0.377 inch | - | - | 3 A | SQ PIN-SKT | - | 10000000000 Ω | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLUE | Convoluted, Corrugated | Heat Stabilized | Chemical Resistant, Impact Resistant | 0.12 inch | - | - | 5.00 (1.52m) | - | 15u inch | 0.917 (23.29mm) | 1.114 (28.30mm) | 0.007 ~ 0.028 (0.18mm ~ 0.71mm) | FMVSS 302 | - | ||
![]() 78276-420 FCI | In Stock | - | - | - | BOARD | - | - | Steel | LOCKING | - | - | 2 inch | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 78276-420 | 78276 | - | RIGHT ANGLE | ONE | 2 | - | - | - | - | Active | - | 5.43 | - | No | - | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.268 inch | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | 2.54 mm | - | - | TIN (100) OVER NICKEL (50) | RECTANGULAR | - | 0.1 inch | BLACK | - | - | - | 0.12 inch | - | - | - | - | 100u inch | - | - | - | - | - | ||
![]() 76383-332LF FCI | In Stock | - | - | 6 Weeks | BOARD | Axial | Axial | - | LOCKING | - | RLR32 | 6.393 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYESTER | Amphenol FCi | 76383-332LF | - | Vishay Dale | RIGHT ANGLE | ONE | 2 | - | - | Tape & Reel (TR) | ROHS COMPLIANT | Active | Active | 5.67 | - | Yes | - | - | -65°C ~ 150°C | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±2% | - | - | 2 | - | ±100ppm/°C | BOARD CONNECTOR | - | 300 kOhms | - | - | Metal Film | - | - | - | 1W | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.307 inch | MALE | 94V-0 | 0.523 inch | P (0.1%) | - | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | 2.54 mm | - | - | - | RECTANGULAR | - | 0.1 inch | BLUE | - | - | Military, Moisture Resistant, Weldable | 0.132 inch | - | - | - | - | 30u inch | - | - | - | - | - | ||
![]() 71918-134 FCI | In Stock | - | - | - | BOARD | - | - | Plastic | LATCH & EJECT | LOCKING | - | 2.46 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71918-134 | 71918 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | - | Obsolete | - | 8.51 | - | No | - | - | - | - | - | - | e0 | No | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | LATCHED, POLARIZED | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.339 inch | MALE | 94V-0 | 0.685 inch | - | - | 3 A | SQ PIN-SKT | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | 0.1 inch | GRAY | - | - | - | 0.114 inch | - | - | - | - | 30u inch | - | - | - | - | - | ||
![]() 73547-140LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 73547-140LF | - | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.46 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 1.27 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78938-436H FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | 3.6 inch | TIN LEAD (150) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 78938-436H | 78938 | - | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | - | - | Active | - | 5.43 | Non-Compliant | Yes | - | - | - | - | - | - | e0 | No | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Male | - | BREAKAWAY TYPE | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | 36 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | - | 0.16 inch | - | - | 3 A | Pin | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | - | BLACK | - | - | - | 0.12 inch | - | - | - | - | 150u inch | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | 0.315 inch | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57102-G04-04LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | ROHS COMPLIANT | Active | - | 5.38 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | POLARIZED | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | - | - | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | - | - | 2.0066 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.079 inch | BLACK | - | - | - | 0.118 inch | - | - | - | - | 30u inch | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 52601-S40-8LF | - | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.47 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.5 % | - | - | - | - | 50 ppm/°C | - | - | 9.65 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | LOCKING | - | - | 1.3 inch | PURE TIN (100) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54202-T3013LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | LEAD FREE | Active | - | 5.37 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.15 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.461 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | 100u inch | - | - | - | - | - | ||
![]() 55030-206HLF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 55030-206HLF | 55030 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Obsolete | - | 5.63 | Non-Compliant | Yes | - | - | - | - | - | - | e4 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | BERGSTRIP | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54101-T32-01 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | 0.1 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T32-01 | 54101 | - | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | - | Active | - | 5.39 | - | No | - | 150 V | - | - | - | 1 % | e0 | No | - | EAR99 | 25 ppm/°C | BOARD CONNECTOR | - | 909 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | POLY BAG PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | - | - | - | 0.15 inch | 650 µm | - | - | - | 150u inch | - | - | - | - | - | ||
![]() 54101-S08-30 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | 3 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54101-S08-30 | 54101 | - | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | - | Active | - | 5.39 | - | No | - | - | - | - | - | - | e0 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | POLY BAG PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | - | - | - | 0.12 inch | - | - | - | - | 15u inch | - | - | - | - | - | ||
![]() 54102-G08-30 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | 3 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54102-G08-30 | 54102 | - | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | - | Active | - | 5.35 | - | No | - | - | - | - | - | - | e0 | No | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | POLY BAG PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | - | - | 0.12 inch | - | - | - | - | 30u inch | - | - | - | - | - |