- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Number of Rows Loaded
- Total Number of Contacts
- Termination Type
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Memory Types | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Watchdog Timers | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Number of Outputs | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Interface | Termination Type | Memory Size | Polarization Key | Dielectric Withstanding Voltage | RAM Size | Cable Length | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Data Bus Width | Insulator Color | Number of Timers/Counters | Max Frequency | Number of Programmable I/O | Terminal Length | Height | Length | Width | Plating Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54102-S30-01 FCI | In Stock | - | - | 10 Weeks | - | BOARD | - | - | - | 0.1 inch | GOLD (15) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (50) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54102-S30-01 | 54102 | - | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | 1.54 | Non-Compliant | Yes | - | - | - | e3 | No | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | - | - | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | - | 3 A | SQ PIN-SKT | 5000000000 Ω | - | RECEPTACLE | - | SOLDER | - | - | 1500VAC V | - | 304.8 mm | 2.54 mm | TIN (100) OVER NICKEL (50) | RECTANGULAR | 0.1 inch | - | BLACK | - | - | - | 0.12 inch | - | - | - | 15u inch | - | ||
![]() 55102-T17-15 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 55102-T17-15 | 55102 | - | RIGHT ANGLE | - | 2 | - | - | - | Active | 5.78 | - | No | 150 V | - | 1 % | e3 | - | - | 25 ppm/°C | BOARD CONNECTOR | 604 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 54102-G30-09 FCI | In Stock | - | - | - | - | BOARD | - | - | - | 0.9 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54102-G30-09 | 54102 | - | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | 5.35 | - | No | - | - | - | e0 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | - | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | - | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 1500VAC V | - | - | 2.54 mm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | - | BLACK | - | - | - | 0.12 inch | - | - | - | 30u inch | - | ||
![]() 7731380148LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | 2.4 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77313-801-48LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.47 | - | Yes | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | - | compliant | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | - | 3 A | SQ PIN-SKT | - | 0.1 inch | - | - | SOLDER | - | - | - | - | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | - | BLACK | - | - | - | 0.095 inch | - | - | - | 15u inch | - | ||
![]() 7731311848LF FCI | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 77313-118-48LF | - | FLASH | - | - | - | - | - | - | Active | 2.36 | Compliant | Yes | - | Yes | - | - | - | - | - | - | - | 70 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 1.5 V | - | - | - | - | - | SPI, USART | - | 80 kB | - | - | 2 kB | - | - | - | - | - | 32 b | - | 3 | 12 MHz | 32 | - | - | - | - | - | No | ||
![]() 7731380150LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | 2.5 inch | GOLD (15) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (15) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77313-801-50LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.47 | - | Yes | 100 V | - | 1 % | e3 | - | EAR99 | 25 ppm/°C | BOARD CONNECTOR | 1.72 Ω | 155 °C | -55 °C | Thin Film | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | 125 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | - | compliant | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | - | 3 A | SQ PIN-SKT | - | 0.1 inch | - | - | SOLDER | - | - | - | - | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | - | BLACK | - | - | - | 0.095 inch | 650 µm | - | - | 15u inch | - | ||
![]() 7731311856LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-118-56LF | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.31 | Non-Compliant | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 56 | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7731381866LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-818-66LF | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 66 | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7731312768LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-127-68LF | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7731311870LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | GOLD (30) | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-118-70LF | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.31 | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7731382208LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-822-08LF | - | - | STRAIGHT | - | 2 | - | - | - | Active | 2.16 | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54202G0808LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 54202-G0808LF | - | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 1.74 | - | Yes | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54202S3008LF FCI | In Stock | - | - | - | Clamp | - | 1 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | 65 mm | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.994 mm | 62 mm | - | - | ||
![]() 54202T0813LF FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | - | 1.3 inch | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54202-T0813LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 0.96 | - | Yes | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 2.54 mm | - | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.15 inch | - | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | 5.461 mm | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | - | BLACK | - | - | - | - | - | - | - | 100u inch | - | ||
![]() 65863003LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65863-003LF | - | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.64 | - | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | 94VE-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65863247LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65863-247LF | - | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.67 | - | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | 94VE-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65863005LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 65863-005LF | 65863 | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.7 | - | Yes | - | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | 94VE-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71918210 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65863051 FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | LATCH & EJECT | HOLE .086-.098 | 1.33 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYESTER | Amphenol FCi | 65863-051 | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 2.02 | - | No | - | - | - | e4 | No | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | POLARISED, LATCHED | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | - | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.36 inch | MALE | 94VE-0 | - | - | 3 A | RND PIN-SKT | 10000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | CENTER | 500VAC V | - | - | 2.54 mm | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | RECTANGULAR | 0.1 inch | - | BLUE | - | - | - | 0.15 inch | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | - | BOARD | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10073456-002LF | - | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.46 | - | Yes | - | - | - | - | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | POLARIZED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - |