- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Type
- Number of Rows Loaded
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90309-912LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 0.472 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 90309-912LF | 90309 | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 0.77 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.24 inch | MALE | 94V-0 | 0.22 inch | - | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | - | - | RECTANGULAR | - | 0.079 inch | CREAM | 0.122 inch | 8u inch | ||
![]() 90309-910LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 0.394 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 90309-910LF | 90309 | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.74 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.24 inch | MALE | 94V-0 | 0.22 inch | - | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | - | - | RECTANGULAR | - | 0.079 inch | CREAM | 0.122 inch | 8u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | 3.8 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 95278-101B38LF | 95278 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.58 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.15 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.461 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | 1.6 inch | GOLD (15) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 95278-801B16LF | 95278 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.58 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.15 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.461 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | 15u inch | ||
![]() 94278-023LF FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL | - | FCI | - | Amphenol FCi | 94278-023LF | 94278 | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.42 | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2 mm | unknown | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | 0.5 inch | GOLD (30)/NICKEL PALLADIUM GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98401-102-10LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.22 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.149 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.715 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | 0.7 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98401-401-14LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.21 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.149 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.715 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | 79u inch | ||
![]() 90309-914LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 0.551 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 90309-914LF | 90309 | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 2.33 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.24 inch | MALE | 94V-0 | 0.22 inch | - | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | - | - | RECTANGULAR | - | 0.079 inch | CREAM | 0.122 inch | 8u inch | ||
![]() 90098-120LF FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | FCI | - | Amphenol FCi | 90098-120LF | 90098 | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.75 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 1.27 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | LOCKING | - | 0.6 inch | MATTE TIN (78.74) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 95278-402-12LF | 95278 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.36 | Yes | e3 | Yes | - | BOARD CONNECTOR | ROHS COMPLIANT, BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.15 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.461 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | 79u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | 0.8 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 95278-801A08LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.54 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT, REEL PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.15 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | - | SURFACE MOUNT | - | - | 5.461 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 95278-102-20LF | 95278 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.79 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT, BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.15 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.461 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | 30u inch | ||
![]() 90599-049LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 90599-049LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 2.23 | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 94277-050LF FCI | In Stock | - | - | 8 Weeks | BOARD | - | - | 1.969 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 94277-050LF | 94277 | RIGHT ANGLE | ONE | 2 | - | - | LEAD FREE | Active | 5.28 | Yes | e4 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.165 inch | MALE | 94V-0 | 0.157 inch | - | SQ PIN-SKT | - | 0.079 inch | - | SOLDER | - | - | 2.0066 mm | - | - | RECTANGULAR | - | 0.079 inch | BLACK | 0.118 inch | 8u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | 2 inch | GOLD (15) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 95278-802A20LF | 95278 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.24 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT, REEL PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.15 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.461 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | 0.4 inch | GOLD (30)/NICKEL PALLADIUM GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98401-101-08LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.2 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.149 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.715 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1.339 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 98414-S06-34LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.58 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.24 inch | MALE | 94V-0 | 0.232 inch | 2 A | SQ PIN-SKT | 1000000000 Ω | 0.079 inch | - | SOLDER | POLARIZED HOUSING | 650VAC V | 2 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.079 inch | CREAM | 0.098 inch | 15u inch | ||
![]() 91269-110LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | PEG | 0.787 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 91269-110LF | - | RIGHT ANGLE | ONE | 1 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 2.18 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | LATCHED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.118 inch | MALE | 94V-0 | 0.331 inch | 2 A | SQ PIN-SKT | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | - | 830VAC V | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | CREAM | 0.1 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | 0.709 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98414-G08-18LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.61 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.24 inch | MALE | 94V-0 | 0.232 inch | 2 A | SQ PIN-SKT | 1000000000 Ω | 0.079 inch | - | SOLDER | POLARIZED HOUSING | 650VAC V | 2 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.079 inch | CREAM | 0.122 inch | 30u inch | ||
![]() 90309-712LF FCI | In Stock | - | - | - | BOARD | LOCKING | - | 0.472 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 90309-712LF | 90309 | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.19 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.24 inch | MALE | 94V-0 | 0.22 inch | - | SQ PIN-SKT | - | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | - | - | RECTANGULAR | - | 0.079 inch | CREAM | 0.122 inch | 30u inch |