- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Type
- Number of Rows Loaded
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Frequency | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Operating Supply Current | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Wire/Cable Diameter | Insertion Loss (dB) | Mode | Wire/Cable Color | Return Loss | Terminal Length | Height | Length | Plating Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7731581816LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | 1.6 inch | GOLD (15)/GOLD FLASH (15) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77315-818-16LF | 77315 | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | 5.36 | - | Yes | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | UL | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | 94V-0 | 0.098 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 8.896 N | - | BLACK | - | - | - | - | - | - | - | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | 1.264 inch | GOLD FLASH OVER NICKEL | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10072353-F01-16ULF | 10072353 | RIGHT ANGLE | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.167 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | - | - | - | - | 2.0066 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | BLACK | - | - | - | - | - | 0.079 inch | - | - | FLASH inch | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | LOCKING | - | 0.648 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021512-00016T4LF | 20021512 | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.76 | - | Yes | 150 V | 1 % | e4 | - | EAR99 | 25 ppm/°C | BOARD CONNECTOR | 184 Ω | 155 °C | -55 °C | Thin Film | - | SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | 125 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | 94V-0 | 0.309 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 700VAC V | - | 1.27 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | - | - | - | - | 0.09 inch | 650 µm | - | 10u inch | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | LOCKING | - | 1.748 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021521-00060T8LF | 20021521 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.73 | - | Yes | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | GUIDE SLOT(S) | 700VAC V | - | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | 0.948 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10072353-G01-12ULF | 10072353 | RIGHT ANGLE | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.167 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | - | - | - | - | 2.0066 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | BLACK | - | - | - | - | - | 0.079 inch | - | - | 30u inch | - | ||
![]() 500061129CLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 0.1 % | - | - | - | 50 ppm/°C | - | 5.56 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7731311824LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | GOLD (30) | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-118-24LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.28 | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7731380122LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | 1.1 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77313-801-22LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 5.47 | Non-Compliant | Yes | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | 0.095 inch | - | - | 15u inch | - | ||
![]() 71918126 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75869232LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | GUIDE SLOT | LOCKING | 0.684 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75869-232LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.66 | Non-Compliant | Yes | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.362 inch | MALE | 94V-0 | 0.377 inch | 3 A | SQ PIN-SKT | - | 10000000000 Ω | 0.1 inch | - | SOLDER | - | POLARIZED HOUSING | - | - | 2.54 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLUE | - | - | - | - | - | 0.12 inch | - | - | 79u inch | - | ||
![]() 65863504LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75867107LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | 4.284 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75867-107LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.14 | Non-Compliant | Yes | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | Orange | POLARISED | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.362 inch | MALE | 94V-0 | 0.548 inch | 3 A | SQ PIN-SKT | 15 mΩ | 10000000000 Ω | 0.1 inch | - | SOLDER | - | POLARIZED HOUSING | - | Twin Zip | 2.54 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.224 N | - | 0.1 inch | BLUE | 2 mm | 0.5 dB | Multimode | Orange | 0 dB | 0.12 inch | - | 70 m | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500061216CLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65823087LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65823-087LF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.44 | Non-Compliant | Yes | - | 1 % | e4 | - | - | - | BOARD CONNECTOR | 15 kΩ | - | - | - | - | - | - | - | 125 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 76382332LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | 3.193 inch | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYESTER | Amphenol FCi | 76382-332LF | 76382 | RIGHT ANGLE | ONE | 1 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.64 | - | Yes | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.209 inch | MALE | 94V-0 | - | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | - | SOLDER | - | POLARIZED HOUSING | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | RECTANGULAR | - | - | - | BLUE | - | - | - | - | - | 0.134 inch | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 136 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | LOCKING | - | 0.764 inch | GOLD (30)/NICKEL PALLADIUM GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 98464-G61-18ULF | 98464 | RIGHT ANGLE | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 2.18 | - | Yes | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | TUBE PKG,ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | - | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | - | POLARIZED HOUSING | 650VAC V | - | 2.0066 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | CREAM | - | - | - | - | - | 0.098 inch | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | - | BOARD | - | LOCKING | - | 1.575 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 10075025-G01-38ULF | 10075025 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.45 | - | Yes | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | SHROUDED | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 2 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.232 inch | - | SQ PIN-SKT | - | - | 0.079 inch | PLUG | SOLDER | - | - | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | NATURAL | - | - | - | - | - | 0.079 inch | - | - | 30u inch | - |