- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Type
- Number of Rows Loaded
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Length | Width | Plating Thickness | Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 25 V | - | 5 % | - | - | - | - | 125 °C | -55 °C | - | - | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0066 mm | 1.2446 mm | - | 1.4478 mm | - | ||
![]() 500151276JLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65823073LF FCI | In Stock | - | - | - | - | BOARD | LOCKING | - | 2.06 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | GLASS FILLED POLYESTER | Amphenol ICC | 65823-073LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 5.47 | - | Yes | - | - | - | - | e4 | - | - | BOARD CONNECTOR | - | - | ROHS COMPLIANT | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.305 inch | MALE | 94V-0 | 0.68 inch | 3 A | RND PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 2.54 mm | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLUE | 0.105 inch | - | - | 30u inch | - | - | ||
![]() 7731710466LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | 3.3 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77317-104-66LF | 77317 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.61 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 66 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.259 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.12 inch | - | - | 30u inch | - | - | ||
![]() 502951224ELF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 65 V | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | LOCKING | - | 1.098 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021521-00034D1LF | 20021521 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.73 | Non-Compliant | Yes | - | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | - | SHROUDED | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 700VAC V | - | 100 Cycles | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | - | - | FLASH inch | - | - | ||
![]() 98414G0644LF FCI | In Stock | - | - | 5 Weeks, 3 Days | - | BOARD | LOCKING | - | 1.732 inch | GOLD (30)/NICKEL PALLADIUM GOLD (30) OVER NICKEL | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 98414-G06-44LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 1 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 2 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.232 inch | 2 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | - | SOLDER | POLARIZED HOUSING | 650VAC V | 2 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | CREAM | 0.098 inch | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | - | 0.35 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021122-00014D4LF | 20021122 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.75 | Non-Compliant | Yes | - | - | - | - | e4 | - | - | BOARD CONNECTOR | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | MALE | 94V-0 | 0.307 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | - | SURFACE MOUNT | - | 700VAC V | 2.8448 mm | 100 Cycles | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | 10u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | LOCKING | - | 0.998 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021521-00030D1LF | 20021521 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.73 | - | Yes | - | - | - | - | e4 | - | - | BOARD CONNECTOR | - | - | SHROUDED | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 700VAC V | - | 100 Cycles | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | - | - | FLASH inch | - | - | ||
![]() 57202F5109LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | 0.15 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021121-00006T8LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | - | Yes | - | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | - | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | 30u inch | - | - | ||
![]() 7731510116LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | LOCKING | - | 1.6 inch | GOLD (30)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77315-101-16LF | 77315 | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | 5.19 | Non-Compliant | Yes | - | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | UL | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | 94V-0 | 0.098 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 8.896 N | - | BLACK | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | LATCH & EJECT | LOCKING | 2.271 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021612-00068T4LF | 20021612 | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.76 | - | Yes | - | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.22 inch | MALE | 94V-0 | 0.326 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 700VAC V | 1.27 mm | 100 Cycles | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | 0.09 inch | - | - | 10u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | 0.9 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021121-00036T8LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | - | Yes | - | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | - | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | - | 0.4 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021121-00016T8LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | Non-Compliant | Yes | - | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | - | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | 30u inch | - | - | ||
![]() 89007136 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54202S3014LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | LOCKING | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021211-00012T8LF | 20021211 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.74 | - | Yes | - | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | SHROUDED | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.209 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | - | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | - | Matte Tin (Sn) | RECTANGULAR | 2.1962 N | .199882 N | 0.05 inch | BLACK | 0.091 inch | - | - | 30u inch | - | - |