- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Type
- Number of Rows Loaded
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55101-G11-30 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 55101-G11-30 | 55101 | RIGHT ANGLE | - | 1 | - | - | - | Active | 5.38 | No | e3 | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 54101-T10-22 FCI | In Stock | - | - | - | BOARD | - | 2.2 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T10-22 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | Active | 5.39 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.15 inch | 150u inch | ||
![]() 54101-T30-23 FCI | In Stock | - | - | - | BOARD | - | 2.3 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54101-T30-23 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | Active | 5.39 | No | e0 | - | - | BOARD CONNECTOR | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 23 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.12 inch | 150u inch | ||
![]() 55101-G17-12 FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 55101-G17-12 | 55101 | RIGHT ANGLE | - | 1 | - | - | - | Active | 5.38 | No | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 55510-308LF FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | LOCKING | 0.312 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 55510-308LF | - | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Obsolete | 5.29 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.0038 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | .1946 N | 0.079 inch | - | - | 15u inch | ||
![]() 54101-G08-02 FCI | In Stock | - | - | 13 Weeks | BOARD | - | 0.2 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54101-G08-02 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | Active | 5.38 | No | - | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | - | RECTANGULAR | - | - | - | BLACK | 0.12 inch | 30u inch | ||
![]() 54101-G05-08 FCI | In Stock | - | - | - | BOARD | - | 0.8 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 54101-G05-08 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | Active | 5.59 | No | e0 | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.095 inch | 30u inch | ||
![]() 54101-T06-10 FCI | In Stock | - | - | 4 Weeks | BOARD | - | 1 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54101-T06-10 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | Active | 5.39 | No | - | No | EAR99 | BOARD CONNECTOR | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | - | RECTANGULAR | - | - | - | BLACK | 0.11 inch | 150u inch | ||
![]() 55102-T35-23 FCI | In Stock | - | - | - | BOARD | - | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 55102-T35-23 | 55102 | RIGHT ANGLE | - | 2 | - | - | - | Active | 5.78 | No | e3 | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 55508-320LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | 0.784 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 55508-320LF | 55508 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.33 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.091 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.5118 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | - | 0.079 inch | - | - | 15u inch | ||
![]() 55508-114LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | 0.548 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 55508-114LF | 55508 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.35 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.091 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.5118 mm | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | - | 0.079 inch | - | - | 30u inch | ||
![]() 47564-000LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | LOCKING | 1.6 inch | AU ON NI | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54121-808161050LF | 54121 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | Active | 5.61 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 16 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | - | 0.413 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.095 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | 0.6 inch | AU ON NI | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 54112-109121400LF | 54112 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.63 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 12 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.551 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.095 inch | 30u inch |