- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Type
- Number of Rows Loaded
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Weight | Mounting Option 1 | Board Mounting Option | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Body Length | Circuit Applications | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | SwitchingFrequency | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Efficiency | UL Flammability Code | Output Voltage | Housing Color | Empty Shell | Body Depth | Max Output Current | Operating Supply Voltage | Dielectric | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Supply Voltage | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Output Power | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Alignment | Preloaded | Isolation Voltage | Stackable | Terminal Length | Diameter | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Stack Height | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71920338LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | - | - | BOARD | - | - | - | LOCKING | - | - | - | - | 3.797 inch | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71920-338LF | 71920 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.44 | - | Yes | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 38 | - | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | 1 | - | RECTANGULAR | 0.098 inch | FEMALE | - | 94V-0 | - | - | - | 0.335 inch | - | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | - | - | POLARIZED HOUSING | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.5012 N | .30024 N | - | - | - | BLUE | - | - | - | - | 0.122 inch | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 7731310234LF FCI | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-102-34LF | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | Non-Compliant | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 34 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76382336LF FCI | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | - | LOCKING | - | - | - | - | 3.593 inch | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYESTER | Amphenol FCi | 76382-336LF | 76382 | - | RIGHT ANGLE | ONE | 1 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.64 | - | Yes | - | - | - | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | 1 | - | RECTANGULAR | 0.209 inch | MALE | - | 94V-0 | - | - | - | - | - | - | - | 3 A | SQ PIN-SKT | - | 100000000000 Ω | - | 0.1 inch | - | - | - | - | SOLDER | - | - | POLARIZED HOUSING | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | RECTANGULAR | - | - | - | - | - | - | BLUE | - | - | - | - | 0.134 inch | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 76383410LF FCI | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | - | LOCKING | - | - | - | - | 1.993 inch | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYESTER | Amphenol FCi | 76383-410LF | - | - | RIGHT ANGLE | ONE | 2 | - | - | ROHS COMPLIANT | Active | 2.16 | - | Yes | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | 2.54 mm | - | compliant | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.307 inch | MALE | - | 94V-0 | - | - | - | - | - | - | - | - | SQ PIN-SKT | - | - | - | 0.1 inch | - | - | - | - | SOLDER | - | - | - | - | - | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | 0.1 inch | BLUE | - | - | - | - | 0.132 inch | - | - | - | - | 150u inch | - | - | - | - | ||
![]() 76383312LF FCI | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | - | LOCKING | - | - | - | - | 2.393 inch | - | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYESTER | Amphenol FCi | 76383-312LF | - | - | RIGHT ANGLE | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.31 | - | Yes | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | - | 2.54 mm | - | compliant | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.307 inch | MALE | - | 94V-0 | - | - | - | - | - | - | - | - | SQ PIN-SKT | - | - | - | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | - | - | - | - | - | - | - | 2.54 mm | - | - | RECTANGULAR | - | - | - | - | - | 0.1 inch | BLUE | - | - | - | - | 0.132 inch | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 70233216 FCI | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Gold | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66506-219LF FCI | In Stock | - | - | 7 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 66506-219LF | - | - | STRAIGHT | - | 2 | - | - | - | Active | 5.43 | - | Yes | - | - | - | - | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | POLARIZED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68021-426HLF FCI | In Stock | - | - | 6 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68021-426HLF | 68021 | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 1.31 | - | Yes | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66429-087LF FCI | In Stock | - | - | - | Production (Last Updated: 3 days ago) | Gold | Surface Mount | BOARD | - | Polymer | - | - | - | Vertical | Without | With | - | Signal | GOLD (30) OVER NICKEL | Brass | AMPHENOL ICC | - | Amphenol ICC | 66429-087LF | 66429 | 17 mm | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.63 | Compliant | Yes | - | Tape & Reel | - | e4 | - | SMD/SMT | - | Plug, Tab | 100 | 125 °C | -40 °C | 2 | Male | LATCHED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800 µm | 40 | Vertical | 2.54 mm | 6 mm | compliant | - | - | - | 100 | - | - | MALE | - | 94V-0 | - | Natural | - | - | - | 100 V | - | - | - | 30 mΩ | 2 MΩ | 2.4 mm | - | - | Compliant | - | 100 V | SOLDER | - | Gold | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | - | - | - | - | No | 500 mA | - | - | With | Yes | - | Yes | - | - | 5 mm | 45.8 mm | - | - | 760 nm | 8.9916 mm | No | UL94 V-0 | ||
![]() 68691-606H FCI | In Stock | - | - | - | - | Tin | - | BOARD | - | Polyamide | - | - | - | - | - | - | 0.3 inch | - | NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | 68691-606H | 68691 | - | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | 5.78 | Non-Compliant | No | - | Box | - | e0 | No | Solder | EAR99 | BOARD CONNECTOR | - | 110 °C | -40 °C | 1 | - | BREAKAWAY TYPE | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | 6 | Straight | 2.54 mm | 8.2 mm | compliant | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.19 inch | MALE | - | - | - | - | - | 0.1 inch | - | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | 300 V | - | SOLDER | 17.5 A | - | - | 1500VAC V | - | 30 AWG | 14 AWG | 2.54 mm | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | - | - | - | - | 0.1 inch | BLACK | - | - | - | - | 0.12 inch | - | - | 20.6 mm | - | FLASH inch | - | - | - | - | ||
![]() 69913-139 FCI | In Stock | - | - | - | - | - | - | BOARD | POLYCARBONATE | - | - | LOCKING | - | - | - | - | 1.23 inch | - | GOLD (30)/NICKEL PALLADIUM GOLD (30) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | POLYCARBONATE | Amphenol FCi | 69913-139 | - | - | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Active | 5.12 | - | No | - | - | - | e0 | No | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | 8 GROUND CONTACTS IN 1 ROW AVAILABLE, LATCH-N-LOK | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | - | 2.54 mm | - | compliant | CSA, UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.32 inch | MALE | - | - | - | - | NO | 0.85 inch | - | - | - | 3 A | SQ PIN-SKT | 25 mΩ | - | - | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | - | - | POLARIZED HOUSING | - | 1 | - | - | 2.54 mm | 1000 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | - | - | - | - | GRAY | - | - | - | - | 0.11 inch | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 65863-003 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68016-203 FCI | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68016-203 | 68016 | - | RIGHT ANGLE | - | 1 | - | - | - | Active | 5.17 | - | No | - | - | - | e4 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68015-136 FCI | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | 3.6 inch | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 68015-136 | - | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | - | Obsolete | 8.27 | - | No | - | - | - | e4 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | 1 | - | RECTANGULAR | 0.1 inch | MALE | - | 94V-0 | - | - | - | 0.168 inch | - | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | - | - | - | 1500VAC V | - | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | RECTANGULAR | - | - | - | - | - | - | BLACK | - | - | - | - | 0.09 inch | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 68004-321 FCI | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | GOLD (50) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68004-321 | 68004 | - | STRAIGHT | - | 1 | - | - | - | Active | 5.42 | - | No | - | - | - | e4 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | BERGSTRIP | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 21 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | MALE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | GOLD (50) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67996-114H FCI | In Stock | - | - | - | - | - | DIN Rail, Screw | - | - | - | 370 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 65 kHz | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84 % | - | 15 V | - | - | - | 1.33 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 W | - | - | - | - | - | - | - | - | 0 V | - | - | - | 39.116 mm | 146.304 mm | 134.874 mm | - | - | - | - | - | ||
![]() 65823-081 FCI | In Stock | - | - | - | - | - | - | BOARD | - | - | - | LATCH & EJECT | HOLE .086-.098 | - | - | - | 2.46 inch | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | GLASS FILLED POLYESTER | Amphenol ICC | 65823-081 | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | Active | 5.42 | - | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | LATCHED | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 34 | - | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.36 inch | MALE | - | 94V-0 | - | - | - | 0.68 inch | - | - | - | 3 A | RND PIN-SKT | - | 10000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | - | - | MIL-C-83503 TYPE | 500VAC V | - | - | - | 2.54 mm | - | - | RECTANGULAR | - | - | - | - | - | 0.1 inch | BLUE | - | - | - | - | 0.15 inch | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 68491-108HLF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-127-13LF | 77311 | - | - | - | - | - | - | - | Active | 5.6 | Compliant | - | - | - | 5 % | - | - | Axial | - | BOARD CONNECTOR | - | 125 °C | -55 °C | - | - | - | - | 82 pF | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.29 mm | - | 4.06 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-101-31LF | 77311 | - | - | - | - | - | - | - | Active | 5.6 | Non-Compliant | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |