- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Type
- Number of Rows Loaded
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Body Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Military Standard | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | 1.3 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 75188-301-07LF | - | STRAIGHT | ONE | 1 | - | - | ROHS COMPLIANT | Active | 5.67 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 5.08 mm | compliant | - | UL | COMMERCIAL | 1 | RECTANGULAR | 0.11 inch | MALE | 94V-0 | 0.1 inch | - | SQ PIN-SKT | - | - | 0.2 inch | - | SOLDER | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | - | 150u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 75844-102-04LF | 75844 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.57 | - | Yes | e4 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | - | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-418-14LF | 77311 | - | - | - | - | - | - | Active | 5.6 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | BOARD | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-452-26LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.31 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-122-10LF | - | STRAIGHT | - | 2 | - | - | - | Active | 1.54 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | LOCKING | 0.5 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 75168-316-05LF | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | - | UL | COMMERCIAL | 1 | RECTANGULAR | 0.11 inch | MALE | 94V-0 | 0.163 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | BLACK | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | Aluminium | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-138-10LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | Non-Compliant | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | MIL-DTL-5015 | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-824-31LF | 77311 | - | - | - | - | - | - | Active | 5.6 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75867-108LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | LOCKING | 5.284 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75867-108LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.12 | Non-Compliant | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | POLARISED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.362 inch | MALE | 94V-0 | 0.548 inch | 3 A | SQ PIN-SKT | 15 mΩ | 10000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 2.54 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLUE | 0.12 inch | 30u inch | ||
![]() 73548-125LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 73548-125LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.47 | - | Yes | - | - | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1.27 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | BOARD | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-424-50LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-827-70LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | - | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-418-23LF | 77311 | - | - | - | - | - | - | Active | 5.6 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-119-32LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | 2.2 inch | GOLD (30)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77315-118-22LF | 77315 | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | 5.36 | - | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | - | UL | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | 94V-0 | 0.098 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 8.896 N | - | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | - | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-402-27LF | 77311 | - | - | - | - | - | - | Active | 5.6 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | - | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-402-22LF | 77311 | - | - | - | - | - | - | Active | 5.6 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-824-09LF | 77311 | - | - | - | - | - | - | Active | 5.6 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | 3.4 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77317-812-68LF | 77317 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.61 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.259 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.1 inch | BLACK | 0.12 inch | 15u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-824-42LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.77 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - |