- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Type
- Number of Rows Loaded
- Total Number of Contacts
- Termination Type
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Connection angle | Contact Finish Mating | Contact Materials | Content | CS | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Total number of pins | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Size(mm) | Terminal Length | Enclosure Type | IP Rating | Plating Thickness | Height (mm) | Width (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | - | 0.9 inch | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | - | FCI | THERMOPLASTIC | Amphenol FCi | - | 77317-112-18LF | 77317 | RIGHT ANGLE | ONE | 2 | 130 °C | -65 °C | ROHS COMPLIANT | Active | 5.61 | - | Yes | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.26 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.12 inch | - | - | 30u inch | - | - | ||
![]() 76383-414LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | - | 2.793 inch | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | FCI | GLASS FILLED POLYESTER | Amphenol FCi | - | 76383-414LF | - | RIGHT ANGLE | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.47 | - | Yes | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.307 inch | MALE | 94V-0 | - | - | SQ PIN-SKT | - | - | - | 0.1 inch | - | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLUE | - | 0.132 inch | - | - | 150u inch | - | - | ||
![]() 78548-416HLF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | - | - | FCI | - | Amphenol FCi | - | 78548-416HLF | 78548 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.42 | - | Yes | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71978-126LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | LATCH | HOLE .099-.111 | LOCKING | 2.06 inch | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 71978-126LF | 71978 | RIGHT ANGLE | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.66 | - | Yes | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | LATCHED, POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.338 inch | MALE | 94V-0 | 0.685 inch | - | SQ PIN-SKT | - | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLUE | - | 0.114 inch | - | - | 30u inch | - | - | ||
![]() 71922-118LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | LATCH | - | LOCKING | 1.66 inch | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 71922-118LF | - | RIGHT ANGLE | ONE | 2 | - | - | ROHS COMPLIANT | Active | 2.17 | - | Yes | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | LATCHED, POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL | COMMERCIAL | - | RECTANGULAR | - | 0.339 inch | MALE | 94V-0 | 0.685 inch | - | SQ PIN-SKT | - | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | GRAY | - | 0.114 inch | - | - | 30u inch | - | - | ||
![]() 87401-150 FCI | In Stock | - | - | - | BOARD | - | - | - | - | 2.622 inch | - | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | - | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | - | 87401-150 | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Obsolete | 8.84 | - | No | - | - | e0 | No | EAR99 | BOARD CONNECTOR | Handles | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.225 inch | MALE | 94V-0 | 0.226 inch | 1 A | SQ PIN-SKT | 25 mΩ | 50000000000 Ω | - | 0.05 inch | - | SURFACE MOUNT | - | 800VAC V | 3.175 mm | 200 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | 48x52x48 | - | - | - | 30u inch | 52 | 48 | ||
![]() 78208-104 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | - | 78208-104 | 78208 | RIGHT ANGLE | - | 1 | - | - | - | Transferred | 2.71 | - | - | - | - | - | No | EAR99 | BOARD CONNECTOR | - | MINI-PV | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78548-140 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | FCI | - | Amphenol FCi | - | 78548-140 | 78548 | STRAIGHT | - | 2 | - | - | - | Active | 5.42 | - | No | - | - | e4 | No | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks, 3 Days | BOARD | AL | LATCH & EJECT | - | LOCKING | 0.945 inch | - | GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | - | - | FCI | THERMOPLASTIC | Amphenol FCi | - | 10078995-G02-10ULF | 10078995 | STRAIGHT | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 2.32 | Yes | Yes | - | 1590 | e3 | - | EAR99 | BOARD CONNECTOR | - | MINITEK, LOW PROFILE, LATCHED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.236 inch | MALE | 94V-0 | 0.244 inch | 2 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 900VAC V | 5.588 mm | - | TIN OVER NICKEL (50) | RECTANGULAR | - | - | 0.079 inch | CREAM | - | - | Multipurpose | IP65 | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | - | - | - | - | 0.15 inch | 180° | NOT SPECIFIED | NOT SPECIFIED | 1pc(s) | 1.27mm | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021121-00006C4LF | 20021121-00006C4LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 1.66 | Yes | Yes | 6 | - | e3 | - | - | BOARD CONNECTOR | 20021121-00006C4LF | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | - | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | 10u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | - | - | GOLD OVER NICKEL/GOLD OVER PALLADIUM NICKEL | COPPER ALLOY | - | - | FCI | - | Amphenol FCi | - | 86130502123355E1LF | 8613 | RIGHT ANGLE | - | 2 | - | - | ROHS COMPLIANT | Active | 5.24 | Non-Compliant | Yes | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | PURE MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55101-G11-15 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | - | FCI | - | Amphenol FCi | - | 55101-G11-15 | 55101 | RIGHT ANGLE | - | 1 | - | - | - | Active | 5.38 | - | No | - | - | e3 | No | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54101-G08-05 FCI | In Stock | - | - | 4 Weeks | BOARD | - | - | - | - | 0.5 inch | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | - | 54101-G08-05 | 54101 | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | Active | 5.59 | - | No | - | - | - | No | EAR99 | BOARD CONNECTOR | - | POLY BAG PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.095 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | - | RECTANGULAR | - | - | - | BLACK | - | 0.12 inch | - | - | 30u inch | - | - | ||
![]() 55101-S11-33 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | - | Amphenol ICC | - | 55101-S11-33 | 55101 | RIGHT ANGLE | - | 1 | - | - | - | Active | 5.38 | - | No | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 33 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55101-T11-18 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | TIN (160) OVER NICKEL | PHOSPHOR BRONZE | - | - | FCI | - | Amphenol FCi | - | 55101-T11-18 | 55101 | RIGHT ANGLE | - | 1 | - | - | - | Active | 5.38 | - | No | - | - | e3 | No | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54102-T06-14 FCI | In Stock | - | - | - | BOARD | - | - | - | - | 1.4 inch | - | TIN (160) | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | - | 54102-T06-14 | 54102 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | 5.35 | - | No | - | - | e0 | - | - | BOARD CONNECTOR | - | POLY BAG PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.11 inch | - | - | 150u inch | - | - | ||
![]() 69157-124H FCI | In Stock | - | - | 9 Weeks | BOARD | - | - | - | - | 1.2 inch | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | - | 69157-124H | 69157 | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | 5.61 | - | No | - | - | e0 | No | EAR99 | BOARD CONNECTOR | - | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 24 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.19 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | 2.54 mm | - | TIN LEAD (150) OVER NICKEL (50) | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.11 inch | - | - | 30u inch | - | - | ||
![]() 69191-406H FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | 0.6 inch | - | SN-PB ON NI | PHOSPHOR BRONZE | - | - | FCI | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | Amphenol FCi | - | 69191-406H | 69191 | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | - | Active | 5.72 | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | BREAKAWAY TYPE | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 6 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.095 inch | MALE | - | 0.173 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | 0.12 inch | - | - | 150u inch | - | - | ||
![]() 69191-402 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | - | Amphenol ICC | - | 69191-402 | 69191 | RIGHT ANGLE | - | 1 | - | - | - | Active | 5.41 | - | No | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68020-608 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | - | Amphenol ICC | - | 68020-608 | - | RIGHT ANGLE | - | 2 | - | - | - | Active | 5.2 | - | No | - | - | e4 | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - |