- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Type
- Number of Rows Loaded
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69157-344 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (50) OVER NICKEL (50)/GOLD FLASH (50) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 69157-344 | 69157 | STRAIGHT | - | 2 | - | - | Active | 5.44 | No | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (50) OVER NICKEL (50)/GOLD FLASH (50) OVER PALLADIUM NICKEL | - | - | - | - | - | - | ||
![]() 68004-336 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (50) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 68004-336 | 68004 | STRAIGHT | - | 1 | - | - | Active | 5.42 | No | e4 | - | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (50) OVER NICKEL (50) | - | - | - | - | - | - | ||
![]() 67996-416 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 67996-416 | 67996 | STRAIGHT | - | 2 | - | - | Active | 5.18 | No | e3 | No | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
![]() 68024-608 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68024-608 | 68024 | STRAIGHT | - | 1 | - | - | Active | 5.81 | No | e4 | No | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | ||
![]() 68691-108 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68691-108 | - | STRAIGHT | - | 2 | - | - | Active | 5.2 | No | e4 | No | EAR99 | BOARD CONNECTOR | BERGSTRIP | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | ||
![]() 66902-220 FCI | In Stock | - | - | - | CABLE | LOCKING | W/STRAIN RELIEF | 1.18 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | GLASS FILLED POLYESTER | Amphenol ICC | 66902-220 | - | - | - | 2 | 105 °C | -65 °C | Obsolete | 5.73 | Yes | - | - | - | BOARD CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | compliant | UL, CSA | COMMERCIAL | - | - | 0.235 inch | FEMALE | 94V-0 | 0.539 inch | 1 A | SQ PIN-SKT | 15 mΩ | 50000000000 Ω | 0.1 inch | PLUG | IDC | POLARIZED HOUSING | - | 100 Cycles | - | RECTANGULAR | 0.1 inch | BLUE | PREASSEM CONN | - | 30u inch | ||
![]() 68293-102 FCI | In Stock | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68293-102 | - | - | - | - | - | - | Active | 5.11 | - | - | - | EAR99 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67997-410 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 67997-410 | - | STRAIGHT | - | 2 | - | - | Active | 5.2 | No | e3 | - | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | ||
![]() 69190-610 FCI | In Stock | - | - | - | BOARD | LOCKING | - | 1 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 69190-610 | 69190 | STRAIGHT | ONE | 1 | - | - | Active | 5.35 | No | e4 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | RECTANGULAR | - | BLACK | - | 0.12 inch | 30u inch | ||
![]() 67998-650 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 67998-650 | 67998 | STRAIGHT | - | 2 | - | - | Active | 5.18 | No | e4 | - | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | ||
![]() 66900-216 FCI | In Stock | - | - | 11 Weeks, 1 Day | CABLE | LOCKING | - | 0.98 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYESTER | Amphenol FCi | 66900-216 | - | - | - | 2 | 105 °C | -65 °C | Obsolete | 8.59 | No | - | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | compliant | UL, CSA | COMMERCIAL | - | - | 0.235 inch | FEMALE | 94V-0 | - | 1 A | SQ PIN-SKT | 15 mΩ | 50000000000 Ω | 0.1 inch | PLUG | IDC | DUAL POLARIZED | - | - | - | RECTANGULAR | 0.1 inch | BLUE | PREASSEM CONN | - | 30u inch | ||
![]() 68025-164 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68025-164 | 68025 | RIGHT ANGLE | - | 2 | - | - | Active | 5.44 | No | e4 | No | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | ||
![]() 68695-172 FCI | In Stock | - | - | 9 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68695-172 | 68695 | RIGHT ANGLE | - | 2 | - | - | Active | 2 | No | e4 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | ||
![]() 69190-402 FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 0.2 inch | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 69190-402 | 69190 | STRAIGHT | ONE | 1 | - | - | Active | 1.37 | No | e3 | No | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | 0.1 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | - | TIN (100) OVER NICKEL (50) | RECTANGULAR | - | BLACK | - | 0.12 inch | 100u inch | ||
![]() 68418-406 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68418-406 | 68418 | STRAIGHT | - | 1 | - | - | Active | 5.42 | No | e3 | No | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
![]() 68015-636 FCI | In Stock | - | - | 9 Weeks | BOARD | - | - | 3.6 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 68015-636 | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | Active | 2.56 | No | e4 | No | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | MALE | 94V-0 | 0.168 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1500VAC V | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | RECTANGULAR | - | BLACK | - | 0.09 inch | 30u inch | ||
![]() 67999-250 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 67999-250 | 67999 | STRAIGHT | - | 2 | - | - | Active | 5.44 | No | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | - | - | - | - | - | - | ||
![]() 68457-404 FCI | In Stock | - | - | - | BOARD | - | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68457-404 | 68457 | STRAIGHT | - | 1 | - | - | Active | 5.43 | No | e3 | No | - | BOARD CONNECTOR | BERGSTRIP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | ||
![]() 67997-616 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 67997-616 | - | STRAIGHT | - | 2 | - | - | Obsolete | 5.23 | No | e4 | No | EAR99 | BOARD CONNECTOR | BERGSTRIP | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | ||
![]() 68786-102 FCI | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 68786-102 | - | - | - | - | - | - | Transferred | 2.46 | - | - | Yes | - | INTERCONNECTION DEVICE | LOW PROFILE, POLYESTER, 94V-0 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |