- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Type
- Number of Rows Loaded
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | Wire/Cable Color | Product | Terminal Length | Product Category | Equipment Type | Height | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | 2 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021121-00080D4LF | 20021121 | STRAIGHT | ONE | - | 2 | 105 °C | -40 °C | LEAD FREE | - | Active | 5.71 | - | Yes | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | - | 100000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | LATCH & EJECT | - | LOCKING | 1.571 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021621-00040D4LF | 20021621 | STRAIGHT | ONE | - | 2 | 105 °C | -40 °C | LEAD FREE | - | Active | 5.76 | - | Yes | - | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.22 inch | MALE | 94V-0 | 0.326 inch | 1 A | SQ PIN-SKT | 30 mΩ | - | 100000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.81 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | - | - | - | - | - | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | - | 2.2 inch | - | GOLD (10) | COPPER ALLOY | - | FCI | THERMOPLASTIC | Amphenol FCi | 20021111-00088T4LF | - | STRAIGHT | ONE | - | 2 | 125 °C | -40 °C | LEAD FREE | - | Active | 5.77 | - | Yes | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 88 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.098 inch | 1 A | SQ PIN-SKT | 30 mΩ | - | 100000000 Ω | 0.05 inch | RECEPTACLE | - | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | 0.091 inch | - | - | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | THERMOPLASTIC | Amphenol FCi | 20021211-00012T1LF | - | STRAIGHT | ONE | - | 2 | 125 °C | -55 °C | LEAD FREE | - | Active | 5.5 | - | Yes | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.209 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | - | 1000000000 Ω | 0.05 inch | - | - | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1962 N | .199882 N | 0.05 inch | BLACK | - | - | - | 0.091 inch | - | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | - | 1.25 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | THERMOPLASTIC | Amphenol FCi | 20021112-00050T1LF | - | RIGHT ANGLE | ONE | - | 2 | 125 °C | -55 °C | LEAD FREE | - | Active | 5.77 | Non-Compliant | Yes | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | -70 °C | -40 °C | - | Black | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.196 inch | 1 A | SQ PIN-SKT | 30 mΩ | - | 1000000000 Ω | 0.05 inch | RECEPTACLE | Compliant | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .199882 N | 0.05 inch | BLACK | - | Black | - | 0.106 inch | - | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | 0.45 inch | Amphenol Commercial Products | NOT SPECIFIED | NOT SPECIFIED | 54 | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol | 20021121-00018D1LF | 20021121 | STRAIGHT | ONE | 8P8C | 2 | 105 °C | -40 °C | LEAD FREE | - | Active | 5.71 | - | Yes | - | Tray | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Modular Connectors / Ethernet Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 1x1 | 100000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | Modular Connectors / Ethernet Connectors | - | - | - | Modular Connectors / Ethernet Connectors | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | - | - | Amphenol Commercial Products | NOT SPECIFIED | NOT SPECIFIED | 150 | FCI | THERMOPLASTIC | Amphenol | 20021211-00008T1LF | - | STRAIGHT | ONE | - | 2 | 125 °C | -55 °C | LEAD FREE | - | Active | 5.77 | - | Yes | - | Reel | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | SHROUDED | 8536.69.40.40 | I/O Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.209 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | - | 1000000000 Ω | 0.05 inch | - | - | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1962 N | .199882 N | 0.05 inch | BLACK | I/O Connectors | - | - | 0.091 inch | I/O Connectors | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | 1.75 inch | Fluke | NOT SPECIFIED | NOT SPECIFIED | 1 | FCI | THERMOPLASTIC | Fluke | 20021121-00070T4LF | 20021121 | STRAIGHT | ONE | - | 2 | 105 °C | -40 °C | LEAD FREE | 2716191 | Active | 5.71 | - | Yes | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | Green | - | 8536.69.40.40 | Test Leads, Banana Plugs, Alligator Clips & Test Probes | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | - | 100000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | Test Leads | - | Patch Cord | - | Test Leads | Patch Cord | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | - | 0.85 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021122-00034D1LF | 20021122 | STRAIGHT | ONE | - | 2 | 105 °C | -40 °C | LEAD FREE | - | Active | 5.75 | - | Yes | - | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | MALE | 94V-0 | 0.307 inch | 1 A | SQ PIN-SKT | 30 mΩ | - | 100000000 Ω | 0.05 inch | - | - | SURFACE MOUNT | - | 700VAC V | 2.8448 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | - | FLASH inch | ||
![]() 98481423LF FCI | In Stock | - | - | - | BOARD | - | LOCKING | - | - | 2.293 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYESTER | Amphenol FCi | 98481-423LF | 98481 | STRAIGHT | ONE | - | 1 | 125 °C | -40 °C | ROHS COMPLIANT | - | Active | 5.03 | Non-Compliant | Yes | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 23 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.209 inch | MALE | 94V-0 | 0.368 inch | 3 A | SQ PIN-SKT | - | - | 100000000000 Ω | 0.1 inch | - | - | SOLDER | POLARIZED HOUSING | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLUE | - | - | - | 0.134 inch | - | - | - | 79u inch | ||
![]() 76382420LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | - | FCI | - | Amphenol FCi | 76382-420LF | 76382 | RIGHT ANGLE | - | - | 1 | - | - | ROHS COMPLIANT | - | Active | 5.64 | - | Yes | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | - | GOLD (30) OVER NICKEL | COPPER ALLOY | - | FCI | - | Amphenol FCi | 51740-10302403AA | 51740 | STRAIGHT | - | - | 4 | - | - | - | - | Obsolete | 5.59 | Non-Compliant | No | - | - | - | e0 | No | - | - | BOARD CONNECTOR | - | - | - | - | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 30 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | - | SOLDER | - | - | - | - | TIN LEAD (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66429085LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | AMPHENOL ICC | - | Amphenol ICC | 66429-085LF | - | RIGHT ANGLE | - | - | 2 | - | - | LEAD FREE | - | Active | 5.42 | - | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | LATCHED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | Aluminium | GUIDE PIN | - | LOCKING | 8 inch | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 51721-10002410AA | 51721 | RIGHT ANGLE | ONE | - | 4 | 125 °C | -55 °C | - | - | Active | 5.41 | Compliant | No | - | - | - | e0 | No | - | - | BOARD CONNECTOR | - | - | - | - | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 106 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | - | 500000000 Ω | - | RECEPTACLE | - | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN LEAD (100) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | - | - | - | 0.135 inch | - | - | - | - | ||
![]() 66506231 FCI | In Stock | - | - | - | BOARD | - | GUIDE SLOT | - | - | 1.78 inch | - | NOT SPECIFIED | COPPER ALLOY | - | AMPHENOL ICC | GLASS FILLED POLYESTER | Amphenol ICC | 66506-231 | - | STRAIGHT | ONE | - | 2 | 125 °C | -65 °C | - | - | Active | 5.42 | - | Yes | 25 V | - | 0.25 % | - | - | - | 100 ppm/°C | BOARD CONNECTOR | 34.4 Ω | 155 °C | -55 °C | Thin Film | - | POLARIZED | - | Headers and Edge Type Connectors | 63 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.32 inch | MALE | 94V-0 | 0.365 inch | 3 A | RND PIN-SKT | - | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | MIL-C-83503 TYPE | 500VAC V | 2.54 mm | - | - | RECTANGULAR | - | - | 0.1 inch | BLUE | - | - | - | 0.105 inch | - | - | 350 µm | FLASH inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | LOCKING | HOLE .086-.098 | - | 3.05 inch | - | GOLD (30) OVER NICKEL (50) | POWER-COPPER ALLOY; SIGNAL-PHOSPHOR BRONZE | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 51722-10603600AA | 51722 | RIGHT ANGLE | ONE | - | 4 | 105 °C | -55 °C | - | - | Active | 5.34 | - | No | - | - | - | e0 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | TERMINAL PITCH FOR POWER CONTACTS: 6.35 MM | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 42 | 2.54 mm | compliant | UL | COMMERCIAL | - | - | 0.574 inch | MALE | 94V-0 | 0.93 inch | 3 A | HYBRID | 20 mΩ | - | 500000000 Ω | - | - | - | SOLDER | - | 2500VDC V | - | 200 Cycles | TIN LEAD (100) OVER NICKEL (50) | - | .973 N | .17792 N | - | - | - | - | - | 0.135 inch | - | - | - | - | ||
![]() 54202S3013LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 506421260ELF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | - | - | 25 ppm/°C | - | 109 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | - | 1.65 inch | - | GOLD FLASH | COPPER ALLOY | - | FCI | THERMOPLASTIC | Amphenol FCi | 20021111-00066T1LF | - | STRAIGHT | ONE | - | 2 | 125 °C | -40 °C | LEAD FREE | - | Active | 5.77 | - | Yes | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 66 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.098 inch | 1 A | SQ PIN-SKT | 30 mΩ | - | 100000000 Ω | 0.05 inch | RECEPTACLE | - | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | 0.091 inch | - | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021511-00060T1LF | - | STRAIGHT | - | - | 2 | - | - | LEAD FREE | - | Active | 5.77 | - | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 1.27 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |