- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Mounting Styles
- Number of Rows Loaded
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Mounting Option 1 | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Current Transfer Ratio-Min | Frequency-Max | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Frequency | Reference Standard | Function | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Voltage - Isolation | Output Type | Body Depth | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Number of Channels | Mating Contact Pitch | Body/Shell Style | Interface | Termination Type | Dielectric Withstanding Voltage | Cable Length | PCB Contact Row Spacing | Lead Style | Voltage - Forward (Vf) (Typ) | Durability | Contact Finish Termination | Contact Pattern | Input Type | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | 1st Connector | 2nd Connector | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Power - Output | Current - DC Forward (If) (Max) | Sensitivity | Data Rate (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Modulation or Protocol | Vce Saturation (Max) | Features | Terminal Length | Height | Height Seated (Max) | Length | Thickness (Max) | Plating Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55030-206HLF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | FCI | - | Amphenol FCi | 55030-206HLF | 55030 | - | STRAIGHT | - | 2 | - | - | - | - | LEAD FREE | Obsolete | - | 5.63 | Non-Compliant | Yes | - | - | - | - | - | - | e4 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | BERGSTRIP | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54102-T10-20 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | 2 inch | - | TIN (160) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | FCI | THERMOPLASTIC | Amphenol FCi | 54102-T10-20 | 54102 | - | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | - | - | Active | - | 5.35 | - | Yes | - | 50 V | - | - | - | 0.5 % | e3 | No | - | EAR99 | 100 ppm/°C | BOARD CONNECTOR | 330 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | POLY BAG PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | 100 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | - | - | 0.1 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | 1500VAC V | - | 2.54 mm | - | - | - | PURE TIN OVER NICKEL (50) | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 inch | 550 µm | - | - | - | 150u inch | - | ||
![]() 54101-T30-33 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 3.3 inch | - | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | - | - | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T30-33 | 54101 | - | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | - | - | Active | - | 5.39 | Compliant | No | - | - | - | - | - | - | e0 | No | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | Yellow | - | - | POLY BAG PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 33 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | - | - | 0.1 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | 1500VAC V | 3 m | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | 150u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | 0.551 inch | - | GOLD FLASH | COPPER ALLOY | - | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 57102-F06-07LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | ROHS COMPLIANT | Active | - | 4.64 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | POLARIZED | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | - | 2 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | - | - | 0.059 inch | - | - | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | - | 0.079 inch | - | - | SOLDER | - | - | 2.0066 mm | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.098 inch | - | - | - | - | FLASH inch | - | ||
![]() 55101-G11-31 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | - | Amphenol ICC | 55101-G11-31 | 55101 | - | RIGHT ANGLE | - | 1 | - | - | - | - | - | Active | - | 5.38 | - | No | - | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54101-T32-01 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | - | - | FCI | THERMOPLASTIC | Amphenol FCi | 54101-T32-01 | 54101 | - | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | - | - | Active | - | 5.39 | - | No | - | 150 V | - | - | - | 1 % | e0 | No | - | EAR99 | 25 ppm/°C | BOARD CONNECTOR | 909 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | POLY BAG PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | - | - | 0.1 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | - | RECEPTACLE | - | SOLDER | 1500VAC V | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 inch | 650 µm | - | - | - | 150u inch | - | ||
![]() 54101-S08-30 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 3 inch | - | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54101-S08-30 | 54101 | - | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | - | - | Active | - | 5.39 | - | No | - | - | - | - | - | - | e0 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | POLY BAG PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | - | - | 0.1 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | 1500VAC V | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | 15u inch | - | ||
![]() 54102-G08-30 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 3 inch | - | GOLD (30) | PHOSPHOR BRONZE | - | - | FCI | THERMOPLASTIC | Amphenol FCi | 54102-G08-30 | 54102 | - | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | - | - | Active | - | 5.35 | - | No | - | - | - | - | - | - | e0 | No | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | POLY BAG PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | - | - | 0.1 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | 1500VAC V | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | 30u inch | - | ||
![]() 55101-G17-08 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | - | Amphenol ICC | 55101-G17-08 | 55101 | - | RIGHT ANGLE | - | 1 | - | - | - | - | - | Active | - | 5.38 | Non-Compliant | No | - | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54102-S30-01 FCI | In Stock | - | - | 10 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (50) | PHOSPHOR BRONZE | - | - | FCI | THERMOPLASTIC | Amphenol FCi | 54102-S30-01 | 54102 | - | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | - | - | Active | - | 1.54 | Non-Compliant | Yes | - | - | - | - | - | - | e3 | No | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | POLY BAG PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | - | - | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | - | - | 0.1 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | - | RECEPTACLE | - | SOLDER | 1500VAC V | 304.8 mm | 2.54 mm | - | - | - | TIN (100) OVER NICKEL (50) | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | 15u inch | - | ||
![]() 55102-T17-15 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | TIN (100) OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | - | Amphenol ICC | 55102-T17-15 | 55102 | - | RIGHT ANGLE | - | 2 | - | - | - | - | - | Active | - | 5.78 | - | No | - | 150 V | - | - | - | 1 % | e3 | - | - | - | 25 ppm/°C | BOARD CONNECTOR | 604 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() 54102-G30-09 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 0.9 inch | - | GOLD (30) | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54102-G30-09 | 54102 | - | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | - | - | Active | - | 5.35 | - | No | - | - | - | - | - | - | e0 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | POLY BAG PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | - | - | 0.1 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | 1500VAC V | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | 30u inch | - | ||
![]() 54101-G30-21 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 2.1 inch | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 54101-G30-21 | 54101 | - | STRAIGHT | ONE | 1 | 130 °C | -65 °C | - | - | - | Active | - | 5.39 | Non-Compliant | No | - | - | - | - | - | - | e0 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | POLY BAG PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | 0.095 inch | MALE | 94V-0 | - | - | 0.1 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | 1500VAC V | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | - | FCI | - | Amphenol FCi | 75844-116-12LF | - | Advantech Corp | STRAIGHT | - | 2 | - | - | - | Bulk | LEAD FREE | Obsolete | Active | 5.84 | - | Yes | - | - | - | LR77 v2 | - | - | e4 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | General Purpose | - | - | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | - | 2.54 mm | - | compliant | 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | - | Router | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, USB | SOLDER | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | -161dBm | 100Mbps | - | - | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | 50% @ 10mA | - | FCI | - | Amphenol FCi | 77311-822-22LF | 77311 | Fairchild Semiconductor | - | - | - | - | - | - | Tube | - | Active | Obsolete | 5.6 | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 5300Vrms | Transistor | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.15V | - | - | - | DC | - | - | - | - | - | 1µs, 2µs | 50mA | 70V | - | 100 mA | - | - | 150% @ 10mA | 2µs, 3µs | - | 400mV | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | 1206 (3216 Metric) | 1206 | LOCKING | - | - | - | - | - | - | - | 0.8 inch | - | GOLD (30)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | - | - | FCI | THERMOPLASTIC | Amphenol FCi | 77315-118-08LF | 77315 | Stackpole Electronics Inc | RIGHT ANGLE | ONE | 1 | - | - | - | Tape & Reel (TR) | ROHS COMPLIANT | Active | Active | 5.19 | - | Yes | - | - | -55°C ~ 155°C | CSR | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | BOARD CONNECTOR | 91 mOhms | - | - | Thick Film | - | - | 0.5W, 1/2W | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | 2.54 mm | - | compliant | - | UL | - | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | 94V-0 | - | - | 0.098 inch | - | - | - | SQ PIN-SKT | - | - | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 8.896 N | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | 0.026 (0.65mm) | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | - | - | - | - | - | - | - | 203109 | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | - | - | FCI | - | Amphenol FCi | 75844-102-26LF | 75844 | Molex | STRAIGHT | - | 2 | - | - | - | Bulk | LEAD FREE | Active | Active | 5.57 | - | Yes | - | - | - | * | - | - | e4 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks, 3 Days | BOARD | - | - | - | - | - | - | - | - | - | 222110 | 0.2 inch | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 75160-118-02LF | 75160 | Molex | STRAIGHT | ONE | 1 | - | - | - | Bulk | ROHS COMPLIANT | Active | Obsolete | 5.22 | - | Yes | - | - | - | * | - | - | e4 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | 0.11 inch | MALE | 94V-0 | - | - | 0.1 inch | - | - | 1.5 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | 1400VAC V | - | - | - | - | 250 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.082 inch | - | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-280740 | 2.6 inch | LMR 400 | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | - | 6 GHz | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77317-803-52LF | 77317 | Amphenol Custom Cable | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | 50 Ohms | Bag | ROHS COMPLIANT | Active | Active | 5.61 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | Black | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 52 | - | 2.54 mm | N-Type to TNC | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | - | - | 0.259 inch | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 2.54 mm | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | N-Type Jack | TNC Plug | - | - | - | - | - | - | - | - | - | - | - | Shielded | 0.1 inch | - | - | 78.7 (2.0m) 6.6 | - | 15u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 77311-122-29LF | 77311 | KYOCERA AVX | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | Obsolete | 5.6 | - | - | 500V | - | -55°C ~ 175°C | SQ | 0.110 L x 0.110 W (2.79mm x 2.79mm) | ±2% | - | - | - | - | A | BOARD CONNECTOR | - | - | - | - | - | RF, Microwave, High Frequency | - | - | - | 24 pF | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.102 (2.59mm) | - | - |