- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Number of Rows Loaded
- Mounting Styles
- Termination Type
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7731312712LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-127-12LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.31 | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 7731381816LF FCI | In Stock | - | - | 4 Weeks, 3 Days | BOARD | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-818-16LF | - | STRAIGHT | - | 2 | - | - | - | Active | 1.56 | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 7731380120LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | 1 inch | GOLD (15) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (15) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77313-801-20LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 1.88 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.095 inch | 15u inch | ||
![]() 7731380132LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | 1.6 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77313-801-32LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 5.47 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 0.1 inch | - | SOLDER | - | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.095 inch | 15u inch | ||
![]() 7731340132LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | 1.6 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77313-401-32LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 5.03 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 0.1 inch | - | SOLDER | - | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.095 inch | 79u inch | ||
![]() 7731310134LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | 1.7 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 77313-101-34LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 1.86 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 0.1 inch | - | SOLDER | - | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.095 inch | 30u inch | ||
![]() 7731310240LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 77313-102-40LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.31 | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 7731310160LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | 3 inch | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77313-101-60LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.91 | Yes | e3 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 0.1 inch | - | SOLDER | - | - | 2.54 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLACK | 0.095 inch | 30u inch | ||
![]() 66506070LF FCI | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 66506-070LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.44 | Yes | - | - | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 66429238 FCI | In Stock | - | - | - | BOARD | LATCH & EJECT | HOLE .086-.098 | 1.76 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | GLASS FILLED POLYESTER | Amphenol ICC | 66429-238 | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | Active | 5.47 | Yes | - | - | - | BOARD CONNECTOR | LATCHED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.36 inch | MALE | 94V-0 | 0.68 inch | 3 A | RND PIN-SKT | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | MIL-C-83503 TYPE | 500VAC V | 2.54 mm | - | RECTANGULAR | 0.1 inch | BLUE | 0.105 inch | FLASH inch | ||
![]() 66429256LF FCI | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 66429-256LF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.67 | Yes | - | - | - | BOARD CONNECTOR | LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 66506050 FCI | In Stock | - | - | - | BOARD | GUIDE SLOT | - | 1.28 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | GLASS FILLED POLYESTER | Amphenol ICC | 66506-050 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.42 | Yes | e3 | - | - | BOARD CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.32 inch | MALE | 94V-0 | 0.365 inch | 3 A | RND PIN-SKT | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | MIL-C-83503 TYPE | 500VAC V | 2.54 mm | Tin (Sn) | RECTANGULAR | 0.1 inch | BLUE | 0.15 inch | FLASH inch | ||
![]() 65863861LF FCI | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65863-861LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | - | BOARD CONNECTOR | LATCHED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94VE-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 65863019 FCI | In Stock | - | - | - | BOARD | - | HOLE .086-.098 | 1.83 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYESTER | Amphenol ICC | 65863-019 | 65863 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.4 | No | e4 | - | - | BOARD CONNECTOR | POLARISED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.36 inch | MALE | 94VE-0 | - | 3 A | RND PIN-SKT | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 500VAC V | 2.54 mm | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | RECTANGULAR | 0.1 inch | BLUE | 0.105 inch | 30u inch | ||
![]() 66207004LF FCI | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 66207-004LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 66207022LF FCI | In Stock | - | - | - | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 66207-022LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.47 | Yes | - | - | - | BOARD CONNECTOR | LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 65863121LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65863067 FCI | In Stock | - | - | 7 Weeks | BOARD | LATCH & EJECT | HOLE .086-.098 | 1.83 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 65863-067 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 1.24 | Yes | e4 | No | EAR99 | BOARD CONNECTOR | POLARISED, LATCHED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.36 inch | MALE | 94VE-0 | 0.64 inch | 3 A | RND PIN-SKT | 10000000000 Ω | 0.1 inch | - | SOLDER | POLARIZED KEY | 500VAC V | 2.54 mm | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | RECTANGULAR | 0.1 inch | BLUE | 0.105 inch | 30u inch | ||
![]() 75869304 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66429464LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |