- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Mounting Styles
- Number of Rows Loaded
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65823239LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 65823-239LF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.44 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 65863458LF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 65863-458LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 1.89 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | LATCHED, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94VE-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 66429476LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65863025LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 65863-025LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 1.9 | Yes | - | - | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94VE-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 65863073LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 65863-073LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 1.25 | Yes | - | Yes | EAR99 | BOARD CONNECTOR | LATCHED, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94VE-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 66207053LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75869205LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE SLOT | - | LOCKING | 1.584 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75869-205LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.67 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.362 inch | MALE | 94V-0 | 0.377 inch | 3 A | SQ PIN-SKT | 10000000000 Ω | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLUE | 0.12 inch | 79u inch | ||
![]() 66506230LF FCI | In Stock | - | - | - | BOARD | LOCKING | - | - | 1.4 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | GLASS FILLED POLYESTER | Amphenol ICC | 66506-230LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.47 | Yes | e3 | - | - | BOARD CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.345 inch | MALE | 94V-0 | 0.365 inch | 3 A | SQ PIN-SKT | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 2.54 mm | - | Tin (Sn) | RECTANGULAR | 0.1 inch | BLUE | 0.105 inch | 30u inch | ||
![]() 65863507 FCI | In Stock | - | - | - | BOARD | LATCH & EJECT | HOLE .086-.098 | - | 2.33 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYESTER | Amphenol ICC | 65863-507 | 65863 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.4 | Yes | e4 | - | - | BOARD CONNECTOR | POLARISED, LATCHED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.36 inch | MALE | 94VE-0 | - | 3 A | RND PIN-SKT | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 500VAC V | 2.54 mm | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | RECTANGULAR | 0.1 inch | BLUE | 0.105 inch | FLASH inch | ||
![]() 66429031LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75867306 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66506052LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | - | Amphenol ICC | 66506-052LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.44 | Yes | - | - | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 71918234 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65863081 FCI | In Stock | - | - | 7 Weeks | BOARD | LATCH & EJECT | HOLE .086-.098 | - | 2.53 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYESTER | Amphenol FCi | 65863-081 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 1.99 | No | e4 | No | EAR99 | BOARD CONNECTOR | POLARISED, LATCHED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.36 inch | MALE | 94VE-0 | - | 3 A | RND PIN-SKT | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 500VAC V | 2.54 mm | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | RECTANGULAR | 0.1 inch | BLUE | 0.15 inch | 30u inch | ||
![]() 71918134LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75869306LF FCI | In Stock | - | - | 6 Weeks | BOARD | GUIDE SLOT | - | LOCKING | 1.984 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75869-306LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.57 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.362 inch | MALE | 94V-0 | 0.377 inch | 3 A | SQ PIN-SKT | 10000000000 Ω | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.1 inch | BLUE | 0.12 inch | 15u inch | ||
![]() 75869106 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65863717 FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 65863-717 | 65863 | STRAIGHT | - | 2 | - | - | - | Active | 5.4 | No | e4 | - | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94VE-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | ||
![]() 66506026LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 66506-026LF | - | STRAIGHT | - | 2 | - | - | - | Active | 5.47 | Yes | - | Yes | - | BOARD CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() 66506025 FCI | In Stock | - | - | - | BOARD | GUIDE SLOT | - | - | 2.28 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL ICC | GLASS FILLED POLYESTER | Amphenol ICC | 66506-025 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.42 | No | e3 | - | - | BOARD CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.32 inch | MALE | 94V-0 | 0.365 inch | 3 A | RND PIN-SKT | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | MIL-C-83503 TYPE | 500VAC V | 2.54 mm | - | Tin (Sn) | RECTANGULAR | 0.1 inch | BLUE | 0.105 inch | 30u inch |