- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Mounting Styles
- Number of Rows Loaded
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1.55 inch | GOLD FLASH | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 20021111-00062T1LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 62 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.098 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | 0.091 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021511-00060T1LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 1.27 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | BOARD | LOCKING | - | 0.15 inch | GOLD (10) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021111-00006T4LF | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | 1.69 | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.098 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | 0.091 inch | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | 1.9 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021121-00076D4LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 76 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | 10u inch | ||
![]() 57202F5107LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | 0.551 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 57202-F51-07LF | 57202 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.4 | Yes | e3 | Yes | - | BOARD CONNECTOR | ROHS COMPLIANT | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.098 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | - | 4.0894 mm | 100 Cycles | MATTE TIN OVER NICKEL | RECTANGULAR | 6.672 N | .2085 N | 0.079 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LATCH & EJECT | LOCKING | 1.821 inch | GOLD (30) OVER NICKEL (40) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021611-00050T8LF | 20021611 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.76 | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.22 inch | MALE | 94V-0 | 0.425 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 700VAC V | 1.27 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | 0.09 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | - | 0.648 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021521-00016T1LF | 20021521 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.73 | Yes | e4 | - | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 700VAC V | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | 1.6 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021112-00064T8LF | - | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.77 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 1.27 mm | compliant | - | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.196 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | 0.106 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | - | 1.488 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021511-00012T4LF | 20021511 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.49 | Yes | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.268 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 1.27 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | 0.091 inch | 10u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | - | 0.748 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021521-00020D1LF | 20021521 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.73 | Yes | e4 | - | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 700VAC V | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021511-00080T1LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 1.27 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | - | 1.098 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021521-00034T1LF | 20021521 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.73 | Yes | e4 | - | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 700VAC V | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | - | 1.348 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021521-00044D8LF | 20021521 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.73 | Yes | e4 | - | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 700VAC V | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | 1.2 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021121-00048T4LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LATCH & EJECT | LOCKING | 1.321 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021621-00030D1LF | 20021621 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.76 | Yes | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.22 inch | MALE | 94V-0 | 0.326 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.81 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LATCH & EJECT | LOCKING | 1.321 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021621-00030T8LF | 20021621 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.76 | Yes | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.22 inch | MALE | 94V-0 | 0.326 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.81 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | LOCKING | - | 0.921 inch | GOLD (30) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 98424-G52-22ALF | 98424 | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.7 | Yes | e3 | Yes | - | BOARD CONNECTOR | SHROUDED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.24 inch | MALE | 94V-0 | 0.244 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | - | 650VAC V | 5.588 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | .1946 N | 0.079 inch | CREAM | - | 30u inch | ||
![]() 57102G0618LF FCI | In Stock | - | - | - | BOARD | - | - | 1.417 inch | GOLD (30)/NICKEL PALLADIUM GOLD | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57102-G06-18LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.45 | Yes | e3 | - | - | BOARD CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.059 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | - | SOLDER | - | - | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | BLACK | 0.098 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | - | 0.898 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021521-00026T8LF | 20021521 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.73 | Yes | e4 | - | - | BOARD CONNECTOR | SHROUDED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 700VAC V | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | 30u inch |