- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Mounting Styles
- Number of Rows Loaded
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | 2.5 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021121-000A0T4LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.66 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | 2.1 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021121-00084T8LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 84 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | - | - | 0.998 inch | GOLD (10) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021521-00030C4LF | 20021521 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.73 | Yes | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 700VAC V | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.825 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021212-00068T1LF | 20021212 | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.74 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.209 inch | MALE | 94V-0 | - | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | - | SOLDER | POLARIZED HOUSING | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | 0.09 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | 2.45 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021121-00098T1LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | 2.25 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021121-00090T4LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.68 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 90 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | 2.35 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021121-00094D1LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 94 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021211-00064T1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.209 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | - | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1962 N | .199882 N | 0.05 inch | BLACK | 0.091 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021511-00006T4LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 2.34 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1.27 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LATCH & EJECT | - | LOCKING | 2.271 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021621-00068T4LF | 20021621 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.76 | Yes | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.22 inch | MALE | 94V-0 | 0.326 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.81 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | LOCKING | - | - | 0.498 inch | GOLD (30) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021521-00010C8LF | 20021521 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.45 | Yes | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 700VAC V | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | LOCKING | - | - | 0.398 inch | GOLD FLASH OVER NICKEL (40) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021521-00006C1LF | 20021521 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.73 | Yes | e4 | - | - | BOARD CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 700VAC V | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | PEG | - | 2.25 inch | GOLD (10) OVER NICKEL (40) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 20021121-10090T4LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 90 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.625 inch | NICKEL PALLADIUM GOLD (30) | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 20021221-00060C8LF | 20021221 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | 5.72 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 60 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.209 inch | MALE | - | 0.22 inch | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.8862 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1962 N | .1946 N | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | - | - | - | FCI | THERMOPLASTIC | Amphenol FCi | 20021211-02040T8LF | 20021211 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | 5.74 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 40 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.209 inch | MALE | - | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | - | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1962 N | .199882 N | 0.05 inch | BLACK | 0.106 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | 2.15 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021121-00086T8LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 86 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021122-00016C4LF | - | - | - | - | - | - | - | Active | 5.77 | Yes | e4 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - |